- Series
- Termination Style
- Operating Temperature
- Switch Function
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Illumination
Attribute column
Manufacturer
Grayhill Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Material | End Contact Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Bushing Length | Contact (DC) Max Power Rating R Load | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34EWMSP34M6RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Brackets, Surface Mount | Surface Mount, Right Angle | - | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Tape & Reel (TR) | 2010 | 34E | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | TAPE AND REEL | - | IP67 - Dust Tight, Waterproof | - | - | Gull Wing | 20V | - | - | 8.13 mm | Standard Round | SPDT | On-Off-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED; IP67 | - | - | - | - | - | Non-Illuminated | 20V | 30000 cycles | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | Epoxy Sealed Terminals | - | 5.08mm | - | 6.70mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 34EWMSP42S6RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Brackets, Surface Mount | Surface Mount, Right Angle | - | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Tape & Reel (TR) | 2010 | 34E | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | 20V | 0.4VA AC/DC | TAPE AND REEL | - | IP67 - Dust Tight, Waterproof | - | - | Gull Wing | 20V | - | - | 8 mm | Standard Round | SPDT | Mom-Off-Mom | - | - | - | 0.02A | EPOXY TERMINAL SEALED; IP67 | 20V | - | - | - | - | Non-Illuminated | 20V | 30000 cycles | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 6.10mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 34ASP12B4M2QT Grayhill Inc. | 236 |
| - | 18 Weeks | Silver | PC Mount, Through Hole | Through Hole | STAINLESS STEEL | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2011 | 34A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | - | 5A | PC Pin | 125V | - | 16.51mm | 12.7 mm | Standard Round | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | EPOXY | 250V | - | 1400VAC V | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | Unthreaded | 2A | 2A@250VAC | 5A@28VDC | - | - | 0.28 inch | - | - | - | 10.541mm | 0.25 inch | 5.08mm | No | - | RoHS Compliant | - | - | ||
![]() 34ASP14B3M7RT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | PC Mount, Panel, Vertical | Panel Mount, Right Angle, Vertical | STAINLESS STEEL | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | 34A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | - | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | - | EPOXY | 20V | - | 1400VAC V | - | - | Non-Illuminated | 20V | 40000 cycles | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | 5 | - | 0.28 inch | 0.4VA@20VDC | - | - | 20.32mm | 0.125 inch | 18.04mm | No | - | RoHS Compliant | - | - | ||
![]() 34BWDP12B4V2QT Grayhill Inc. | 30 |
| Datasheet | 18 Weeks | Gold, Silver | Brackets, Through Hole | Through Hole | - | Brass, Chrome Plated | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34B | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | Gold (Au) | - | - | 8536.50.90.65 | 28V | 5A AC/DC | - | Straight | IP67 - Dust Tight, Waterproof | - | 5A | PC Pin | 125V | - | 15.75mm | 8.13 mm | Standard Round | DPDT | On-On | - | 10mOhm | - | 5A | EPOXY TERMINAL SEALED; IP67 | 250V | - | - | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | Unthreaded | 5A | 5A@125VAC | 5A@28VDC | - | - | - | - | Epoxy Sealed Terminals | - | 11.68mm | - | 7.60mm | No | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 34DWMSP12B4M6RT Grayhill Inc. | 30 |
| - | 18 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 34D | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | 20V | - | 9.27mm | 8.13 mm | Standard Round | SPDT | On-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED; IP67 | 20V | - | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | 3A | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | Epoxy Sealed Terminals | - | 5.08mm | - | 6.10mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 34ADP1LM6RT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold | Brackets, Panel | Panel Mount, Right Angle | - | Brass, Chrome Plated | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2011 | 34A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -30°C | - | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | - | - | - | Locking Lever | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | DPDT | Non-Illuminated | 20V | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | 16.26mm | - | - | RoHS Compliant | - | - | ||
![]() 34A4P11B6M2GT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Gold, Silver | Panel | Panel Mount | STAINLESS STEEL | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2011 | 34A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | - | 5A | PC Pin | 125V | - | 21.59mm | 12.7 mm | Standard Round | 4PDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | - | EPOXY | - | - | 1400VAC V | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | 0.315 inch | - | - | - | 10.541mm | 0.25 inch | 9.90mm | No | - | RoHS Compliant | - | - | ||
![]() 34ADP51B1M1QT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Silver | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2011 | 34A | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | - | - | 5A | Solder Lug | 125V | - | - | - | Standard Round | DPDT | On-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | 250V | - | - | - | DPDT | Non-Illuminated | 28V | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | 10.41mm | No | - | RoHS Compliant | - | - | ||
![]() 34CMSP11B2M2QT Grayhill Inc. | 49 |
| Datasheet | 18 Weeks | Silver | PC Mount, Through Hole | Through Hole | - | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.65 | 28V | 3A AC/DC | - | - | - | - | 3A | PC Pin | 125V | - | 8.13mm | 5.08 mm | Standard Round | SPDT | On-On | - | - | - | 3A | EPOXY TERMINAL SEALED | 250V | - | - | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | Unthreaded | 3A | 3A@125VAC | 3A@28VDC | - | - | - | - | Epoxy Sealed Terminals | - | 8.64mm | - | 9.40mm | No | - | RoHS Compliant | - | - | ||
![]() 34CMSP12B1M1RT Grayhill Inc. | 30 |
| Datasheet | 18 Weeks | Gold | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34C | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | - | - | Solder Lug | 20V | - | 8.13mm | 5.08 mm | Standard Round | SPDT | On-On | Circular - 4.95mm Dia | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | 10-48 | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | Epoxy Sealed Terminals | - | 8.64mm | - | 5.33mm | - | - | RoHS Compliant | - | - | ||
![]() 34A3P11B1M1RT Grayhill Inc. | 29 |
| Datasheet | 18 Weeks | Gold | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2011 | 34A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | - | - | Solder Lug | 20V | - | 16.51mm | 12.7 mm | Standard Round | 3PDT | On-On | Circular - 6.35mm Dia | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | 1/4-40 | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | 12.06mm | - | 10.41mm | - | - | RoHS Compliant | - | - | ||
![]() 34DWMSP52B4M6RT Grayhill Inc. | 20 |
| Datasheet | 18 Weeks | - | Brackets, PCB, Through Hole | Through Hole, Right Angle | Stainless Steel | Brass, Chrome Plated | - | - | Gold | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 34D | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 3 | - | - | - | - | 20V | 0.4VA AC/DC | - | Right Angle | IP67 - Dust Tight, Waterproof | - | 3A | PC Pin | 20V | UL | 9.27mm | - | Standard Round | SPDT | On-Off-Mom | - | 20mOhm | 1GOhm | 0.02A | EPOXY TERMINAL SEALED; IP67 | 20V | - | - | 1 | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | 3A | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | Epoxy Sealed Terminals | - | 5.08mm | - | 6.10mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 34ASP45B1M1QT Grayhill Inc. | 77 |
| - | 18 Weeks | Silver | Panel | Panel Mount | STAINLESS STEEL | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2011 | 34A | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 28V | 5A AC/DC | - | - | - | - | 5A | Solder Lug | 125V | - | 16.51mm | 12.7 mm | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | 5A | EPOXY | 250V | - | 1400VAC V | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | 5A@28VDC | - | (ON)-OFF-(ON) | 0.35 inch | - | - | - | 10.541mm | 0.156 inch | 21.32mm | No | - | RoHS Compliant | - | - | ||
![]() 34CMSP31B2M7QT Grayhill Inc. | 281 |
| - | 18 Weeks | Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.65 | 28V | 3A AC/DC | - | - | - | - | 3A | PC Pin | 125V | - | 9.09mm | 5.08 mm | Standard Round | SPDT | On-Off-On | - | - | - | 3A | EPOXY TERMINAL SEALED | 250V | - | - | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | Unthreaded | 3A | 3A@125VAC | 3A@28VDC | - | - | - | - | Epoxy Sealed Terminals | - | 8.13mm | - | 9.40mm | No | - | RoHS Compliant | - | - | ||
![]() 34ASP12B4M7QT Grayhill Inc. | 30 |
| - | 18 Weeks | Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2000 | 34A | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 28V | 5A AC/DC | - | - | - | - | 5A | PC Pin | 125V | - | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | EPOXY | 250V | - | 1400VAC V | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | Unthreaded | 2A | 2A@250VAC | 5A@28VDC | 5 | - | 0.28 inch | - | - | - | 20.32mm | 0.125 inch | 5.08mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() 34ASP51B3M6RT Grayhill Inc. | 13 |
| - | 18 Weeks | Gold | Brackets, Panel | Panel Mount, Right Angle | STAINLESS STEEL | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2011 | 34A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.40 | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | - | 12.7mm | 6.858 mm | Standard Round | SPDT | On-Off-Mom | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | - | EPOXY | - | - | 1400VAC V | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | 5 | ON-OFF-(ON) | 0.28 inch | 0.4VA@20VDC | - | - | 12.7mm | 0.125 inch | 12.19mm | - | - | RoHS Compliant | - | - | ||
![]() 34ADP41B1M1QT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | Silver | Panel | Panel Mount | Stainless Steel | Brass, Chrome Plated | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2011 | 34A | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 28V | 5A AC/DC | - | - | - | 11.43mm | 5A | Solder Lug | 125V | - | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | 5A | EPOXY TERMINAL SEALED | 250V | 5A | - | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | 1/4-40 | 5A | 5A@125VAC | 5A@28VDC | - | - | - | - | - | 12.7mm | 10.41mm | - | 10.41mm | No | - | RoHS Compliant | - | - | ||
![]() 34BWSP32B1M2QT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold, Silver | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34B | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Gold (Au) - with Silver (Ag) barrier | - | - | 8536.50.90.65 | 28V | 5A AC/DC | - | - | IP67 - Dust Tight, Waterproof | 6.8mm | 5A | PC Pin | 125V | - | - | - | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | - | - | 5A | EPOXY TERMINAL SEALED; IP67 | 250V | 5A | - | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | - | 1/4-40 | 5A | 5A@125VAC | 5A@28VDC | - | - | - | - | Epoxy Sealed Terminals | 12.8mm | 10.5mm | - | 5.50mm | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 34CMDP14B3M1RT Grayhill Inc. | In Stock | - | - | 18 Weeks | Gold | Panel | Panel Mount | - | Brass, Chrome Plated | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 34C | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | - | - | Solder Lug | 20V | - | 9.14mm | 8.13 mm | Standard Round | DPDT | On-On | Circular - 4.95mm Dia | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | 10-48 | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | Epoxy Sealed Terminals | - | 8.64mm | - | 12.70mm | - | - | RoHS Compliant | - | - |