- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Operating Temperature
- Package / Case
- Series
- Absolute Pull Range (APR)
- Base Product Number
- Base Resonator
- Current - Continuous Drain (Id) @ 25℃
- Current - Supply (Disable) (Max)
- Current - Supply (Max)
Attribute column
Manufacturer
Greenlee Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Manufacturer | Manufacturer Part Number | Mfr | Package | Power Dissipation (Max) | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Technology | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Absolute Pull Range (APR) | FET Feature | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8016 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32322 Greenlee | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | - | - | Greenlee | 32322 | EPSON | Tape & Reel (TR) | - | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | 1.8V ~ 3.3V | 123.456789 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() 32321 Greenlee | In Stock | - | - | Through Hole | TO-274AA | SUPER-247 (TO-274AA) | - | 40A (Tc) | 10V | Greenlee | 32321 | - | - | 570W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | -- | - | Obsolete | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | N-Channel | 130 mOhm @ 24A, 10V | 5V @ 250µA | 7970pF @ 25V | 330nC @ 10V | 600V | ±30V | - | -- | - | - | ||
![]() LO-CB Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8015 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |