- Mounting Type
- Number of Rows
- Mfr
- Packaging
- Part Status
- Series
- Connector Type
- Contact Materials
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
Attribute column
Manufacturer
Greenlee Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mfr | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Shrouding | Contact Finish - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPHC204-0502A001R1BF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | 0.228" (5.80mm) | Brass | Polyamide (PA), Nylon, Halogen Free | Greenconn | -40°C ~ 105°C | Tape & Reel (TR) | GPHC204 | Active | Solder | Header | 10 | 2 | Push-Pull | Male Pin | 3A | 0.350" (8.89mm) | Board to Cable/Wire | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | Shrouded - 4 Wall | Gold | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() GBED204-4079B001C1AD Greenconn | In Stock | - | - | Surface Mount, Right Angle | Square | - | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBED204 | Active | Solder | Header | 80 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.165" (4.20mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | - | Board Guide, Solder Retention | - | - | UL94 V-0 | ||
![]() GBEC207-1679B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | 0.157" (4.00mm) | Copper Alloy | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBEC207 | Active | Solder | Header | 32 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.325" (8.25mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CSFC205-0502A001R1AH Greenconn | In Stock | - | - | Surface Mount | Square | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon, Halogen Free | Greenconn | -40°C ~ 105°C | Tape & Reel (TR) | CSFC205 | Active | Solder | Header | 10 | 2 | Push-Pull | Female Socket | 2A | 0.110" (2.80mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Gold | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() GBED204-1079B001C1AD Greenconn | In Stock | - | - | Surface Mount, Right Angle | Square | - | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBED204 | Active | Solder | Header | 20 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.165" (4.20mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | - | Board Guide, Solder Retention | - | - | UL94 V-0 | ||
![]() GBEC208-2579B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBEC208 | Active | Solder | Header | 50 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.388" (9.86mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() GBEC209-0679B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBEC209 | Active | Solder | Header | 12 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.197" (5.00mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() GBEC207-4005B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | 0.157" (4.00mm) | Copper Alloy | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBEC207 | Active | Solder | Header | 80 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.325" (8.25mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Tin | Board Guide, Pick and Place, Solder Retention | 1.00μin (0.025μm) | 80.0μin (2.03μm) | UL94 V-0 | ||
![]() GBED204-0879B001C1AD Greenconn | In Stock | - | - | Surface Mount, Right Angle | Square | - | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBED204 | Active | Solder | Header | 16 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.165" (4.20mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | - | Board Guide, Solder Retention | - | - | UL94 V-0 | ||
![]() CSCC211-0502A001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | -40°C ~ 105°C | Tape & Reel (TR) | CSCC211 | Active | Solder | Header | 10 | 2 | Push-Pull | Female Socket | 1A | 0.089" (2.25mm) | Board to Board | All | 0.039" (1.00mm) | Black | 0.039" (1.00mm) | - | Gold | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() GBEC209-3479B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBEC209 | Active | Solder | Header | 68 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.197" (5.00mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() GBEC208-0679B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBEC208 | Active | Solder | Header | 12 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.388" (9.86mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() GBEC207-2079B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | 0.157" (4.00mm) | Copper Alloy | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBEC207 | Active | Solder | Header | 40 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.325" (8.25mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() GPHB298-0302A650C1SA Greenconn | In Stock | - | - | - | - | - | - | - | - | Greenconn | - | Box | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBEC207-0879B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | 0.157" (4.00mm) | Copper Alloy | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBEC207 | Active | Solder | Header | 16 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.325" (8.25mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() GBEC208-1379B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBEC208 | Active | Solder | Header | 26 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.388" (9.86mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() GBEC209-0879B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBEC209 | Active | Solder | Header | 16 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.197" (5.00mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CSHC221-0702A001R1AE Greenconn | In Stock | - | - | Surface Mount | Square | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon, Halogen Free | Greenconn | -40°C ~ 105°C | Tube | CSHC221 | Active | Solder | Header | 14 | 2 | Push-Pull | Female Socket | 3A | 0.280" (7.10mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Gold | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() GBEC208-1079B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | GBEC208 | Active | Solder | Header | 20 | 2 | Push-Pull | Male Pin | 1.7A per Contact | 0.388" (9.86mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CSFC208-1002A001R1AG Greenconn | In Stock | - | - | Surface Mount | Square | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon, Halogen Free | Greenconn | -40°C ~ 105°C | Tube | CSFC208 | Active | Solder | Header | 20 | 2 | Push-Pull | Female Socket | 2A | 0.181" (4.60mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Gold | Pick and Place | Flash | Flash | UL94 V-0 |