- Mounting Type
- Number of Rows
- Mfr
- Packaging
- Part Status
- Series
- Connector Type
- Contact Materials
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
Attribute column
Manufacturer
Greenlee Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mfr | Package | RoHS | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Shrouding | Contact Finish - Post | Operating Temperature Range | Current Rating (Max) | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBEC207-0879B001C1AF Greenconn | In Stock | - | - | Surface Mount | - | Square | Gold | 0.157" (4.00mm) | Copper Alloy | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | GBEC207 | Active | Solder | Header | 16 | 2 | Push-Pull | Male Pin | 1.7A per Contact | - | 0.325" (8.25mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() GPHB298-0302A650C1SA Greenconn | In Stock | - | - | - | - | - | - | - | - | - | Greenconn | - | - | - | Box | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBEC209-3479B001C1AF Greenconn | In Stock | - | - | Surface Mount | - | Square | Gold | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | GBEC209 | Active | Solder | Header | 68 | 2 | Push-Pull | Male Pin | 1.7A per Contact | - | 0.197" (5.00mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() GBEC208-3479B001C1AF Greenconn | In Stock | - | - | Surface Mount | - | Square | Gold | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | GBEC208 | Active | Solder | Header | 68 | 2 | Push-Pull | Male Pin | 1.7A per Contact | - | 0.388" (9.86mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() GPFA201-0702A001R1AC GREENCONN | In Stock | - | Datasheet | Direct Insert | 14P | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPCB201-0402A007C1AA GREENCONN | In Stock | - | Datasheet | Bend insert | 8P | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | Double Row | - | - | - | 1mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 1A | - | - | - | - | ||
![]() GPFC101-0502A074R1BF GREENCONN | In Stock | - | Datasheet | Standing paste | 5P | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | Single Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPFA201-1002A001A1BA GREENCONN | In Stock | - | Datasheet | Direct Insert | 20P | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPHA201-0402A001R1AA GREENCONN | In Stock | - | Datasheet | Direct Insert | 8P | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 3A | - | - | - | - | ||
![]() GPHA201-0902A001R1AA GREENCONN | In Stock | - | Datasheet | Direct Insert | 18P | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 3A | - | - | - | - | ||
![]() GPFB201-0602A103R1BC GREENCONN | In Stock | - | Datasheet | Bend insert | 12P | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPCB101-0601A056C1AA GREENCONN | In Stock | - | Datasheet | Bend insert | 6P | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | Single Row | - | - | - | 1mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 1A | - | - | - | - | ||
![]() GPEA208-0502A001C1AA GREENCONN | In Stock | - | Datasheet | Direct Insert | 10P | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | Double Row | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 1A | - | - | - | - | ||
![]() GPFA101-0402A001R1BA GREENCONN | In Stock | - | Datasheet | Direct Insert | 4P | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | Single Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPHA201-0302A001R1AA GREENCONN | In Stock | - | Datasheet | Direct Insert | 6P | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 3A | - | - | - | - | ||
![]() GBED204-2579B001C1AD Greenconn | In Stock | - | - | Surface Mount, Right Angle | - | Square | - | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | GBED204 | Active | Solder | Header | 50 | 2 | Push-Pull | Male Pin | 1.7A per Contact | - | 0.165" (4.20mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | - | - | - | Board Guide, Solder Retention | - | - | UL94 V-0 | ||
![]() CSHC206-0702A001R1AH Greenconn | In Stock | - | - | Surface Mount | - | Square | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon, Halogen Free | Greenconn | - | - | -40°C ~ 105°C | Tape & Reel (TR) | CSHC206 | Active | Solder | Header | 14 | 2 | Push-Pull | Female Socket | 3A | - | 0.199" (5.05mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | - | Gold | - | - | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() CSFC208-1002A001R1AG Greenconn | In Stock | - | - | Surface Mount | - | Square | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon, Halogen Free | Greenconn | - | - | -40°C ~ 105°C | Tube | CSFC208 | Active | Solder | Header | 20 | 2 | Push-Pull | Female Socket | 2A | - | 0.181" (4.60mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Gold | - | - | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() GBEC208-1079B001C1AF Greenconn | In Stock | - | - | Surface Mount | - | Square | Gold | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | GBEC208 | Active | Solder | Header | 20 | 2 | Push-Pull | Male Pin | 1.7A per Contact | - | 0.388" (9.86mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() GBEC209-4079B001C1AF Greenconn | In Stock | - | - | Surface Mount | - | Square | Gold | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | GBEC209 | Active | Solder | Header | 80 | 2 | Push-Pull | Male Pin | 1.7A per Contact | - | 0.197" (5.00mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 |