- Mounting Type
- Number of Rows
- Mfr
- Packaging
- Part Status
- Series
- Connector Type
- Contact Materials
- Contact Shape
- Contact Type
- Current Rating (Amps)
- Fastening Type
Attribute column
Manufacturer
Greenlee Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mfr | Package | Pin Structure | RoHS | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Shrouding | Contact Finish - Post | Operating Temperature Range | Current Rating (Max) | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPCA101-0502A001C1AA GREENCONN | In Stock | - | Datasheet | Direct Insert | 5P | - | - | - | - | - | - | Box-packed | 1x5P | true | - | - | - | - | - | - | - | Single Row | - | - | - | 1mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 1A | - | - | - | - | ||
![]() GPFA201-0302A001R1AC GREENCONN | In Stock | - | Datasheet | Direct Insert | 6P | - | - | - | - | - | - | Tube-packed | 2x3P | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPFB201-4002A036A1BC GREENCONN | In Stock | - | Datasheet | Bend insert | 80P | - | - | - | - | - | - | Tube-packed | 2x40P | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPFA104-1802A040R1BA GREENCONN | In Stock | - | Datasheet | Direct Insert | 18P | - | - | - | - | - | - | Box-packed | 1x18P | true | - | - | - | - | - | - | - | Single Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPEC209-0202A037B1BF Greenconn | In Stock | - | - | - | - | - | - | - | - | - | Greenconn | - | - | - | - | Tape & Reel (TR) | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPFA101-0902A001R1BA GREENCONN | In Stock | - | Datasheet | Direct Insert | 9P | - | - | - | - | - | - | Box-packed | 1x9P | true | - | - | - | - | - | - | - | Single Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPFA201-0202A001R1AC GREENCONN | In Stock | - | - | Direct Insert | 4P | - | - | - | - | - | - | Tube-packed | 2x2P | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPFA201-0502A001A1AA GREENCONN | In Stock | - | Datasheet | Direct Insert | 10P | - | - | - | - | - | - | Box-packed | 2x5P | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPFA101-0302A001R1BA GREENCONN | In Stock | - | Datasheet | Direct Insert | 3P | - | - | - | - | - | - | Box-packed | 1x3P | true | - | - | - | - | - | - | - | Single Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPFA101-1002A001R1BA GREENCONN | In Stock | - | Datasheet | Direct Insert | 10P | - | - | - | - | - | - | Box-packed | 1x10P | true | - | - | - | - | - | - | - | Single Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GBED204-1379B001C1AD Greenconn | In Stock | - | - | Surface Mount, Right Angle | - | Square | - | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | GBED204 | Active | Solder | Header | 26 | 2 | Push-Pull | Male Pin | 1.7A per Contact | - | 0.165" (4.20mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | - | - | - | Board Guide, Solder Retention | - | - | UL94 V-0 | ||
![]() GBEC208-0579B001C1AF Greenconn | In Stock | - | - | Surface Mount | - | Square | Gold | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | GBEC208 | Active | Solder | Header | 10 | 2 | Push-Pull | Male Pin | 1.7A per Contact | - | 0.388" (9.86mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | Gold | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CSFC219-0402A001R1AD Greenconn | In Stock | - | - | Surface Mount | - | Square | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon, Halogen Free | Greenconn | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | CSFC219 | Active | Solder | Header | 8 | 2 | Push-Pull | Female Socket | 2A | - | 0.157" (4.00mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | - | Gold | - | - | - | Flash | Flash | UL94 V-0 | ||
![]() GPFC220-0502A001R1BF Greenconn | In Stock | - | - | Surface Mount | - | Square | Gold | - | Brass | Polyamide (PA), Nylon, Halogen Free | Greenconn | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | - | Active | Solder | Header | 10 | 2 | Push-Pull | Male Pin | 2A | - | 0.220" (5.60mm) | Board to Cable/Wire | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | Shrouded - 4 Wall | Gold | - | - | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() GBED204-1679B001C1AD Greenconn | In Stock | - | - | Surface Mount, Right Angle | - | Square | - | 0.157" (4.00mm) | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | GBED204 | Active | Solder | Header | 32 | 2 | Push-Pull | Male Pin | 1.7A per Contact | - | 0.165" (4.20mm) | Board to Cable/Wire | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Shrouded - 4 Wall | - | - | - | Board Guide, Solder Retention | - | - | UL94 V-0 | ||
![]() GPHA201-0602A001R1AA GREENCONN | In Stock | - | Datasheet | Direct Insert | 12P | - | - | - | - | - | - | Box-packed | 2x6P | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 3A | - | - | - | - | ||
![]() GPFC101-1202A006R1BF GREENCONN | In Stock | - | - | Standing paste | 12P | - | - | - | - | - | - | Tape & Reel (TR) | 1x12P | true | - | - | - | - | - | - | - | Single Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPFB201-1202A036A1BA GREENCONN | In Stock | - | - | Bend insert | 24P | - | - | - | - | - | - | Box-packed | 2x12P | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPFA201-1002A001R1AC GREENCONN | In Stock | - | Datasheet | Direct Insert | 20P | - | - | - | - | - | - | Tube-packed | 2x10P | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - | ||
![]() GPFA101-0602A001R1BA GREENCONN | In Stock | - | Datasheet | Direct Insert | 6P | - | - | - | - | - | - | Box-packed | 1x6P | true | - | - | - | - | - | - | - | Single Row | - | - | - | 2mm | - | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | - | - | - | - |