- Mounting Type
- Number of Rows
- Current Rating (Max)
- Operating Temperature Range
- Package
- Pitch
- RoHS
- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Materials
- Contact Shape
Attribute column
Manufacturer
Greenlee Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Package | RoHS | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Finish - Post | Operating Temperature Range | Current Rating (Max) | Number of Holes | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSFC201-0502A001R1AF GREENCONN | In Stock | - | - | Standing paste | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | Double Row | - | - | - | 2mm | - | - | - | - | - | - | - | -40℃~+105℃ | 2A | 10P | - | - | - | - | ||
![]() CBEC225-0879B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC225 | Active | Solder | Receptacle | 16 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.246" (6.25mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CBED202-0579B001C1AD Greenconn | In Stock | - | - | Surface Mount, Right Angle | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBED202 | Active | Solder | Receptacle | 10 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.152" (3.85mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CSFC204-0302A001R1AD Greenconn | In Stock | - | - | Surface Mount, Right Angle | Square | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | Greenconn | - | - | -40°C ~ 105°C | Tape & Reel (TR) | CSFC204 | Active | Solder | Header | 6 | 2 | Push-Pull | Female Socket | 2A | - | 0.197" (5.00mm) | Board to Board | All | 0.079" (2.00mm) | Black | 0.079" (2.00mm) | Gold | - | - | - | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() CBEC223-1679B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC223 | Active | Solder | Receptacle | 32 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.356" (9.05mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CBEC224-0879B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC224 | Active | Solder | Receptacle | 16 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.537" (13.64mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CBEC224-0679B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC224 | Active | Solder | Receptacle | 12 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.537" (13.64mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CBED202-1679B001C1AD Greenconn | In Stock | - | - | Surface Mount, Right Angle | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBED202 | Active | Solder | Receptacle | 32 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.152" (3.85mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CBED202-3479B001C1AD Greenconn | In Stock | - | - | Surface Mount, Right Angle | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBED202 | Active | Solder | Receptacle | 68 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.152" (3.85mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CBED202-2579B001C1AD Greenconn | In Stock | - | - | Surface Mount, Right Angle | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBED202 | Active | Solder | Receptacle | 50 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.152" (3.85mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CBEC224-2079B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC224 | Active | Solder | Receptacle | 40 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.537" (13.64mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CBEC224-1679B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC224 | Active | Solder | Receptacle | 32 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.537" (13.64mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CBEC223-2079B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC223 | Active | Solder | Receptacle | 40 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.356" (9.05mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CBEC223-1379B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC223 | Active | Solder | Receptacle | 26 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.356" (9.05mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CBED202-0679B001C1AD Greenconn | In Stock | - | - | Surface Mount, Right Angle | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBED202 | Active | Solder | Receptacle | 12 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.152" (3.85mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CSHC211-0402A001R1AH Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Polyamide (PA), Nylon, Halogen Free | Greenconn | - | - | -40°C ~ 105°C | Tape & Reel (TR) | CSHC211 | Active | Solder | Header | 8 | 2 | Push-Pull | Female Socket | 3A | - | 0.144" (3.66mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | Gold | - | - | - | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() CBEC225-1679B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC225 | Active | Solder | Receptacle | 32 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.246" (6.25mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CBEC224-1379B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC224 | Active | Solder | Receptacle | 26 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.537" (13.64mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CSHC211-0302A001B1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | - | Greenconn | - | - | -40°C ~ 105°C | Tape & Reel (TR) | CSHC211 | Active | Solder | Header | 6 | 2 | Push-Pull | Female Socket | 3A | - | 0.144" (3.66mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | Gold | - | - | - | Pick and Place | Flash | Flash | UL94 V-0 | ||
![]() CBEC224-3479B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CBEC224 | Active | Solder | Receptacle | 68 | 2 | Push-Pull | Female Socket | 1.7A per Contact | - | 0.537" (13.64mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | - | - | - | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 |