- Mounting Type
- Number of Rows
- Current Rating (Max)
- Operating Temperature Range
- Package
- Pitch
- RoHS
- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Materials
- Contact Shape
Attribute column
Manufacturer
Greenlee Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Mfr | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Finish - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBEC224-1379B001C1AF Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | Greenconn | -55°C ~ 125°C | Tape & Reel (TR) | CBEC224 | Active | Solder | Receptacle | 26 | 2 | Push-Pull | Female Socket | 1.7A per Contact | 0.537" (13.64mm) | Board to Board | All | 0.050" (1.27mm) | Black | 0.050" (1.27mm) | Gold | Board Guide, Pick and Place, Solder Retention | Flash | Flash | UL94 V-0 | ||
![]() CSHC211-0402A001R1AH Greenconn | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Polyamide (PA), Nylon, Halogen Free | Greenconn | -40°C ~ 105°C | Tape & Reel (TR) | CSHC211 | Active | Solder | Header | 8 | 2 | Push-Pull | Female Socket | 3A | 0.144" (3.66mm) | Board to Board | All | 0.100" (2.54mm) | Black | 0.100" (2.54mm) | Gold | Pick and Place | Flash | Flash | UL94 V-0 |