- Features
- Height
- Length
- RoHS
- Width
- Applications
- Brand
- Case Code - in
- Case Code - mm
- Current - Output 1
- Depth
- Efficiency
Attribute column
Manufacturer
Greenlee Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage-Output 1 | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Depth | Termination Style | Number of Outputs | Efficiency | Output Voltage | Max Output Current | Output Current | Output Power | Min Input Voltage | Max Input Voltage | Current - Output 1 | Product Type | Isolation | Isolation Voltage | Features | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 114805 Greenlee | In Stock | - | - | - | - | - | Royalohm | 0603 | 1608 | 5000 | Royalohm | + 155 C | - 55 C | PCB Mount | 301-200K-RC | Details | 0.000071 oz | - | 75 V | Reel | General Purpose Thick Film | 5 % | 100 PPM / C | 200 kOhms | - | - | General Purpose | Resistors | 100 mW (1/10 W) | - | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 1814728 Greenlee | In Stock | - | - | Through Hole | 10 | 5 g | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 3.3 V | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | 20 W | - | 5.84 mm | - | 1 | 90 % | 3.3 V | 6 A | 6 A | 20 W | 4.5 V | 5.5 V | 6 A | - | Non-Isolated | 2.25 kV | OTP, OVP, SCP, UVLO | - | 13.97 mm | 63.5 mm | 17.526 mm |