- Manufacturer
- Manufacturer Part Number
- Insulated
- Wire Size
- DIN Standard
- Color
- Insulation Materials
Attribute column
Manufacturer
Greenlee Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Color | Supply Voltage | Style | Qualification Status | Operating Frequency | Lead Length | Power Supplies | Size | Insulation | Operating Frequency-Min | Length | Length - Overall | Length - Pin | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 900588 Greenlee Communications | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Not Applicable | - | Single Wire | Red | - | DIN | - | - | 8mm | - | 18 AWG 1.00mm2 | Insulated | - | 15mm | 15.00mm | 8.00mm | Non-RoHS Compliant | ||
![]() 900584 Greenlee Communications | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Not Applicable | - | Single Wire | Red | - | - | - | - | 8mm | - | 16 AWG 1.50mm2 | Insulated | - | 15mm | 15.00mm | 8.00mm | Non-RoHS Compliant | ||
![]() PA56600 Greenlee Communications | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | Single Wire | Green | - | - | - | - | 18mm | - | 6 AWG 16.00mm2 | Insulated | - | 28mm | 28.00mm | 18.00mm | RoHS Compliant | ||
![]() PA37520 Greenlee Communications | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | Single Wire | - | - | DIN | - | - | - | - | 6 AWG 16.00mm2 | Non-Insulated | - | 18mm | 18.00mm | - | RoHS Compliant | ||
![]() PA900475 Greenlee Communications | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | Two Wire | Black | - | DIN | - | - | 12mm | - | Two x 16 AWG 1.50mm2 | Insulated | - | 19.6mm | 19.60mm | 12.00mm | RoHS Compliant | ||
![]() PA44420 Greenlee Communications | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | Single Wire | Olive | - | - | - | - | 20mm | - | 1/0 AWG 50.00mm2 | Insulated | - | 36mm | 36.00mm | 20.00mm | RoHS Compliant | ||
![]() PA40960 Greenlee Communications | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | Single Wire | White | - | - | - | - | 6mm | - | 18 AWG 0.75mm2 | Insulated | - | 12mm | 12.00mm | 6.00mm | RoHS Compliant | ||
![]() 71/8VZ Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | Single Wire | - | - | - | - | - | - | - | 18 AWG 0.75mm2 | Non-Insulated | - | - | 8.00mm | - | Non-RoHS Compliant | ||
![]() 475/12 Greenlee Communications | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 300MHz | 70°C | -30°C | - | Obsolete | 1 (Unlimited) | 5 | Single Wire | Yellow | 5V | DIN | Not Qualified | 125MHz | - | 5V | 10 AWG 6.00mm2 | Insulated | 10MHz | - | 20.00mm | 12.00mm | Non-RoHS Compliant | ||
![]() 475/18 Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | Single Wire | Yellow | - | DIN | - | - | - | - | 10 AWG 6.00mm2 | Insulated | - | - | 26.00mm | 18.00mm | Non-RoHS Compliant | ||
![]() 476/12 Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | Single Wire | Red | - | DIN | - | - | - | - | 8 AWG 10.00mm2 | Insulated | - | - | 22.00mm | 12.00mm | Non-RoHS Compliant | ||
![]() 472/10 Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | Single Wire | Black | - | DIN | - | - | - | - | 16 AWG 1.50mm2 | Insulated | - | - | 16.00mm | 8.00mm | Non-RoHS Compliant | ||
![]() PA9225 Greenlee Communications | In Stock | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | Single Wire | - | - | DIN | - | - | - | - | 18 AWG 0.75mm2 | Non-Insulated | - | 10mm | 10.00mm | - | RoHS Compliant | ||
![]() 71/6VZ Greenlee Communications | In Stock | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | Single Wire | - | - | - | - | - | - | - | 18 AWG 0.75mm2 | Non-Insulated | - | - | 6.00mm | - | Non-RoHS Compliant | ||
![]() 76/18VZ Greenlee Communications | In Stock | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | Single Wire | - | - | - | - | - | - | - | 8 AWG 10.00mm2 | Non-Insulated | - | - | 18.00mm | - | Non-RoHS Compliant |