- Manufacturer
- Manufacturer Part Number
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Package / Case
- RoHS
- Features
- Type
Attribute column
Manufacturer
Greenlee Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mounting | RoHS | Torque-Screw | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Capacitance | Pitch | Current Rating | Actuator Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Illumination Voltage (Nominal) | Voltage | Number of Levels | Current | Number of Poles | Illumination | Manufacturer Size Code | Breaker Type | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | Operating Voltage | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HB.9816 Greenlee | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | - | -- | -- | Greenlee | HB.9816 | - | - | - | 100V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | Hermetically Sealed | - | 0.033µF | - | - | - | -- | D (0.001%) | -- | - | - | - | - | - | - | - | A | - | - | - | - | - | Military | - | - | -- | ||
![]() HB.9818 Greenlee | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | - | -- | -- | Greenlee | HB.9818 | - | - | - | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | Hermetically Sealed | - | 0.039µF | - | - | - | -- | D (0.001%) | -- | - | - | - | - | - | - | - | A | - | - | - | - | - | Military | - | - | -- | ||
![]() HB.9957 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | Greenlee | HB.9957 | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HB.9983 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | Greenlee | HB.9983 | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSBK Greenlee | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | -- | - | Greenlee | - | - | - | - | - | - | - | IEG | - | - | Active | -- | - | - | - | - | -- | Lever | - | - | - | - | -- | - | - | - | 1 | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | ||
![]() 7804SB Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 7804-SB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KK35B Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | KK35B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3257AV Greenlee | In Stock | - | - | - | Through Hole | - | - | Thermoplastic | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | 0.49 Nm (4.3 Lb-In) | - | -40°C ~ 115°C | Bulk | Yi | - | - | Active | - | - | Green | - | 0.200 (5.08mm) | - | - | - | - | - | 12-28 AWG | - | 300V | 4 | 15A | - | - | - | - | 10 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | - | - | - | ||
![]() 00828 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108101102AQF | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190 VAC;230 VAC;380 VAC;460 VAC | IP23 | - | ||
![]() 4043GB Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 4043GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CST10 Greenlee | In Stock | - | - | Gold | - | - | 39 | - | - | - | - | - | - | Greenlee | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 05434 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 05434 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86388 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 86388 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WB.1318 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | WB.1318 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KD12-20 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | KD12-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7RL251 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 50348051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCAPC-FCUPC Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | SCAPC-FCUPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7SFT751 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 50346458 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2P-1-B Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | K2P-1-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB.15343 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |