- Manufacturer
- Manufacturer Part Number
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Package / Case
- RoHS
- Features
- Type
Attribute column
Manufacturer
Greenlee Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mounting | Power Dissipation (Max) | RoHS | Torque-Screw | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Composition | Color | Applications | Pitch | Technology | Shielding | Current Rating | Wire Gauge | Voltage | Inductance | DC Resistance (DCR) | Number of Levels | Current | Q @ Freq | Protections | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Positions Per Level | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Tool Type | Terminal Type | Mating Orientation | Wire Termination | Screw Thread | FET Feature | Number of Pieces | Connection Type | Features | Insulated | Adhesive Type | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08372 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 08372 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1614AA Greenlee | In Stock | - | - | - | Through Hole | - | - | Thermoplastic | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | 0.49 Nm (4.3 Lb-In) | -40°C ~ 115°C | Bulk | YH | - | - | Active | - | - | Green | - | 0.200 (5.08mm) | - | - | - | 12-28 AWG | 300V | - | - | 3 | 20A | - | - | - | - | - | - | 6 | - | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | Interlocking (Side) | - | - | - | - | - | ||
![]() WE.1089 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | Thomas & Betts | XJG98-EMT | - | - | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | ||
![]() 10907 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | BAB2090V | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 A | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 864 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 864 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schedule 40 PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC Cutter | - | - | - | - | - | 1 | - | - | No | - | - | - | - | ||
![]() K2BB-3/4 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108716200027 | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | ||
![]() 32191 Greenlee | In Stock | - | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268 | - | - | - | - | - | 340A (Tc) | 10V | - | - | Greenlee | 32191 | - | - | 935W (Tc) | - | - | -55°C ~ 175°C (TJ) | Tube | GigaMOS™, HiPerFET™, TrenchT2™ | - | - | Active | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | N-Channel | 3.2 mOhm @ 100A, 10V | 4V @ 3mA | - | - | 19000pF @ 25V | 300nC @ 10V | 75V | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | ||
![]() 32299 Greenlee | In Stock | - | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | - | 55MHz | 7.9MHz | Greenlee | 32299 | Iron | - | - | - | - | -55°C ~ 105°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±5% | Obsolete | Molded | - | - | - | - | - | Unshielded | 155mA | - | - | 8.2µH | 2.7 Ohm Max | - | - | 55 @ 7.9MHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | -- | ||
![]() 32307 Greenlee | In Stock | - | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | - | - | - | -- | 1kHz | Greenlee | 32307 | Ferrite | - | - | - | - | -55°C ~ 125°C | Bulk | IHSM-4825 | 0.540 L x 0.250 W (13.72mm x 6.35mm) | ±15% | Active | -- | - | - | - | - | - | Unshielded | 4.3A | - | - | 3.9µH | 42 mOhm Max | - | - | -- | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.225 (5.72mm) | -- | ||
![]() 7216SP Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10419 Greenlee | In Stock | - | - | Stud | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 10419 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rubber Adhesive | - | - | - | ||
![]() HB.7885 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | HB.7885 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7212SP-M40P Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | A | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33730G Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00333 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 00333 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SHT500 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 2SHT500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 00344 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 00344 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMI-2000 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | CMI-2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KD-3/4 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | KD-3/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTAPSSKIT Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |