- Manufacturer
- Manufacturer Part Number
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Package / Case
- RoHS
- Features
- Type
Attribute column
Manufacturer
Greenlee Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Base Product Number | Channel-to-Channel Matching (ΔRon) | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Mounting Styles | Operating Temp Range | Package | Power Dissipation (Max) | Product Depth (mm) | Product Status | Usage Level | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Applications | Capacitance | Technology | Shielding | Current Rating | Pin Count | Lead Spacing | Inductance | Number of Circuits | DC Resistance (DCR) | Q @ Freq | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | -3db Bandwidth | On-State Resistance (Max) | Screening Level | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | FET Feature | Voltage - Supply, Dual (V±) | Features | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34287 Greenlee | In Stock | - | - | Production (Last Updated: 10 months ago) | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 34287 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 05416 Greenlee | In Stock | - | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | -- | Greenlee | 05416 | - | - | - | - | - | - | - | - | - | 850V | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.016µF | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.433 (11.00mm) | - | -- | ||
![]() 03549 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 03549 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4573GB Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 4573GB | - | PEI-Genesis | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62ABA Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 62ABA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HB.7885 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | HB.7885 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32191 Greenlee | In Stock | - | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268 | - | - | - | 340A (Tc) | 10V | - | - | - | Greenlee | 32191 | - | - | - | - | - | 935W (Tc) | - | - | - | - | -55°C ~ 175°C (TJ) | Tube | GigaMOS™, HiPerFET™, TrenchT2™ | - | - | Active | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | N-Channel | 3.2 mOhm @ 100A, 10V | 4V @ 3mA | - | 19000pF @ 25V | 300nC @ 10V | 75V | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() 32299 Greenlee | In Stock | - | - | - | Through Hole | Axial | Axial | - | - | - | - | - | 55MHz | 7.9MHz | - | Greenlee | 32299 | Iron | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±5% | Obsolete | - | - | Molded | - | - | - | - | - | Unshielded | 155mA | - | - | 8.2µH | - | 2.7 Ohm Max | 55 @ 7.9MHz | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | ||
![]() 32307 Greenlee | In Stock | - | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | - | -- | 1kHz | - | Greenlee | 32307 | Ferrite | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | IHSM-4825 | 0.540 L x 0.250 W (13.72mm x 6.35mm) | ±15% | Active | - | - | -- | - | - | - | - | - | Unshielded | 4.3A | - | - | 3.9µH | - | 42 mOhm Max | -- | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.225 (5.72mm) | - | -- | ||
![]() 31046 Greenlee | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | Greenlee | 31046 | - | - | Surface Mount | -20C to 70C | - | - | 3.2(mm) | - | Commercial grade | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | 0.75(mm) | - | ||
![]() K2PM-0305 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | K2PM-0305 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06669 Greenlee | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | MAX323 | 800mOhm | - | - | - | - | - | Greenlee | 06669 | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | - | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | 1:1 | 100pA | 9pF, 9pF | SPST - NO | 150ns, 100ns | 1pC | -85dB @ 1MHz | 2.7V ~ 16V | - | - | - | - | - | - | - | ||
![]() 00488 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 00488 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMI-1000-C Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | CMI-1000-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HB.10015 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | HB.10015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HB.3504 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | HB.3504 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 07813 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 07813 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 860 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HB.10034 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | HB.10034 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HB.10076 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | HB.10076 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |