- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Access Time-Max
- Additional Feature
- JESD-30 Code
- Length
- Memory Density
- Memory IC Type
Attribute column
Manufacturer
Greenlee Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Supply Voltage-Nom (Vsup) | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Operating Mode | Organization | Seated Height-Max | Memory Width | Memory Density | Memory IC Type | Mixed Memory Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST32HF802-70-4C-L3KE Greenliant Systems Ltd | In Stock | - | Datasheet | YES | 48 | 70 ns | GREENLIANT SYSTEMS LTD | 524288 words | 512000 | 70 °C | PLASTIC/EPOXY | LFBGA | , | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | 3 V | EAR99 | SRAM IS ORGANIZED AS 128K X 16 | 8542.32.00.71 | BOTTOM | BALL | 1 | 0.8 mm | compliant | R-PBGA-B48 | 3.3 V | 2.7 V | ASYNCHRONOUS | 512KX16 | 1.4 mm | 16 | 8388608 bit | MEMORY CIRCUIT | FLASH+SRAM | 8 mm | 6 mm | ||
![]() SST34HF324G-70-4E-L3KE Greenliant Systems Ltd | In Stock | - | Datasheet | - | - | - | GREENLIANT SYSTEMS LTD | - | - | - | - | - | , | - | - | - | Obsolete | - | EAR99 | - | 8542.32.00.71 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST32HF324C-70-4C-LBKE Greenliant Systems Ltd | In Stock | - | Datasheet | - | - | - | GREENLIANT SYSTEMS LTD | - | - | - | - | - | , | - | - | - | Obsolete | - | EAR99 | - | 8542.32.00.71 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST32HF3281-70-4E-LSE Greenliant Systems Ltd | In Stock | - | Datasheet | - | - | - | GREENLIANT SYSTEMS LTD | - | - | - | - | - | , | - | - | - | Obsolete | - | EAR99 | - | 8542.32.00.71 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - |