- Mounting Type
- Operating Temperature
- Series
- Core Material
- Current - Peak Pulse (10/1000μs)
- Features
- Inductance
- Mfr
- Note
- Package
- Package / Case
- Power - Peak Pulse
Attribute column
Manufacturer
Greenlee Magnets - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Mfr | Package | Product Status | RoHS | Shield | Operating Temperature | Series | Tolerance | Note | Inductance | Test Frequency | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Size | Self Resonant Frequency | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8017 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8020 Greenlee | In Stock | - | - | SMD | - | - | Composite | - | - | - | Yes | Shielded | -40...+125°C | IHLP-2525CZ-01 | ±20 % | n/a | 2,2 uH | 0,1 MHz | - | - | - | - | - | - | - | 6,9x6,5x3mm | 38 MHz | - | ||
![]() 1170 Greenlee | In Stock | - | - | Surface Mount | SMA-NT | SMA-NT | - | Formosa Microsemi Co., Ltd. | Tape & Reel (TR) | Active | - | - | -55°C ~ 150°C | - | - | - | - | - | No | 64.4V | 1000W (1kW) | 10.7A | 93.6V | 58V | 1 | - | - | - |