- Applications
- Base Product Number
- Capacitance
- Features
- Height Seated (Max)
- Lead Spacing
- Lead Style
- Mfr
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package
Attribute column
Manufacturer
Greenlee Desoldering Braid, Wick, Pumps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Applications | Capacitance | Reach Compliance Code | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70225 Greenlee | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | VJ0805 | Vishay Vitramon | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | - | C0G, NP0 | RF, Microwave, High Frequency | 68 pF | - | - | - | High Q, Low Loss | - | 0.057 (1.45mm) | - | ||
![]() 1704 Greenlee Communications | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | compliant | - | - | - | - | - | - |