- Part Status
- Features
- Moisture Sensitivity Level (MSL)
- Tool Type
- Length - Blade
- RoHS Status
- Size
- Tip - Type
- Length
- Length - Overall
- Weight
- Factory Lead Time
Attribute column
Manufacturer
Greenlee Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Actuator Material | Base Product Number | Core Factor (ΣI/A) mm-1 | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Product Status | RoHS | Shaft Type | Tip Size | Tip Style | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Applications | Capacitance | Voltage - Supply | Shielding | Ingress Protection | Current Rating | Output | Termination Style | Actuator Type | Circuit | Failure Rate | Switch Function | Lead Spacing | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Inductance | Number of Circuits | DC Resistance (DCR) | Lead Style | Illumination | Mechanical Life | Q @ Freq | Operating Force | Current - Saturation | Port Style | Port Size | Input | Ratio - Input:Output | Sensor Type | Actuator Orientation | PLL | Differential - Input:Output | Maximum Pressure | Outline | Contact Rating @ Voltage | Divider/Multiplier | Switch Travel | Finish | Actuator Height off PCB, Vertical | Gap | Effective Length (le) mm | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Actuator Length, Right Angle | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30225 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 30225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30227 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 30227 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26309 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 mm | - | - | - | - | ||
![]() 26340 Greenlee | In Stock | - | - | Terminal: ¼in Triple Quick-Connect, w/Resistor | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | Y | - | - | - | - | - | 1.75in Round Case | - | - | ±3% | - | - | - | - | 306uF | - | - | - | - | - | - | - | - | - | - | - | - | 440VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13911 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36201 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 36201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13904 Greenlee | In Stock | - | - | Surface Mount | 48-WFQFN Exposed Pad | 48-WQFN (7x7) | - | - | - | - | - | - | - | - | - | Texas Instruments | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Clock Generator | - | - | 3.135V ~ 3.465V | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | LVCMOS, Crystal | 2:8 | - | - | Yes with Bypass | Yes/Yes | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13906 Greenlee | In Stock | - | - | - | - | P 22 x 13 | M33 | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B65661 | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uncoated | - | -- | 31.6 | - | 22.00mm | 6.80mm | - | -- | -- | - | - | - | ||
![]() 0153-46T Greenlee | In Stock | - | - | - | - | - | - | - | 068999 | - | - | - | Greenlee | 0153-46T | - | Molex | Bulk | Active | - | Round | #1;#2;3/16 in;1/4 in;5/16 in;11/32 in;3/8 in;7/16 in;1/2 in | Phillips;Hex;Slotted;Square | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21504 Greenlee | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | Dwyer Instruments | DR204532 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Local Display | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPT Female | 1/8 | - | - | Liquid | - | - | - | 250 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26539 Greenlee | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | -40°C ~ 90°C | - | EVPAS | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | Round Button | SPST-NO | - | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | 200,000 Cycles | - | 408gf | - | - | - | - | - | - | Top Actuated | - | - | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | 1.00mm | - | 5.00mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51080 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 51080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32276 Greenlee | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | 4.5MHz | 790kHz | Greenlee | 32276 | Iron | - | - | - | - | - | - | - | - | -55°C ~ 105°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±5% | Obsolete | - | Molded | - | - | - | Unshielded | - | 100mA | - | - | - | - | - | - | - | - | - | - | 390µH | - | 10 Ohm Max | - | - | - | 65 @ 790kHz | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | -- | ||
![]() 35908 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 35908 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32270 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 26584 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32258 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13916 Greenlee | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | 25V | -55°C ~ 125°C | - | - | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | C0G, NP0 | - | General Purpose | 1100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 (0.94mm) | - | - | ||
![]() 32233 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 32233 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32287 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 32287 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |