- Ihs Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- JESD-30 Code
- Memory IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
Greenliant USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer Part Number | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Operating Temperature | Type | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Operating Mode | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | External Data Bus Width | Memory IC Type | Programming Voltage | Host Data Transfer Rate-Max | Drive Interface Standard | Mixed Memory Type | Host Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GLS85LS1064B-M-C-FZJE Greenliant | In Stock | - | - | 12 Weeks | - | - | - | GREENLIANT SYSTEMS LTD | GLS85LS1064B-M-C-FZJE | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | 5.77 | - | FBGA | - | - | - | - | 0 to 70 °C | MLC NAND TYPE | - | - | - | - | - | - | compliant | - | - | 3.3000 V | - | - | - | - | - | - | - | - | - | 64 | - | - | FLASH | 3.3 V | - | - | - | - | - | - | ||
![]() GLS34HF32A4-70-4E-LSE Greenliant | In Stock | - | - | - | YES | 62 | 70 ns | GREENLIANT SYSTEMS LTD | GLS34HF32A4-70-4E-LSE | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA62,8X10,32 | BGA62,8X10,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Contact Manufacturer | - | 5.69 | Yes | - | - | - | - | 3 V | - | - | - | BOTTOM | BALL | - | - | 0.8 mm | compliant | R-PBGA-B62 | Not Qualified | - | 3 V | OTHER | - | - | 0.06 mA | - | - | - | 0.000115 A | - | - | - | MEMORY CIRCUIT | - | - | - | FLASH+PSRAM | - | - | - | ||
![]() GLS85LS1032B-M-C-FZJE-ND105 Greenliant | In Stock | - | - | - | YES | 145 | - | GREENLIANT SYSTEMS LTD | GLS85LS1032B-M-C-FZJE-ND105 | 34359738368 words | 32000000000 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Obsolete | NOT SPECIFIED | 5.76 | Yes | - | - | - | - | 3.3 V | - | MLC NAND TYPE | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | compliant | R-PBGA-B145 | - | - | - | COMMERCIAL | ASYNCHRONOUS | - | - | 32GX8 | 1.95 mm | 8 | - | 274877906944 bit | SERIAL | - | FLASH | 3.3 V | - | - | - | - | 24 mm | 14 mm | ||
![]() GLS85LD1002U-60-RI-LBTE Greenliant | In Stock | - | - | - | YES | 91 | - | GREENLIANT SYSTEMS LTD | GLS85LD1002U-60-RI-LBTE | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | 12 X 24 MM, ROHS COMPLIANT, MO-210, LBGA-91 | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Contact Manufacturer | NOT SPECIFIED | 5.79 | Yes | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 1 mm | compliant | R-PBGA-B91 | - | - | - | INDUSTRIAL | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | 1.4 mm | - | - | - | - | 16 | - | - | 30 MBps | IDE | - | ATA | 24 mm | 12 mm |