- Manufacturer
- RoHS
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Memory Size
- Minimum Operating Temperature
- Maximum Operating Temperature
Attribute column
Manufacturer
Greenliant Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Terminals | Access Time-Max | Active Read Current - Max | Brand | Data Retention | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Tradename | Unit Weight | Packaging | Series | Pbfree Code | ECCN Code | Type | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Supply Current | Operating Mode | Supply Current-Max | Access Time | Organization | Seated Height-Max | Memory Width | Product Type | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Write Cycle Time-Max (tWC) | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GLS29EE512-70-4C-NHE-T Greenliant | In Stock | - | - | 13 Weeks | - | YES | 32 | 70 ns | - | - | - | - | GREENLIANT SYSTEMS LTD | - | Greenliant Systems Ltd | GLS29EE512-70-4C-NHE-T | - | - | - | 3 | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | LCC-32 | - | RECTANGULAR | CHIP CARRIER | Contact Manufacturer | NOT SPECIFIED | 5.76 | - | Yes | - | - | 5 V | - | - | - | - | - | - | NOR TYPE | 8542.32.00.51 | - | CMOS | QUAD | J BEND | 260 | 1 | 1.27 mm | compliant | R-PQCC-J32 | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | - | 64KX8 | 3.556 mm | 8 | - | - | 524288 bit | PARALLEL | FLASH | 5 V | 10 ms | - | - | - | - | - | - | 13.97 mm | 11.43 mm | ||
![]() GLS29VF040-70-4I-WHE Greenliant | In Stock | - | - | - | - | YES | 32 | 70 ns | - | - | - | - | GREENLIANT SYSTEMS LTD | - | Greenliant Systems Ltd | GLS29VF040-70-4I-WHE | - | - | - | - | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | 5.79 | - | Yes | - | - | - | - | - | - | - | - | - | NOR TYPE | - | Flash Memories | CMOS | DUAL | GULL WING | - | - | 0.5 mm | compliant | R-PDSO-G32 | Not Qualified | - | - | 3/3.3 V | INDUSTRIAL | - | - | - | - | 0.03 mA | - | 512KX8 | - | 8 | - | 0.00003 A | 4194304 bit | PARALLEL | FLASH | - | - | YES | YES | - | 4K | 128 | - | - | - | ||
![]() GLS29SF020-55-4I-NHE Greenliant | In Stock | - | - | - | - | YES | 32 | 55 ns | - | - | - | - | GREENLIANT SYSTEMS LTD | - | Greenliant Systems Ltd | GLS29SF020-55-4I-NHE | - | - | - | - | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Contact Manufacturer | - | 5.79 | - | Yes | - | - | 5 V | - | - | - | - | - | - | NOR TYPE | - | Flash Memories | CMOS | QUAD | J BEND | - | - | 1.27 mm | compliant | R-PQCC-J32 | Not Qualified | - | - | 5 V | INDUSTRIAL | - | - | - | - | 0.03 mA | - | 256KX8 | - | 8 | - | 0.0001 A | 2097152 bit | PARALLEL | FLASH | - | - | YES | YES | NO | 2K | 128 | - | - | - | ||
![]() GLS29VF020-70-4C-WHE Greenliant | In Stock | - | - | - | - | YES | 32 | 70 ns | - | - | - | - | GREENLIANT SYSTEMS LTD | - | Greenliant Systems Ltd | GLS29VF020-70-4C-WHE | - | - | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | 5.8 | - | Yes | - | - | - | - | - | - | - | - | - | NOR TYPE | - | Flash Memories | CMOS | DUAL | GULL WING | - | - | 0.5 mm | compliant | R-PDSO-G32 | Not Qualified | - | - | 3/3.3 V | COMMERCIAL | - | - | - | - | 0.03 mA | - | 256KX8 | - | 8 | - | 0.00003 A | 2097152 bit | PARALLEL | FLASH | - | - | YES | YES | NO | 2K | 128 | - | - | - | ||
![]() GLS29VF020-70-4I-WHE Greenliant | In Stock | - | - | - | - | YES | 32 | 70 ns | - | - | - | - | GREENLIANT SYSTEMS LTD | - | Greenliant Systems Ltd | GLS29VF020-70-4I-WHE | - | - | - | - | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | 5.79 | - | Yes | - | - | - | - | - | - | - | - | - | NOR TYPE | - | Flash Memories | CMOS | DUAL | GULL WING | - | - | 0.5 mm | compliant | R-PDSO-G32 | Not Qualified | - | - | 3/3.3 V | INDUSTRIAL | - | - | - | - | 0.03 mA | - | 256KX8 | - | 8 | - | 0.00003 A | 2097152 bit | PARALLEL | FLASH | - | - | YES | YES | NO | 2K | 128 | - | - | - | ||
![]() GLS29VF040-70-4C-WHE Greenliant | In Stock | - | - | - | - | YES | 32 | 70 ns | - | - | - | - | GREENLIANT SYSTEMS LTD | - | Greenliant Systems Ltd | GLS29VF040-70-4C-WHE | - | - | - | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | NOT SPECIFIED | 5.84 | - | Yes | - | - | - | - | - | - | - | Yes | - | NOR TYPE | - | Flash Memories | CMOS | DUAL | GULL WING | NOT SPECIFIED | - | 0.5 mm | compliant | R-PDSO-G32 | Not Qualified | - | - | 3/3.3 V | COMMERCIAL | - | - | - | - | 0.03 mA | - | 512KX8 | - | 8 | - | 0.00003 A | 4194304 bit | PARALLEL | FLASH | 5 V | - | YES | YES | - | 4K | 128 | - | - | - | ||
![]() GLS29SF020-55-4C-WHE Greenliant | In Stock | - | - | - | - | YES | 32 | 55 ns | - | - | - | - | GREENLIANT SYSTEMS LTD | - | Greenliant Systems Ltd | GLS29SF020-55-4C-WHE | - | - | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | NOT SPECIFIED | 5.75 | - | Yes | - | - | 5 V | - | - | - | - | Yes | - | NOR TYPE | - | Flash Memories | CMOS | DUAL | GULL WING | NOT SPECIFIED | - | 0.5 mm | compliant | R-PDSO-G32 | Not Qualified | - | - | 5 V | COMMERCIAL | - | - | - | - | 0.03 mA | - | 256KX8 | - | 8 | - | 0.0001 A | 2097152 bit | PARALLEL | FLASH | 5 V | - | YES | YES | NO | 2K | 128 | - | - | - | ||
![]() GLS29EE010-70-4C-NHE-T Greenliant | 1 | - | - | 12 Weeks | PLCC-32 | YES | 32 | 70 ns | 50 mA | Greenliant | 100 Year | 750 | GREENLIANT SYSTEMS LTD | Parallel | Greenliant | GLS29EE010-70-4C-NHE-T | + 70 C | 0 C | Yes | - | SMD/SMT | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | ROHS COMPLIANT, PLASTIC, MS-016AE, LCC-32 | - | RECTANGULAR | CHIP CARRIER | Contact Manufacturer | 10 | 5.72 | Details | Yes | 5.5 V | 4.5 V | 5 V | Small-Sector Flash | 2.368 lbs | Reel | GLS29EE010 | - | EAR99 | NOR TYPE | 8542.32.00.51 | Memory & Data Storage | CMOS | QUAD | J BEND | 260 | 1 | 1.27 mm | compliant | R-PQCC-J32 | - | 4.5 V to 5.5 V | 5.5 V | - | COMMERCIAL | 4.5 V | 1 Mbit | 50 mA | ASYNCHRONOUS | 50 mA | 70 ns | 128 k x 8 | 3.556 mm | 8 | EEPROM | - | 1048576 bit | PARALLEL | FLASH | 5 V | 10 ms | - | - | - | - | - | EEPROM | 13.97 mm | 11.43 mm |