Filters
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • Memory IC Type
  • Package Description
  • Part Life Cycle Code
  • Programming Voltage
  • Reach Compliance Code
  • Type
  • Access Time-Max
  • Connector
  • Connector pinout layout

Attribute column

Manufacturer

Greenliant Memory - Modules

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Contact plating

Surface Mount

Number of pins

Number of Terminals

Access Time-Max

Connector

Connector pinout layout

Contacts pitch

Electrical mounting

Gross weight

Ihs Manufacturer

Kind of connector

Number of Words

Number of Words Code

Operating Temperature-Max

Package Body Material

Package Code

Package Description

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Row pitch

Spatial orientation

Supply Voltage-Nom (Vsup)

Type of connector

Operating temperature

Pbfree Code

ECCN Code

Type

HTS Code

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Current rating

Time@Peak Reflow Temperature-Max (s)

Pin Count

JESD-30 Code

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Operating Mode

Organization

Seated Height-Max

Memory Width

Memory Density

Parallel/Serial

Memory IC Type

Programming Voltage

Write Cycle Time-Max (tWC)

Rated voltage

Profile

Length

Width

Plating thickness

Flammability rating

GLS85LS1002A-M-I-FZJE
GLS85LS1002A-M-I-FZJE

Greenliant Systems Ltd

In Stock

-

Datasheet

gold-plated

-

8

-

-

socket

2x4

2.54mm

THT

0.43 g

GREENLIANT SYSTEMS LTD

female

-

-

-

-

-

,

-

-

Contact Manufacturer

-

-

2.54mm

straight

-

pin strips

-40...163°C

-

EAR99

MLC NAND TYPE

8542.32.00.51

-

-

-

-

-

compliant

1.5A

-

-

-

-

-

-

-

-

-

-

-

-

FLASH

3.3 V

-

60V

beryllium copper

-

-

0.75µm

UL94V-0

GLS29EE010-90-4C-WHE
GLS29EE010-90-4C-WHE

Greenliant Systems Ltd

In Stock

-

Datasheet

-

YES

-

32

90 ns

-

-

-

-

-

GREENLIANT SYSTEMS LTD

-

131072 words

128000

70 °C

PLASTIC/EPOXY

TSOP1

8 X 14 MM, ROHS COMPLIANT, MO-142BA, TSOP1-32

RECTANGULAR

SMALL OUTLINE, THIN PROFILE

Obsolete

TSOP1

Yes

-

-

5 V

-

-

Yes

EAR99

NOR TYPE

8542.32.00.51

DUAL

GULL WING

260

1

0.5 mm

compliant

-

10

32

R-PDSO-G32

5.5 V

COMMERCIAL

4.5 V

ASYNCHRONOUS

128KX8

1.2 mm

8

1048576 bit

PARALLEL

FLASH

5 V

10 ms

-

-

12.4 mm

8 mm

-

-