- Organization
- Memory Size
- Mounting Styles
- Package / Case
- Supply Voltage-Max
- Supply Voltage-Min
- Interface Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Current-Max
- Maximum Clock Frequency
- Manufacturer
Attribute column
Manufacturer
GSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Terminals | Access Time-Max | Brand | Clock Frequency-Max (fCLK) | Data Rate Architecture | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Clock Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of I/O Lines | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Tradename | Typical Operating Supply Voltage | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Supply Current-Max | Access Time | Architecture | Organization | Output Characteristics | Seated Height-Max | Memory Width | Address Bus Width | Product Type | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GS88132CD-250 GSI Technology | In Stock | - | - | 8 Weeks | BGA-165 | YES | 165 | - | - | - | - | - | GSI TECHNOLOGY | Parallel | GSI Technology | GS88132CD-250 | 250 MHz | - | - | + 70 C | - | - | 0 C | - | - | - | SMD/SMT | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | NOT SPECIFIED | 5.16 | - | No | - | 3.6 V | 2.3 V | 3.3 V | - | - | - | - | - | - | GS88132CD | - | - | 3A991.B.2.B | - | - | ALSO OPERATES WITH 2.3V TO 2.7V SUPPLY, FLOW THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | - | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | compliant | 165 | R-PBGA-B165 | Not Qualified | 3.6 V | - | COMMERCIAL | 3 V | 9 Mbit | - | SYNCHRONOUS | 155 mA, 195 mA | 5.5 ns | - | 256KX32 | - | 1.4 mm | 32 | - | - | - | - | 9 | - | SERIAL | - | CACHE SRAM | - | - | 15 mm | 13 mm | ||
![]() GS81302TT10E-450I GSI Technology | In Stock | - | - | - | BGA-165 | - | - | - | GSI Technology | - | DDR | 10 | - | Parallel | GSI Technology | - | 450 MHz | 450 MHz | 1.9 V | + 85 C | DDR-II | 1.7 V | - 40 C | Yes | - | Surface Mount | SMD/SMT | 9 Bit | 16 MWords | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FBGA | 1.9 V | 1.7 V | - | Synchronous | SigmaDDR-II+ | 1.8000 V | Industrial grade | -40 to 100 °C | Tray | GS81302TT10E | - | - | - | SigmaDDR-II+ B2 | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | 165 | - | - | - | - | - | - | 144 Mbit | 1 | - | 1.01 A | - | Pipelined | 16 M x 9 | - | - | - | 23 Bit | SRAM | 144 Mbit | - | - | Industrial | - | - | - | - | SRAM | - | - | ||
![]() GS88236CD-200 GSI Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS8182T19BD-300 GSI Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS81302T38E-500I GSI Technology | In Stock | - | - | - | BGA-165 | - | - | - | GSI Technology | - | - | 10 | - | Parallel | GSI Technology | - | 500 MHz | - | 1.9 V | + 85 C | DDR-II | 1.7 V | - 40 C | Yes | - | - | SMD/SMT | 36 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FBGA | 1.9 V | 1.7 V | - | - | SigmaDDR-II+ | 1.8000 V | Industrial grade | -40 to 100 °C | Tray | GS81302T38E | - | - | - | SigmaDDR-II+ | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | 165 | - | - | - | - | - | - | 144 Mbit | - | - | 1.31 A | 0.45 | - | 4 M x 36 | - | - | - | - | SRAM | - | - | 144 | Industrial | - | - | - | - | SRAM | - | - | ||
![]() GS81302D18E-333I GSI Technology | In Stock | - | - | - | BGA-165 | - | - | - | GSI Technology | - | QDR | 10 | - | Parallel | GSI Technology | - | 333 MHz | 333 MHz | - | + 85 C | QDR-II | - | - 40 C | Yes | - | Surface Mount | SMD/SMT | 18 Bit | 8 MWords | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FBGA | 1.9 V | 1.7 V | - | Synchronous | SigmaQuad-II | 1.8000 V | Industrial grade | -40 to 100 °C | Tray | GS81302D18E | - | - | - | SigmaQuad-II | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | 165 | - | - | - | - | - | - | 144 Mbit | 2 | - | 900 mA | - | Pipelined | 8 M x 18 | - | - | - | 21 Bit | SRAM | 144 Mbit | - | - | Industrial | - | - | - | - | SRAM | - | - | ||
![]() GS81302D20E-400 GSI Technology | In Stock | - | - | - | BGA-165 | - | - | - | GSI Technology | - | QDR | 10 | - | Parallel | GSI Technology | - | 400 MHz | 400 MHz | 1.9 V | + 70 C | QDR-II | 1.7 V | 0 C | Yes | - | Surface Mount | SMD/SMT | 18 Bit | 8 MWords | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 1.9 V | 1.7 V | - | Synchronous | SigmaQuad-II+ | 1.8000 V | Commercial grade | 0 to 85 °C | Tray | GS81302D20E | - | - | - | SigmaQuad-II+ | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 144 Mbit | 2 | - | 1.175 A | - | Pipelined | 8 M x 18 | - | - | - | 21 Bit | SRAM | 144 Mbit | - | - | Commercial | - | - | - | - | SRAM | - | - | ||
![]() GS8673ET18BGK-550 GSI Technology | In Stock | - | - | 12 Weeks | BGA-260 | YES | 260 | 0.4 ns | GSI Technology | - | DDR | 8 | GSI TECHNOLOGY | Parallel | GSI Technology | GS8673ET18BGK-550 | 550 MHz | 550/375 MHz | 1.4 V | + 85 C | DDR-III | 1.25 V | 0 C | Yes | - | Surface Mount | SMD/SMT | 18 Bit | 4 MWords | 4000000 | 85 °C | - | PLASTIC/EPOXY | HBGA | HBGA, | - | RECTANGULAR | GRID ARRAY, HEAT SINK/SLUG | Active | - | NOT SPECIFIED | 5.72 | Details | Yes | BGA | 1.4 V | 1.25 V | 1.3 V | Synchronous | SigmaDDR-IIIe | 1.3500 V | Commercial grade | 0 to 70 °C | Tray | GS8673ET18BGK | - | - | 3A991.B.2.B | SigmaDDR-IIIe B2 | - | IT ALSO OPERATES AT 1.35 V TYPICAL VOLTAGE | 8542.32.00.41 | Memory & Data Storage | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | compliant | 260 | R-PBGA-B260 | - | 1.4 V | - | OTHER | 1.25 V | 72 Mbit | - | SYNCHRONOUS | 1.49 A | - | Pipelined | 4 M x 18 | - | 2.3 mm | 18 | - | SRAM | 72 Mbit | - | 75497472 bit | Commercial | PARALLEL | - | DDR SRAM | - | SRAM | 22 mm | 14 mm | ||
![]() GS8182T37BGD-300 GSI Technology | In Stock | - | - | 8 Weeks | - | YES | 165 | 0.45 ns | - | 300 MHz | - | - | GSI TECHNOLOGY | - | GSI Technology | GS8182T37BGD-300 | - | - | - | - | - | - | - | - | 3 | - | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | NOT SPECIFIED | 5.2 | - | Yes | - | - | - | 1.8 V | - | - | - | - | - | - | - | e1 | Yes | 3A991.B.2.B | - | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE | 8542.32.00.41 | SRAMs | CMOS | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 165 | R-PBGA-B165 | Not Qualified | 1.9 V | 1.5/1.8,1.8 V | COMMERCIAL | 1.7 V | - | - | SYNCHRONOUS | 0.455 mA | - | - | 512KX36 | 3-STATE | 1.4 mm | 36 | - | - | - | 0.155 A | 18874368 bit | - | PARALLEL | COMMON | DDR SRAM | 1.7 V | - | 15 mm | 13 mm | ||
![]() GS8673ED36BK-675I GSI Technology | In Stock | - | - | 12 Weeks | BGA-260 | YES | 260 | - | GSI Technology | - | QDR | 8 | GSI TECHNOLOGY | Parallel | GSI Technology | GS8673ED36BK-675I | 675 MHz | 675/450 MHz | 1.4 V | + 100 C | DDR | 1.3 V | - 40 C | Yes | - | Surface Mount | SMD/SMT | 36 Bit | 2 MWords | 2000000 | - | - | PLASTIC/EPOXY | HBGA | HBGA, | - | RECTANGULAR | GRID ARRAY, HEAT SINK/SLUG | Not Recommended | - | NOT SPECIFIED | 5.81 | - | No | BGA | 1.4 V | 1.3 V | 1.35 V | Synchronous | SigmaQuad-IIIe | 1.3500 V | Industrial grade | -40 to 85 °C | Tray | GS8673ED36BK | - | - | 3A991.B.2.B | SigmaQuad-IIIe B4 | - | - | 8542.32.00.41 | Memory & Data Storage | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | compliant | 260 | R-PBGA-B260 | - | 1.4 V | - | - | 1.3 V | 72 Mbit | - | SYNCHRONOUS | 3.17 A | - | Pipelined | 2 M x 36 | - | 2.3 mm | 36 | 19 Bit | SRAM | 72 Mbit | - | 75497472 bit | Industrial | PARALLEL | - | DDR SRAM | - | SRAM | 22 mm | 14 mm | ||
![]() GS881Z18CD-150I GSI Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS81284Z36B-200IV GSI Technology | In Stock | - | - | - | BGA-119 | - | - | - | GSI Technology | - | SDR | 10 | - | Parallel | GSI Technology | - | 200 MHz | 200 MHz | 2, 2.7 V | + 85 C | SDR | 1.7, 2.3 V | - 40 C | Yes | - | Surface Mount | SMD/SMT | 36 Bit | 4 MWords | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | FBGA | 3.6 V | 2.3 V | - | Synchronous | NBT SRAM | 1.8, 2.5 V | Industrial grade | -40 to 85 °C | Tray | GS81284Z36B | - | - | - | NBT Pipeline/Flow Through | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | 119 | - | - | - | - | - | - | 144 Mbit | 4 | - | 385 mA, 475 mA | 7.5 ns | Flow-Through/Pipelined | 4 M x 36 | - | - | - | 21 Bit | SRAM | 144 Mbit | - | - | Industrial | - | - | - | - | SRAM | - | - | ||
![]() GS82582QT19GE-333I GSI Technology | In Stock | - | - | - | BGA-165 | - | - | - | - | - | - | 10 | - | Parallel | - | - | 333 MHz | - | - | + 85 C | QDR-II | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1.9 V | 1.7 V | - | - | SigmaQuad-II+ | - | - | - | Tray | GS82582QT19GE | - | - | - | SigmaQuad-II+ B2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 288 Mbit | - | - | 1.02 A | - | - | 16 M x 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS8182R36BD-250 GSI Technology | In Stock | - | - | 8 Weeks | - | YES | 165 | 0.45 ns | - | - | - | - | GSI TECHNOLOGY | - | GSI Technology | GS8182R36BD-250 | - | - | - | - | - | - | - | - | - | - | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | NOT SPECIFIED | 5.19 | - | No | - | - | - | 1.8 V | - | - | - | - | - | - | - | e0 | No | 3A991.B.2.B | - | Tin/Lead (Sn/Pb) | PIPELINED ARCHITECTURE | 8542.32.00.41 | - | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | not_compliant | 165 | R-PBGA-B165 | Not Qualified | 1.9 V | - | COMMERCIAL | 1.7 V | - | - | SYNCHRONOUS | - | - | - | 512KX36 | - | 1.4 mm | 36 | - | - | - | - | 18874368 bit | - | PARALLEL | - | DDR SRAM | - | - | 15 mm | 13 mm | ||
![]() GS8673EQ36BGK-625 GSI Technology | In Stock | - | - | - | BGA-260 | - | - | - | - | - | QDR | - | - | Parallel | - | - | 625 MHz | 625/400 MHz | 1.4 V | + 85 C | - | 1.3 V | 0 C | - | - | Surface Mount | SMD/SMT | 36 Bit | 2 MWords | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA | 1.4 V | 1.3 V | - | Synchronous | - | 1.3500 V | Commercial grade | 0 to 70 °C | - | GS8673EQ36BGK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | - | - | - | - | - | 72 Mbit | - | - | 2.97 A | - | Pipelined | 2 M x 36 | - | - | - | 20 Bit | - | 72 Mbit | - | - | Commercial | - | - | - | - | - | - | - | ||
![]() GS882Z18CGD-150I GSI Technology | In Stock | - | - | 8 Weeks | BGA-165 | YES | 165 | 7.5 ns | GSI Technology | - | - | 72 | GSI TECHNOLOGY | Parallel | GSI Technology | GS882Z18CGD-150I | 150 MHz | - | - | + 85 C | SDR | - | - 40 C | Yes | 3 | - | SMD/SMT | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | NOT SPECIFIED | 5.13 | Details | Yes | - | 3.6 V | 2.3 V | 2.5 V | - | NBT SRAM | - | - | - | Tray | GS882Z18CGD | e1 | Yes | 3A991.B.2.B | NBT Pipeline/Flow Through | Tin/Silver/Copper (Sn/Ag/Cu) | FLOW-THROUGH OR PIPELINED ARCHITECTURE; ALSO OPERATES AT 3.3V SUPPLY | 8542.32.00.41 | Memory & Data Storage | CMOS | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 165 | R-PBGA-B165 | Not Qualified | 2.7 V | - | INDUSTRIAL | 2.3 V | 9 Mbit | - | SYNCHRONOUS | 140 mA, 150 mA | 7.5 ns | - | 512 k x 18 | - | 1.4 mm | 18 | - | SRAM | - | - | 9437184 bit | - | PARALLEL | - | ZBT SRAM | - | SRAM | 15 mm | 13 mm | ||
![]() GS81302D06E-450 GSI Technology | In Stock | - | - | - | BGA-165 | - | - | - | - | - | QDR | - | - | Parallel | - | - | 450 MHz | 450 MHz | 1.9 V | + 70 C | - | 1.7 V | 0 C | - | - | Surface Mount | SMD/SMT | 8 Bit | 16 MWords | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FBGA | 1.9 V | 1.7 V | - | Synchronous | - | 1.8000 V | Commercial grade | 0 to 85 °C | - | GS81302D06E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 | - | - | - | - | - | - | 144 Mbit | 2 | - | 1.175 mA | - | Pipelined | 16 M x 8 | - | - | - | 22 Bit | - | 144 Mbit | - | - | Commercial | - | - | - | - | - | - | - | ||
![]() GS74117AX-8 GSI Technology | In Stock | - | - | - | BGA-119 | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | + 70 C | - | - | 0 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Mbit | - | - | 130 mA | 8 ns | - | 256 k x 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS8322Z72GC-200 GSI Technology | In Stock | - | - | - | BGA-209 | - | - | - | GSI Technology | - | SDR | 14 | - | Parallel | GSI Technology | - | 200 MHz | 133.3@Flow-Through/200@Pipelined MHz | 2.7, 3.6 V | + 70 C | SDR | 2.3, 3 V | 0 C | Yes | - | Surface Mount | SMD/SMT | 72 Bit | 512 kWords | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | FBGA | 3.6 V | 2.3 V | - | Synchronous | NBT SRAM | 2.5, 3.3 V | Commercial grade | 0 to 70 °C | Tray | GS8322Z72GC | - | - | - | NBT Pipeline/Flow Through | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | 209 | - | - | - | - | - | - | 36 Mbit | 8 | - | 235 mA, 320 mA | 7.5 ns | Flow-Through/Pipelined | 512 k x 72 | - | - | - | 19 Bit | SRAM | 36 Mbit | - | - | Commercial | - | - | - | - | SRAM | - | - | ||
![]() GS8662TT37BGD-400 GSI Technology | In Stock | - | - | 8 Weeks | BGA-165 | YES | 165 | 0.45 ns | GSI Technology | 400 MHz | DDR | 15 | GSI TECHNOLOGY | Parallel | GSI Technology | GS8662TT37BGD-400 | 400 MHz | 400 MHz | 1.9 V | + 70 C | DDR | 1.7 V | 0 C | Yes | 3 | Surface Mount | SMD/SMT | 36 Bit | 2 MWords | 2000000 | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | NOT SPECIFIED | 5.22 | Details | Yes | FBGA | 1.9 V | 1.7 V | 1.8 V | Synchronous | SigmaDDR-II+ | 1.8000 V | Commercial grade | 0 to 85 °C | Tray | GS8662TT37BGD | e1 | Yes | 3A991.B.2.B | SigmaDDR-II+ B2 | Tin/Silver/Copper (Sn/Ag/Cu) | PIPELINED ARCHITECTURE, LATE WRITE | 8542.32.00.41 | Memory & Data Storage | CMOS | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 165 | R-PBGA-B165 | Not Qualified | 1.9 V | 1.5/1.8,1.8 V | COMMERCIAL | 1.7 V | 72 Mbit | 1 | SYNCHRONOUS | 800 mA | - | Pipelined | 2 M x 36 | 3-STATE | 1.4 mm | 36 | 20 Bit | SRAM | 72 Mbit | 0.245 A | 75497472 bit | Commercial | PARALLEL | COMMON | DDR SRAM | 1.7 V | SRAM | 15 mm | 13 mm |