- Organization
- Memory Size
- Mounting Styles
- Package / Case
- Supply Voltage-Max
- Supply Voltage-Min
- Interface Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Current-Max
- Maximum Clock Frequency
- Manufacturer
Attribute column
Manufacturer
GSI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Brand | Clock Frequency-Max (fCLK) | Data Rate Architecture | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Clock Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of I/O Lines | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Type | Tradename | Typical Operating Supply Voltage | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Architecture | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Product Type | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Product Category | Memory Organization | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GS8342QT37BD-333I GSI Technology | In Stock | - | - | - | - | BGA-165 | - | - | - | - | - | GSI Technology | - | QDR | 15 | - | Parallel | GSI Technology | - | 333 MHz | 333 MHz | 1.9 V | + 85 C | DDR | - | 1.7 V | - 40 C | Yes | - | Surface Mount | SMD/SMT | 36 Bit | 1 MWords | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | FBGA | 1.9 V | 1.7 V | - | Synchronous | SigmaQuad-II+ | 1.8000 V | Industrial grade | -40 to 100 °C | Bulk | GS8342QT37BD | - | - | - | SigmaQuad-II+ B2 | - | 100 °C | -40 °C | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | 165 | - | - | 1.8 V | - | - | - | - | 36 Mbit | 2 | - | - | 1.02 A | - | - | - | Pipelined | 1 M x 36 | - | - | - | - | 19 Bit | SRAM | 36 Mbit | - | - | Industrial | - | - | - | - | SRAM | - | - | - | No | ||
![]() GS840H36AGT-100 GSI Technology | In Stock | - | - | 8 Weeks | - | - | YES | - | 100 | 12 ns | - | - | 100 MHz | - | - | GSI TECHNOLOGY | - | GSI Technology | GS840H36AGT-100 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 131072 words | 128000 | 70 °C | - | - | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | NOT SPECIFIED | 5.69 | Compliant | Yes | - | - | - | 3.3 V | - | - | - | - | - | - | - | e3 | Yes | 3A991.B.2.B | - | PURE MATTE TIN | 70 °C | 0 °C | FLOW-THROUGH OR PIPELINED ARCHITECTURE | 8542.32.00.41 | SRAMs | CMOS | - | QUAD | GULL WING | 260 | 1 | 0.65 mm | compliant | 100 | R-PQFP-G100 | Not Qualified | 3.3 V | 3.6 V | 2.5/3.3,3.3 V | COMMERCIAL | 3 V | - | 4 | SYNCHRONOUS | - | 0.19 mA | - | - | - | - | 128KX36 | 3-STATE | 1.6 mm | 36 | - | 17 b | - | 4.5 Mb | 0.02 A | 4718592 bit | - | PARALLEL | COMMON | CACHE SRAM | 3.14 V | - | - | 20 mm | 14 mm | No | ||
![]() GS8320Z36AGT-250IV GSI Technology | In Stock | - | - | 8 Weeks | Surface Mount | 100-LQFP | YES | 100-TQFP (20x14) | 100 | 5.5 ns | GS8320Z | - | 250 MHz | SDR | - | GSI TECHNOLOGY | Parallel | GSI Technology | GS8320Z36AGT-250IV | 250 MHz | 181.8@Flow-Through/250@Pipelined MHz | 2, 2.7 V | + 85 C | Volatile | GSI Technology Inc. | 1.7, 2.3 V | - 40 C | - | - | Surface Mount | SMD/SMT | 36 Bit | 1 MWords | 1000000 | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Active | QFP | Active | NOT SPECIFIED | 4.85 | - | Yes | TQFP | 2.7 V | 1.7 V | 1.8 V | Synchronous | - | 1.8, 2.5 V | Industrial grade | -40 to 100 °C | - | - | - | - | 3A991.B.2.B | - | - | - | - | ALSO OPERATES AT 2.5 | - | SRAMs | SRAM - Synchronous, ZBT | 1.7V ~ 2V, 2.3V ~ 2.7V | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | 100 | R-PQFP-G100 | Not Qualified | - | 2 V | 1.8/2.5 V | INDUSTRIAL | 1.7 V | 36Mbit | 4 | SYNCHRONOUS | 250 MHz | 260 mA, 315 mA | 5.5 ns | SRAM | Parallel | Flow-Through/Pipelined | 1 M x 36 | 3-STATE | 1.6 mm | 36 | - | 20 Bit | - | 36 Mbit | 0.04 A | 37748736 bit | Industrial | PARALLEL | COMMON | ZBT SRAM | 1.7 V | - | 1M x 36 | 20 mm | 14 mm | - | ||
![]() GS81302Q19E-318 GSI Technology | In Stock | - | - | 12 Weeks | - | BGA-165 | YES | - | 165 | 0.45 ns | - | GSI Technology | - | QDR | 10 | GSI TECHNOLOGY | Parallel | GSI Technology | GS81302Q19E-318 | 318 MHz | 318 MHz | 1.9 V | + 70 C | QDR-II | - | 1.7 V | 0 C | Yes | - | Surface Mount | SMD/SMT | 18 Bit | 8 MWords | 8000000 | 70 °C | - | - | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Not Recommended | BGA | - | NOT SPECIFIED | 5.8 | Compliant | No | FBGA | 1.9 V | 1.7 V | 1.8 V | Synchronous | SigmaQuad-II+ | 1.8000 V | Commercial grade | 0 to 85 °C | Bulk | GS81302Q19E | - | - | 3A991.B.2.B | SigmaQuad-II+ B2 | - | 85 °C | 0 °C | PIPELINED ARCHITECTURE | 8542.32.00.41 | Memory & Data Storage | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | compliant | 165 | R-PBGA-B165 | - | 1.8 V | 1.9 V | - | COMMERCIAL | 1.7 V | 144 Mbit | 2 | SYNCHRONOUS | - | 1.265 A | - | - | - | Pipelined | 8 M x 18 | - | 1.5 mm | 18 | - | 22 Bit | SRAM | 144 Mbit | - | 150994944 bit | Commercial | PARALLEL | - | QDR SRAM | - | SRAM | - | 17 mm | 15 mm | No | ||
![]() GS8662QT37BD-357I GSI Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | QDR | - | - | - | - | - | - | 357 MHz | 1.9 V | - | - | - | 1.7 V | - | - | - | Surface Mount | - | 36 Bit | 2 MWords | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | FBGA | - | - | - | Synchronous | - | 1.8000 V | Industrial grade | -40 to 100 °C | Bulk | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 165 | - | - | 1.8 V | - | - | - | - | - | 2 | - | - | - | - | - | - | Pipelined | - | - | - | - | - | 20 Bit | - | 72 Mbit | - | - | Industrial | - | - | - | - | - | - | - | - | No | ||
![]() GS8662D37BGD-333 GSI Technology | In Stock | - | - | 8 Weeks | - | - | YES | - | 165 | 0.45 ns | - | - | - | QDR | - | GSI TECHNOLOGY | - | GSI Technology | GS8662D37BGD-333 | - | 333 MHz | - | - | - | - | - | - | - | 3 | Surface Mount | - | 36 Bit | 2 MWords | 2000000 | 70 °C | - | - | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | - | NOT SPECIFIED | 5.45 | Compliant | Yes | FBGA | - | - | 1.8 V | Synchronous | - | 1.8000 V | Commercial grade | 0 to 85 °C | - | - | e1 | Yes | 3A991.B.2.B | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85 °C | 0 °C | PIPELINE ARCHITECTURE | 8542.32.00.41 | - | CMOS | - | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 165 | R-PBGA-B165 | Not Qualified | 1.8 V | 1.9 V | - | COMMERCIAL | 1.7 V | - | 2 | SYNCHRONOUS | - | - | - | - | - | Pipelined | 2MX36 | - | 1.4 mm | 36 | - | 19 Bit | - | 72 Mbit | - | 75497472 bit | Commercial | PARALLEL | - | DDR SRAM | - | - | - | 15 mm | 13 mm | No | ||
![]() GS864218GB-250IV GSI Technology | In Stock | - | - | 8 Weeks | - | BGA-119 | YES | - | 119 | 6.5 ns | - | GSI Technology | - | SDR | 14 | GSI TECHNOLOGY | Parallel | GSI Technology | GS864218GB-250IV | 250 MHz | - | 2, 2.7 V | + 85 C | SDR | - | 1.7, 2.3 V | - 40 C | Yes | 3 | Surface Mount | SMD/SMT | 18 Bit | 4 MWords | 4000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Active | BGA | - | NOT SPECIFIED | 5.17 | Compliant | Yes | FBGA | 2.7 V | 1.7 V | 1.8 V | Synchronous | SyncBurst | 1.8, 2.5 V | Industrial grade | -40 to 85 °C | Tray | GS864218GB | e1 | Yes | 3A991.B.2.B | SCD/DCD Pipeline/Flow Through | Tin/Silver/Copper (Sn/Ag/Cu) | 85 °C | -40 °C | FLOW-THROUGH OR PIPELINED ARCHITECTURE; ALSO OPERATES AT 2.5V SUPPLY | 8542.32.00.41 | Memory & Data Storage | CMOS | - | BOTTOM | BALL | 260 | 1 | 1.27 mm | compliant | 119 | R-PBGA-B119 | Not Qualified | - | 2 V | - | INDUSTRIAL | 1.7 V | 72 Mbit | 2 | SYNCHRONOUS | - | 250 mA, 335 mA | 6.5 ns | - | - | Flow-Through/Pipelined | 4 M x 18 | - | 1.99 mm | 18 | - | 22 b | SRAM | 72 Mbit | - | 75497472 bit | Industrial | PARALLEL | - | CACHE SRAM | - | SRAM | - | 22 mm | 14 mm | No | ||
![]() GS8160E32DGT-333IV GSI Technology | In Stock | - | - | - | - | TQFP-100 | - | - | - | - | - | - | - | SDR | - | - | Parallel | - | - | 333 MHz | 333 MHz | 2, 2.7 V | + 100 C | - | - | 1.7, 2.3 V | - 40 C | - | - | Surface Mount | SMD/SMT | 32 Bit | 512 kWords | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | TQFP | 2.7 V | 1.7 V | - | Synchronous | - | 1.8, 2.5 V | Industrial grade | -40 to 85 °C | - | GS8160E32DGT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | 18 Mbit | 4 | - | - | 260 mA, 330 mA | 5 ns | - | - | Flow-Through/Pipelined | 512 k x 32 | - | - | - | - | 19 Bit | - | 18 Mbit | - | - | Industrial | - | - | - | - | - | - | - | - | - | ||
![]() GS8662Q19BD-357 GSI Technology | In Stock | - | - | - | - | BGA-165 | - | - | - | - | - | GSI Technology | - | - | 15 | - | Parallel | GSI Technology | - | 357 MHz | 357 MHz | 1.9 V | + 70 C | DDR | - | 1.7 V | 0 C | Yes | - | - | SMD/SMT | 18 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | FBGA | 1.9 V | 1.7 V | - | Synchronous | SigmaQuad-II+ | 1.8000 V | Commercial grade | 0 to 85 °C | Bulk | GS8662Q19BD | - | - | - | SigmaQuad-II+ B2 | - | 85 °C | 0 °C | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | 165 | - | - | 1.8 V | - | - | - | - | 72 Mbit | 2 | - | - | 985 mA | 0.45 | - | - | - | 4 M x 18 | - | - | - | - | 21 b | SRAM | 72 Mb | - | 72 | Commercial | - | - | - | - | SRAM | - | - | - | No | ||
![]() GS8321E18AGD-400I GSI Technology | In Stock | - | - | 8 Weeks | - | BGA-165 | YES | - | 165 | 4 ns | - | GSI Technology | 400 MHz | SDR | 18 | GSI TECHNOLOGY | Parallel | GSI Technology | GS8321E18AGD-400I | 400 MHz | 250@Flow-Through/400@Pipelined MHz | 2.7, 3.6 V | + 85 C | SDR | - | 2.3, 3 V | - 40 C | Yes | 3 | Surface Mount | SMD/SMT | 18 Bit | 2 MWords | 2000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | - | NOT SPECIFIED | 5.31 | Compliant | Yes | FBGA | 3.6 V | 2.3 V | 2.5 V | Synchronous | SyncBurst | 2.5, 3.3 V | Industrial grade | -40 to 100 °C | Bulk | GS8321E18AGD | e1 | Yes | 3A991.B.2.B | DCD Pipeline/Flow Through | TIN SILVER COPPER | 100 °C | -40 °C | IT ALSO OPERATES AT 3 V TO 3.6 V SUPPLY VOLTAGE | - | Memory & Data Storage | CMOS | - | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 165 | R-PBGA-B165 | Not Qualified | - | 2.7 V | 2.5/3.3 V | INDUSTRIAL | 2.3 V | 36 Mbit | 2 | SYNCHRONOUS | - | 285 mA, 375 mA | 4 ns | - | - | Flow-Through/Pipelined | 2 M x 18 | 3-STATE | 1.4 mm | 18 | - | 21 Bit | SRAM | 36 Mbit | 0.04 A | 37748736 bit | Industrial | PARALLEL | COMMON | CACHE SRAM | 2.3 V | SRAM | - | 15 mm | 13 mm | No | ||
![]() GS8662Q37BGD-250 GSI Technology | In Stock | - | - | - | - | BGA-165 | - | - | - | - | - | - | - | QDR | - | - | Parallel | - | - | 250 MHz | 250 MHz | 1.9 V | + 70 C | - | - | 1.7 V | 0 C | - | - | Surface Mount | SMD/SMT | 36 Bit | 2 MWords | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | FBGA | 1.9 V | 1.7 V | - | Synchronous | - | 1.8000 V | Commercial grade | 0 to 85 °C | - | GS8662Q37BGD | - | - | - | - | - | 85 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 165 | - | - | 1.8 V | - | - | - | - | 72 Mbit | 2 | - | - | 895 mA | - | - | - | Pipelined | 2 M x 36 | - | - | - | - | 20 Bit | - | 72 Mbit | - | - | Commercial | - | - | - | - | - | - | - | - | No | ||
![]() GS8662S36BGD-300 GSI Technology | In Stock | - | - | - | - | BGA-165 | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | 300 MHz | - | - | + 70 C | - | - | - | 0 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 1.9 V | 1.7 V | - | - | - | - | - | - | - | GS8662S36BGD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 Mbit | - | - | - | 735 mA | - | - | - | - | 2 M x 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS8342QT10BGD-333 GSI Technology | In Stock | - | - | - | - | BGA-165 | - | - | - | - | - | GSI Technology | - | QDR | 15 | - | Parallel | GSI Technology | - | 333 MHz | 333 MHz | 1.9 V | + 70 C | DDR | - | 1.7 V | 0 C | Yes | - | Surface Mount | SMD/SMT | 9 Bit | 4 MWords | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | FBGA | 1.9 V | 1.7 V | - | Synchronous | SigmaQuad-II+ | 1.8000 V | Commercial grade | 0 to 85 °C | Bulk | GS8342QT10BGD | - | - | - | SigmaQuad-II+ B2 | - | 85 °C | 0 °C | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | 165 | - | - | 1.8 V | - | - | - | - | 36 Mbit | 2 | - | - | 885 mA | - | - | - | Pipelined | 4 M x 9 | - | - | - | - | 21 Bit | SRAM | 36 Mbit | - | - | Commercial | - | - | - | - | SRAM | - | - | - | No | ||
![]() GS81302TT38E-350 GSI Technology | In Stock | - | - | - | - | BGA-165 | - | - | - | - | - | GSI Technology | - | - | 10 | - | Parallel | GSI Technology | - | 350 MHz | - | - | + 70 C | DDR-II | - | - | 0 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1.9 V | 1.7 V | - | - | SigmaDDR-II+ | - | - | - | Bulk | GS81302TT38E | - | - | - | SigmaDDR-II+ | - | 85 °C | 0 °C | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | 1.8 V | - | - | - | - | 144 Mbit | 1 | - | - | 895 mA | - | - | - | - | 4 M x 36 | - | - | - | - | 21 b | SRAM | 144 Mb | - | 144 | - | - | - | - | - | SRAM | - | - | - | No | ||
![]() GS81302D19E-300I GSI Technology | In Stock | - | - | - | - | BGA-165 | - | - | - | - | - | GSI Technology | - | - | 10 | - | Parallel | GSI Technology | - | 300 MHz | - | - | + 85 C | QDR-II | - | - | - 40 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1.9 V | 1.7 V | - | - | SigmaQuad-II+ | - | - | - | Tray | GS81302D19E | - | - | - | SigmaQuad-II+ B4 | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 144 Mbit | - | - | - | 825 mA | - | - | - | - | 8 M x 18 | - | - | - | - | - | SRAM | - | - | - | - | - | - | - | - | SRAM | - | - | - | - | ||
![]() GS8662T18BGD-350 GSI Technology | In Stock | - | - | - | - | BGA-165 | - | - | - | - | - | GSI Technology | - | DDR | 15 | - | Parallel | GSI Technology | - | 350 MHz | 350 MHz | 1.9 V | + 70 C | DDR-II | - | 1.7 V | 0 C | Yes | - | Surface Mount | SMD/SMT | 18 Bit | 4 MWords | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | FBGA | 1.9 V | 1.7 V | - | Synchronous | SigmaCIO DDR-II | 1.8000 V | Commercial grade | 0 to 85 °C | Bulk | GS8662T18BGD | - | - | - | SigmaDDR-II B2 | - | 85 °C | 0 °C | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | 165 | - | - | 1.8 V | - | - | - | - | 72 Mbit | 1 | - | - | 590 mA | - | - | - | Pipelined | 4 M x 18 | - | - | - | - | 22 Bit | SRAM | 72 Mbit | - | - | Commercial | - | - | - | - | SRAM | - | - | - | No | ||
![]() GS8662S18BGD-250 GSI Technology | In Stock | - | - | - | - | BGA-165 | - | - | - | - | - | GSI Technology | - | - | 15 | - | Parallel | GSI Technology | - | 250 MHz | - | - | + 70 C | DDR | - | - | 0 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1.9 V | 1.7 V | - | - | SigmaSIO DDR-II | - | - | - | Tray | GS8662S18BGD | - | - | - | SigmaSIO DDR-II | - | 85 °C | 0 °C | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | 1.8 V | - | - | - | - | 72 Mbit | 2 | - | - | 500 mA | - | - | - | - | 4 M x 18 | - | - | - | - | 21 b | SRAM | 72 Mb | - | 72 | - | - | - | - | - | SRAM | - | - | - | No | ||
![]() GS8182T08BD-375I GSI Technology | In Stock | - | - | 8 Weeks | - | - | YES | - | 165 | 0.45 ns | - | - | - | DDR | - | GSI TECHNOLOGY | - | GSI Technology | GS8182T08BD-375I | - | 375 MHz | 1.9 V | - | - | - | 1.7 V | - | - | - | Surface Mount | - | 8 Bit | 2 MWords | 2000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | - | NOT SPECIFIED | 5.32 | Compliant | No | FBGA | - | - | 1.8 V | Synchronous | - | 1.8000 V | Industrial grade | -40 to 85 °C | - | - | e0 | No | 3A991.B.2.B | - | Tin/Lead (Sn/Pb) | 85 °C | -40 °C | PIPELINED ARCHITECTURE, LATE WRITE | 8542.32.00.41 | - | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | not_compliant | 165 | R-PBGA-B165 | Not Qualified | 1.8 V | 1.9 V | - | INDUSTRIAL | 1.7 V | - | 1 | SYNCHRONOUS | - | - | - | - | - | Pipelined | 2MX8 | - | 1.4 mm | 8 | - | 20 Bit | - | 18 Mbit | - | 16777216 bit | Industrial | PARALLEL | - | DDR SRAM | - | - | - | 15 mm | 13 mm | No | ||
![]() GS832236AGD-333 GSI Technology | In Stock | - | - | 8 Weeks | - | BGA-165 | YES | - | 165 | 4.5 ns | - | GSI Technology | 333 MHz | SDR | 18 | GSI TECHNOLOGY | Parallel | GSI Technology | GS832236AGD-333 | 333 MHz | 222@Flow-Through/333@Pipelined MHz | 2.7, 3.6 V | + 70 C | SDR | - | 2.3, 3 V | 0 C | Yes | 3 | Surface Mount | SMD/SMT | 36 Bit | 1 MWords | 1000000 | 70 °C | - | - | PLASTIC/EPOXY | LBGA | LBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | - | NOT SPECIFIED | 5.12 | Compliant | Yes | FBGA | 3.6 V | 2.3 V | 2.5 V | Synchronous | SyncBurst | 2.5, 3.3 V | Commercial grade | 0 to 85 °C | Bulk | GS832236AGD | e1 | Yes | 3A991.B.2.B | Pipeline/Flow Through | Tin/Silver/Copper (Sn/Ag/Cu) | 85 °C | 0 °C | ALSO OPERATES AT 3.3V SUPPLY, PIPELINED ARCHITECTURE, FLOW THROUGH | 8542.32.00.41 | Memory & Data Storage | CMOS | - | BOTTOM | BALL | 260 | 1 | 1 mm | compliant | 165 | R-PBGA-B165 | Not Qualified | - | 2.7 V | 2.5/3.3 V | COMMERCIAL | 2.3 V | 36 Mbit | 4 | SYNCHRONOUS | - | 260 mA, 345 mA | 4.5 ns | - | - | Flow-Through/Pipelined | 1 M x 36 | 3-STATE | 1.4 mm | 36 | - | 20 Bit | SRAM | 36 Mbit | 0.03 A | 37748736 bit | Commercial | PARALLEL | COMMON | CACHE SRAM | 2.3 V | SRAM | - | 15 mm | 13 mm | No | ||
![]() GS8321E36AD-375 GSI Technology | In Stock | - | - | 8 Weeks | - | BGA-165 | YES | - | 165 | 4.2 ns | - | GSI Technology | 375 MHz | SDR | 18 | GSI TECHNOLOGY | Parallel | GSI Technology | GS8321E36AD-375 | 375 MHz | - | 2.7, 3.6 V | + 70 C | SDR | - | 2.3, 3 V | 0 C | Yes | - | Surface Mount | SMD/SMT | 36 Bit | 1 MWords | 1000000 | 85 °C | - | - | PLASTIC/EPOXY | LBGA | LBGA, BGA165,11X15,40 | BGA165,11X15,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | - | NOT SPECIFIED | 5.31 | Compliant | No | FBGA | 3.6 V | 2.3 V | 2.5 V | Synchronous | SyncBurst | 2.5, 3.3 V | Commercial grade | 0 to 85 °C | Bulk | GS8321E36AD | e0 | No | 3A991.B.2.B | DCD Pipeline/Flow Through | TIN LEAD | 85 °C | 0 °C | IT ALSO OPERATES AT 3 V TO 3.6 V SUPPLY VOLTAGE | - | Memory & Data Storage | CMOS | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | compliant | 165 | R-PBGA-B165 | Not Qualified | - | 2.7 V | 2.5/3.3 V | OTHER | 2.3 V | 36 Mbit | 4 | SYNCHRONOUS | - | 270 mA, 380 mA | 4.2 ns | - | - | Flow-Through/Pipelined | 1 M x 36 | 3-STATE | 1.4 mm | 36 | - | 20 b | SRAM | 36 Mbit | 0.03 A | 37748736 bit | Commercial | PARALLEL | COMMON | CACHE SRAM | 2.3 V | SRAM | - | 15 mm | 13 mm | No |