- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- Product
- RoHS
- Series
- Type
- Flammability Rating
- Data Line Protection
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
HALO TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Data Line Protection | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting Styles | RoHS | Suppressor Type | Unit Weight | Voltage, Rating | Packaging | Series | Type | Depth | Termination Style | Product | Height | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTG-20101003 HALO | In Stock | - | - | RJ45 | 64.75 x 29 x 22.85mm | 25 | + 85 C | - | - 40 C | In Line | Details | Lightning Strike Protector | 1.304431 oz | - | Bulk | PTG | Lightning Protector | 29mm | Cable | Connector Protection Devices | 22.9mm | 64.75mm | UL 94 V-0 | ||
![]() PTI-45101001T HALO | In Stock | - | - | RJ45 | - | 25 | + 85 C | - | - 10 C | In Line | Details | - | 1.685831 oz | 300 V | Bulk | PTI | Ethernet Protector | - | Cable | Connector Protection Devices | - | - | UL 94 V-0 | ||
![]() PTG-201G0004 HALO | In Stock | - | - | RJ45 | - | 25 | + 85 C | - | - 40 C | In Line | Details | - | 2.171906 oz | - | Bulk | PTG | Lightning Protector | - | Cable | Connector Protection Devices | - | - | UL 94 V-0 | ||
![]() PTE-5T1G0010 HALO | In Stock | - | - | RJ45 | - | 25 | + 85 C | - | - 40 C | In Line | Details | - | 1.511080 oz | - | Bulk | PTE | Ethernet Protector | - | Cable | Connector Protection Devices | - | - | - | ||
![]() PTI-451G0002 HALO | 2569 |
| - | RJ45 | 64.75 x 29 x 22.85mm | 25 | + 85 C | 300 V | - 10 C | In Line | Details | Isolator | 1.184993 oz | 300 V | Bulk | PTI | Ethernet Protector | 29mm | Cable | Connector Protection Devices | 22.9mm | 64.75mm | UL 94 V-0 | ||
![]() PTG-2T1G0008 HALO | In Stock | - | - | RJ45 | - | 25 | + 55 C | - | - 40 C | In Line | Details | - | - | - | Bulk | PTG | Lightning Protector | - | Cable | Connector Protection Devices | - | - | UL 94 V-0 | ||
![]() PTG-5T1G0012 HALO | In Stock | - | - | - | - | 25 | + 55 C | - | - 40 C | - | Details | - | 1.784333 oz | - | Bulk | PTG | Inter-Building Lightning Strike Protector | - | - | Connector Protection Devices | - | - | UL 94 V-0 | ||
![]() PTG-5T1G0012T HALO | In Stock | - | - | - | - | 25 | + 55 C | - | - 40 C | - | Details | - | - | - | Bulk | PTG | Inter-Building Lightning Strike Protector | - | - | Connector Protection Devices | - | - | UL 94 V-0 | ||
![]() PTI-45101001 HALO | In Stock | - | - | RJ45 | - | 25 | + 85 C | - | - 10 C | In Line | Details | - | 1.703716 oz | 300 V | Bulk | PTI | Ethernet Protector | - | Cable | Connector Protection Devices | - | - | UL 94 V-0 | ||
![]() PTI-451G0002T HALO | In Stock | - | - | RJ45 | - | 25 | + 85 C | - | - 10 C | In Line | Details | - | 1.882748 oz | 300 V | Bulk | PTI | Ethernet Protector | - | Cable | Connector Protection Devices | - | - | UL 94 V-0 | ||
![]() PTG-2T101007 HALO | In Stock | - | - | RJ45 | - | 25 | + 85 C | - | - 40 C | In Line | Details | - | 2.411857 oz | - | Bulk | PTG | Lightning Protector | - | Cable | Connector Protection Devices | - | - | UL 94 V-0 |