- RoHS
- Packaging
- Manufacturer
- Series
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Termination Style
Attribute column
Manufacturer
HALO Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Number of Terminals | Base/Housing Material | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Part Life Cycle Code | Pitch (mm) | Positions Loaded | Primary Resistance | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Shielding | Reach Compliance Code | Pin Count | Termination Style | Number of Contacts | Contact Gender | Empty Shell | Configuration | Number of Channels | Inductance | Termination Type | Number of Ports | Contact Finish Termination | Family | Product Type | Operating Temperature Range | Isolation Voltage | Product | Mounting Angle | USOC Codes | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 14 Weeks | Gold | BOARD AND PANEL | - | 14 | - | Right Angle | HALO Electronics | GOLD (30) | Phosphor Bronze | 26 | HALO ELECTRONICS INC | HALO Electronics | HFJ11-1G11E-L11RL | - | + 70 C | 0 C | Through Hole | Through Hole | 0C to 70C | Active | 2.54(mm) | 8 | - | 21.59(mm) | 2.24 | Details | Yes | Solder | FastJack | 1500VAC | 1.5 kV | 0 to 70 °C | Tube | HFJ-1G | e4 | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 14 Position | - | 1 Row | F | Modular Connectors / Ethernet Connectors | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Shielded | compliant | - | Solder Pin | 8 POS | FEMALE | NO | 1x1 | - | - | SOLDER | 1 | Gold (Au) | HFJ11 | Modular Connectors / Ethernet Connectors | - | - | Connectors | Right Angle | RJ45 | Modular Connectors / Ethernet Connectors | 15.88 mm | 17.88(mm) | - | - | - | 15.64(mm) | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | 14 Weeks | Gold | - | - | - | Thermoplastic | Right Angle | HALO Electronics | NOT SPECIFIED | Phosphor Bronze | 26 | HALO ELECTRONICS INC | HALO Electronics | HFJ11-1043E-L11RL | - | + 70 C | 0 C | Through Hole | Panel Mount | - | Active | - | - | - | - | 5.69 | Details | Yes | Solder | FastJack | - | 1.5 kV | - | Tube | HFJ-10BT | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | - | 1 Row | Receptacle | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | 2.5400 mm | - | Shielded | compliant | - | Solder Pin | - | - | - | 1x1 | - | - | - | 1 Port | - | - | Modular Connectors / Ethernet Connectors | - | - | Connectors | Right Angle | RJ45 | Modular Connectors / Ethernet Connectors | 15.88 mm | - | - | - | - | - | - | ||
![]() TG02-1205NSRLTR Halo | In Stock | - | - | - | - | - | SMD-6 | - | - | - | HALO Electronics | - | - | 1000 | - | HALO Electronics | - | 700 mOhms | + 70 C | 0 C | - | - | - | - | - | - | 700 mOhms | - | - | Details | - | - | - | - | - | - | Reel | SMD-T1 | - | - | - | Module | - | T1/E1 Line Interface | - | - | Transformers | - | - | - | - | - | - | - | - | Shielded | - | - | SMD/SMT | - | - | - | - | Single | 1.2 mH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | Audio Transformers / Signal Transformers | - | - | 5.08 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TG73-1505NXRLTR Halo | In Stock | - | - | - | - | - | SMD-40 | - | - | - | HALO Electronics | - | - | 300 | - | HALO Electronics | - | 800 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SMD-T1 | - | - | - | Module | - | T1/E1 Line Interface | - | - | Transformers | - | - | - | - | - | - | - | - | Shielded | - | - | SMD/SMT | - | - | - | - | Quad | 1.5 mH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | Audio Transformers / Signal Transformers | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | - | ||
![]() TG74-0456N1RLTR Halo | In Stock | - | - | - | - | - | SMD-16 | - | - | - | HALO Electronics | - | - | 1000 | - | HALO Electronics | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SMD-T3 | - | - | - | Module | - | T3/DS3/E3/STS-1 Interface | - | - | Transformers | - | - | - | - | - | - | - | - | Shielded | - | - | SMD/SMT | - | - | - | - | Dual | 45 uH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | Audio Transformers / Signal Transformers | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG63-S003NXRLTR Halo | In Stock | - | - | - | - | - | SMD-40 | - | - | - | HALO Electronics | - | - | 300 | - | HALO Electronics | - | 800 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SMD-T1 | - | - | - | Module | - | T1/E1 Line Interface | - | - | Transformers | - | - | - | - | - | - | - | - | Shielded | - | - | SMD/SMT | - | - | - | - | Quad | 1.5 mH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | Audio Transformers / Signal Transformers | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | - | ||
![]() TG28-1505N1RLTR Halo | In Stock | - | - | - | - | - | SMD-16 | - | - | - | HALO Electronics | - | - | 1000 | - | HALO Electronics | - | 800 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SMD-T1 | - | - | - | Module | - | T1/E1 Line interface | - | - | Transformers | - | - | - | - | - | - | - | - | Shielded | - | - | SMD/SMT | - | - | - | - | - | 1.5 mH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | Audio Transformers / Signal Transformers | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG110-S222NXRLTR Halo | In Stock | - | - | - | - | - | - | - | - | - | HALO Electronics | - | - | 300 | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TG110 | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | LAN Isolation | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | ||
![]() TG37-S001N1RLTR Halo | In Stock | - | - | - | - | - | - | - | - | - | HALO Electronics | - | - | 1000 | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SMD-T1 | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | ||
![]() TG04-0456NSRLTR Halo | In Stock | - | - | - | - | - | SMD-6 | - | - | - | HALO Electronics | - | - | 1000 | - | HALO Electronics | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SMD-T3 | - | - | - | Module | - | T3/DS3/E3/STS-1 Interface | - | - | Transformers | - | - | - | - | - | - | - | - | Shielded | - | - | SMD/SMT | - | - | - | - | Single | 45 uH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | Audio Transformers / Signal Transformers | - | - | 5.08 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TG22-S010NDRLTR Halo | In Stock | - | - | - | - | - | - | - | - | - | HALO Electronics | - | - | 300 | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TG | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | LAN Isolation | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | ||
![]() TG80-1505NXRLTR Halo | In Stock | - | - | - | - | - | SMD-40 | - | - | - | HALO Electronics | - | - | 300 | - | HALO Electronics | - | 800 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SMD-T1 | - | - | - | Module | - | T1/E1 Line Interface | - | - | Transformers | - | - | - | - | - | - | - | - | Shielded | - | - | SMD/SMT | - | - | - | - | Quad | 1.5 mH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | Audio Transformers / Signal Transformers | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | - | ||
![]() TG70-1505NXRLTR Halo | In Stock | - | - | - | - | - | SMD-40 | - | - | - | HALO Electronics | - | - | 300 | - | HALO Electronics | - | 800 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SMD-T1 | - | - | - | Module | - | T1/E1 Line Interface | - | - | Transformers | - | - | - | - | - | - | - | - | Shielded | - | - | SMD/SMT | - | - | - | - | Quad | 1.5 mH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | Audio Transformers / Signal Transformers | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | - | ||
![]() TG43-1505NZRLTR Halo | In Stock | - | - | - | - | - | SMD-24 | - | - | - | HALO Electronics | - | - | 400 | - | HALO Electronics | - | 800 mOhms | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SMD-T1 | - | - | - | Module | - | T1/E1 Line interface | - | - | Transformers | - | - | - | - | - | - | - | - | Shielded | - | - | SMD/SMT | - | - | - | - | Dual | 500 nH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | Audio Transformers / Signal Transformers | - | - | 5.84 mm | 17.78 mm | 12.19 mm | - | - | ||
![]() TG37-S001NURLTR Halo | In Stock | - | - | - | - | - | SMD-32 | - | - | - | HALO Electronics | - | - | 450 | - | HALO Electronics | - | 800 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SMD-T1 | - | - | - | Module | - | T1/E1 Line interface | - | - | Transformers | - | - | - | - | - | - | - | - | Shielded | - | - | SMD/SMT | - | - | - | - | Quad, Octal | 1.5 mH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | Audio Transformers / Signal Transformers | - | - | 7.37 mm | 25.4 mm | 7.62 mm | - | - | ||
![]() TG27-1205N1RLTR Halo | In Stock | - | - | - | - | - | SMD-16 | - | - | - | HALO Electronics | - | - | 1000 | - | HALO Electronics | - | - | + 70 C | 0 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SMD-T1 | - | - | - | Module | - | T1/E1/CEPT/ISDN-Pri | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Dual | 1.2 mH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | LAN | - | - | Audio Transformers / Signal Transformers | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG01-1006PRLTR Halo | In Stock | - | - | - | - | - | SMD-16 | - | - | - | HALO Electronics | - | - | 2000 | - | HALO Electronics | - | 320 mOhms | + 70 C | 0 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TG-10B2 | - | - | - | Module | - | AUI Interface | - | - | Transformers | - | - | - | - | - | - | - | - | Shielded | - | - | SMD/SMT | - | - | - | - | Single | 100 uH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | LAN | - | - | Audio Transformers / Signal Transformers | - | - | 2.24 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG22-S012NDRLTR Halo | 252 | - | - | - | - | - | SMD-16 | - | - | - | HALO Electronics | - | - | 300 | - | HALO Electronics | - | 900 mOhms | + 70 C | 0 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TG | - | - | - | Module | - | 10/100 Base-TX Interface | - | - | Transformers | - | - | - | - | - | - | - | - | Shielded | - | - | SMD/SMT | - | - | - | - | - | 350 uH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | LAN Isolation | - | - | Audio Transformers / Signal Transformers | - | - | 9.4 mm | 25.4 mm | 9.4 mm | - | - | ||
![]() TG110-RP05NYRLTR Halo | In Stock | - | - | - | - | - | SMD-24 | - | - | - | HALO Electronics | - | - | 350 | - | HALO Electronics | - | 1 Ohms | + 70 C | 0 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | TG110 | - | - | - | Module | - | 10/100 Base-TX PoE Interface | - | - | Transformers | - | - | - | - | - | - | - | - | Shielded | - | - | SMD/SMT | - | - | - | - | - | 350 uH | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | LAN Isolation | - | - | Audio Transformers / Signal Transformers | - | - | 6.35 mm | 15.24 mm | 13.72 mm | - | - | ||
![]() TG100-MOST15N5LF Halo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | MOST50 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | - | - | - | - | - | - |