- RoHS
- Packaging
- Manufacturer
- Series
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Termination Style
Attribute column
Manufacturer
HALO Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Shell Material | Housing Material | Number of Terminals | Board Mounting Option | Mounting Option 2 | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Performance Category | Primary Resistance | Risk Rank | RoHS | Rohs Code | Secondary Resistance | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Shielding | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Termination Style | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Configuration | Number of Channels | Body/Shell Style | Inductance | Termination Type | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Product Type | Frequency Range | Isolation Voltage | Product | Mounting Angle | Terminal Length | USOC Codes | Product Category | Product Length | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFJ12-1G02ERL Halo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | 0 to 70 °C | - | - | - | - | - | RJ-45 | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | 20 | - | - | - | 16 POS | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 31.12 mm | - | - | - | - | ||
![]() TG04-5006N1RLTR Halo | In Stock | - | - | - | - | - | SMD-16 | - | - | - | - | - | - | - | HALO Electronics | - | - | 1000 | - | - | HALO Electronics | - | - | 900 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | SMD-56 | - | - | - | Module | - | - | 10/100 Base-TX Interface | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 500 uH | - | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | LAN | - | - | - | Audio Transformers / Signal Transformers | - | 5.08 mm | 12.7 mm | 7.11 mm | - | ||
![]() HFJV1-1G16-L11RL Halo | In Stock | - | - | 14 Weeks | Gold | BOARD | - | - | Polyester | 14 | - | - | - | Straight | HALO Electronics | NOT SPECIFIED | Phosphor Bronze | 30 | HALO ELECTRONICS INC | - | HALO Electronics | HFJV1-1G16-L11RL | - | - | + 70 C | 0 C | Through Hole | Board Lock | - | 8P8C | - | - | - | Active | Cat 5e | - | 2.21 | Details | Yes | - | Solder | - | 0.408598 oz | - | 0 to 70 °C | Tube | HFJV1-1G | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 14 Position | Black | 10/100/1000 Base-T | 1 Row | F | FASTJACK, SHIELDED | Modular Connectors / Ethernet Connectors | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Shielded | - | compliant | - | - | 14 | - | Solder Pin | - | 8 POS | - | - | FEMALE | - | NO | - | - | 1x1 | - | - | - | SOLDER | 1 | - | - | - | Modular Connectors / Ethernet Connectors | - | - | Connectors | Vertical | - | RJ45 | Modular Connectors / Ethernet Connectors | 16 mm | - | - | - | UL 94 V-0 | ||
![]() TG1G-S031NYRLTR Halo | In Stock | - | - | - | - | - | SMD-24 | - | - | - | - | - | - | - | HALO Electronics | - | - | 350 | - | - | HALO Electronics | - | - | - | + 70 C | 0 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | TG1G | - | - | - | Module | - | - | Gigabit Interface | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Dual | - | 350 uH | - | - | - | - | - | Audio & Signal Transformers | 1 MHz to 100 MHz | 1.5 kV | LAN | - | - | - | Audio Transformers / Signal Transformers | - | 6.35 mm | 15.24 mm | 13.72 mm | - | ||
![]() TG23-1505NCRL Halo | In Stock | - | - | - | - | - | SMD-12 | - | - | - | - | - | - | - | HALO Electronics | - | - | 29 | - | - | HALO Electronics | - | - | 900 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | SMD-T1 | - | - | - | Module | - | - | T1/E1 Line interface | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mH | - | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | - | Audio Transformers / Signal Transformers | - | 8.64 mm | 17.15 mm | 11.56 mm | - | ||
![]() TG64-1505NCRL Halo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | HALO Electronics | - | - | 29 | - | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | SMD-T1 | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 17 Weeks | Gold | - | - | - | - | - | - | - | - | Straight | HALO Electronics | NOT SPECIFIED | Phosphor Bronze | 30 | HALO ELECTRONICS INC | - | HALO Electronics | HFJV1-E1G01-L12RL | - | - | + 85 C | - 40 C | Through Hole | Board Lock | - | 8P8C | - | - | - | Active | Cat 5e | - | 2.22 | Details | Yes | - | Solder | FastJacks | 0.544877 oz | - | -40 to 85 °C | Tube | HFJV1-1G | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 14 Position | Black | 10/100/1000 Base-T | 1 Row | Receptacle | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 2.5400 mm | - | Shielded | - | compliant | - | - | 14 | - | Solder Pin | - | 8 POS | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 | - | - | - | Modular Connectors / Ethernet Connectors | - | - | Connectors | Vertical | - | RJ45 | Modular Connectors / Ethernet Connectors | 16 mm | - | - | - | - | ||
![]() TG04-0456NSRL Halo | In Stock | - | - | - | - | - | SMD-6 | - | - | - | - | - | - | - | HALO Electronics | - | - | 62 | - | - | HALO Electronics | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tube | SMD-T3 | - | - | - | Module | - | - | T3/DS3/E3/STS-1 Interface | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Single | - | 45 uH | - | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | - | Audio Transformers / Signal Transformers | - | 5.08 mm | 8.13 mm | 7.11 mm | - | ||
![]() HFJV1-1G41-L12RL Halo | In Stock | - | - | 16 Weeks | Gold | - | - | - | - | 14 | - | - | - | - | HALO Electronics | NOT SPECIFIED | Phosphor Bronze | 30 | HALO ELECTRONICS INC | - | HALO Electronics | HFJV1-1G41-L12RL | - | - | + 70 C | 0 C | Through Hole | Board Lock | - | 8P8C | - | - | - | Active | Cat 5e | - | 2.24 | Details | Yes | - | - | FastJacks | 0.544877 oz | - | 0 to 70 °C | Tube | HFJV1-1G | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 14 Position | Black | 10/100/1000 Base-T | 1 Row | F | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 2.5400 mm | - | Shielded | - | compliant | - | - | 14 | - | Solder Pin | - | 8 POS | - | - | - | - | - | - | - | 1x1 | - | - | - | - | 1 | - | - | - | Modular Connectors / Ethernet Connectors | - | - | Connectors | Vertical | - | RJ45 | Modular Connectors / Ethernet Connectors | 16 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks | Gold | BOARD AND PANEL | - | COPPER ALLOY | Polyester | - | - | - | - | - | HALO Electronics | GOLD (30) OVER NICKEL | Phosphor Bronze | 64 | HALO ELECTRONICS INC | POLYESTER | HALO Electronics | HFJ12-1G01ER-L12RL | - | - | + 70 C | 0 C | - | Panel Mount | - | - | - | - | - | Active | - | - | 2.25 | Details | Yes | - | - | FastJacks | - | 1.5 kV | - | Tray | HFJ-1G | e3 | - | TELECOM AND DATACOM CONNECTOR | Modular | 20 Position | - | - | 1 Row | Jack (Female) | FASTJACK, 02 PORTS, 08 POSITIONS EACH | Modular Connectors / Ethernet Connectors | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54 mm | 16 | Shielded | - | compliant | - | NICKEL | - | - | Solder Pin | - | - | - | - | FEMALE | 94V-0 | NO | - | - | 1x2 | - | - | - | SOLDER | 2 Port | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Modular Connectors / Ethernet Connectors | - | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | Gold | BOARD | - | - | Polyester | 14 | PEG | LOCKING | 0.63 inch | Straight | HALO Electronics | - | Phosphor Bronze | 30 | HALO ELECTRONICS INC | - | HALO Electronics | HFJV1-E1G41-L12RL | - | - | + 85 C | - 40 C | Through Hole | Board Lock | ONE | 8P8C | 1 | 85 °C | -40 °C | Active | Cat 5e | - | 2.26 | Details | Yes | - | Solder | FastJacks | 0.265613 oz | - | -40 to 85 °C | Tube | HFJV1-1G | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 14 Position | Black | 10/100/1000 Base-T | 1 Row | F | - | Modular Connectors / Ethernet Connectors | - | - | - | - | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Shielded | 2.54 mm | compliant | - | - | 14 | CUL, UL | Solder Pin | 2 | 8 POS | STAGGERED | 0.12 inch | FEMALE | - | NO | 0.65 inch | TELCOM, MODULAR | 1x1 | - | JACK | - | SOLDER | 1 | 2.54 mm | - | RECTANGULAR | Modular Connectors / Ethernet Connectors | - | - | Connectors | Vertical | 0.14 inch | RJ45 | Modular Connectors / Ethernet Connectors | 16 mm | - | - | - | - | ||
![]() HFJV1-2450-L21RL Halo | In Stock | - | - | 26 Weeks | Gold | BOARD | - | - | Polyester | 12 | - | - | - | Straight | HALO Electronics | NOT SPECIFIED | Phosphor Bronze | 30 | HALO ELECTRONICS INC | - | HALO Electronics | HFJV1-2450-L21RL | - | - | + 70 C | 0 C | Through Hole | Board Lock | - | 8P8C | - | - | - | Active | Cat 5 | - | 1.29 | Details | Yes | - | Solder | FastJacks | 0.244660 oz | - | 0 to 70 °C | Tube | HFJV1-10/100BT | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 12 Position | Black | 10/100 Base-T | 1 Row | Receptacle | FASTJACK | Modular Connectors / Ethernet Connectors | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 1.2700 mm | 8 | Shielded | - | compliant | - | - | 12 | - | Solder Pin | - | 8 POS | - | - | FEMALE | - | NO | - | - | 1x1 | - | - | - | SOLDER | 1 | - | - | - | Modular Connectors / Ethernet Connectors | - | - | Connectors | Vertical | - | RJ45 | Modular Connectors / Ethernet Connectors | 16 mm | - | - | - | - | ||
![]() TG64-1505NCRLTR Halo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | HALO Electronics | - | - | 300 | - | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | SMD-T1 | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() TD01-0506KRL Halo | In Stock | - | - | - | - | - | DIP-16 | - | - | - | - | - | - | - | HALO Electronics | - | - | 25 | - | - | HALO Electronics | - | - | 200 mOhms | + 70 C | 0 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tube | TD-10B2 | - | - | - | Module | - | - | AUI Interface | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Dual | - | 50 uH | - | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | LAN | - | - | - | Audio Transformers / Signal Transformers | - | 5.33 mm | 20.57 mm | 7.62 mm | - | ||
![]() TG26-1505NCRL Halo | In Stock | - | - | - | - | - | SMD-12 | - | - | - | - | - | - | - | HALO Electronics | - | - | 29 | - | - | HALO Electronics | - | - | 900 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | SMD-T1 | - | - | - | Module | - | - | T1/E1 Line interface | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mH | - | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | - | Audio Transformers / Signal Transformers | - | 8.64 mm | 17.15 mm | 11.56 mm | - | ||
![]() TG42-1505NCRL Halo | In Stock | - | - | - | - | - | SMD-12 | - | - | - | - | - | - | - | HALO Electronics | - | - | 29 | - | - | HALO Electronics | - | - | 900 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 900 mOhms | - | - | - | - | - | - | - | - | - | Tube | SMD-T1 | - | - | - | Module | - | - | T1/E1 Line Interface | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mH | - | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | - | Audio Transformers / Signal Transformers | - | 8.64 mm | 17.15 mm | 11.56 mm | - | ||
![]() TG35-1505NCRL Halo | In Stock | - | - | - | - | - | SMD-16 | - | - | - | - | - | - | - | HALO Electronics | - | - | 29 | - | - | HALO Electronics | - | - | 900 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | SMD-T1 | - | - | - | Module | - | - | T1/E1 Line interface | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mH | - | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | - | Audio Transformers / Signal Transformers | - | 8.64 mm | 17.15 mm | 11.56 mm | - | ||
![]() TG07-0356NSRL Halo | In Stock | - | - | - | - | - | SMD-6 | - | - | - | - | - | - | - | HALO Electronics | - | - | 62 | - | - | HALO Electronics | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.045390 oz | - | - | Tube | SMD-T3 | - | - | - | Module | - | - | T3/DS3/E3/STS-1 Interface | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Single | - | 35 uH | - | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | WAN | - | - | - | Audio Transformers / Signal Transformers | - | 5.08 mm | 8.13 mm | 7.11 mm | - | ||
![]() TD38-1205ALF Halo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | HALO Electronics | - | - | 50 | - | - | HALO Electronics | - | - | 700 mOhms | + 70 C | 0 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tube | TD-T1 | - | - | - | Module | - | - | T1/E1 - Line Interface | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Single | - | 1.2 mH | - | - | - | - | - | Audio & Signal Transformers | - | 1.5 kV | LAN | - | - | - | Audio Transformers / Signal Transformers | - | 6.35 mm | 12.7 mm | 8.89 mm | - | ||
![]() TG28-1505NCRL Halo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | HALO Electronics | - | - | 29 | - | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | SMD-T1 | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - |