- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Packaging
- Product
- Type
- Mounting Styles
- Configuration
- Termination Style
- USOC Codes
- Mounting Angle
- Number of Ports
Attribute column
Manufacturer
HALO Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Part Life Cycle Code | Performance Category | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Packaging | Series | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Pitch | Shielding | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Configuration | Number of Ports | Mating Cycles | Product | Mounting Angle | USOC Codes | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFJT1-1043-L12RL HALO | In Stock | - | - | Gold | - | Phosphor Bronze | 26 | - | - | + 70 C | 0 C | Panel Mount | - | - | - | - | Details | - | FastJack | 1.5 kV | Tube | HFJ-10BT | - | - | Modular | 12 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | - | - | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Phosphor Bronze | 64 | HALO ELECTRONICS INC | HFJ12-E2450ER-L21RL | + 85 C | - 40 C | Panel Mount | - | Active | - | 5.68 | Details | - | FastJacks | 1.5 kV | Tray | HFJ-10/100BT | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 16 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | unknown | - | Solder Pin | - | 1x2 | 2 Port | - | Connectors | Right Angle | RJ45 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Phosphor Bronze | 26 | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJT1-10/100BT | - | - | Modular | 12 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | - | - | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
Tiny WHSL | In Stock | - | - | Gold | Polyester | Phosphor Bronze | 64 | HALO ELECTRONICS INC | HFJ12-2450ER-L21RL | + 70 C | 0 C | Panel Mount | - | Active | - | 5.69 | Details | - | FastJacks | 1.5 kV | Tray | HFJ-10/100BT | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 16 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | unknown | - | Solder Pin | - | - | 2 Port | - | Connectors | Right Angle | RJ45 | - | ||
![]() HFJ11-E2G48ERL HALO | In Stock | - | - | Gold | - | - | 26 | - | - | + 85 C | - 40 C | Mounting Peg | - | - | - | - | Details | - | FastJacks | - | Tube | HFJ11 | - | - | Modular | 8 Position | - | Jack (Female) | - | - | - | - | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | 25 | - | - | + 70 C | 0 C | Mounting Peg | - | - | - | - | Details | - | - | - | Tube | HFJT1-2G | - | - | Modular | 8 Position | - | Jack (Female) | - | - | - | 1 A | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | 26 | - | - | + 70 C | 0 C | Mounting Peg | - | - | - | - | Details | - | FastJacks | - | Tube | HFJ11 | - | - | Modular | 8 Position | - | Jack (Female) | - | - | - | - | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
![]() HCJ21-804SK HALO | In Stock | - | - | Gold | - | - | 50 | - | - | + 85 C | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | Tray | HCJ21 | - | - | Stacked | 8 Position | - | Jack (Female) | - | Shielded | - | 1.5 A | Solder Pin | 8 Contact | 2x1 | 2 Port | 750 Cycle | Connectors | Right Angle | RJ45 | UL 94 V-0 | ||
![]() HCJ24-802SK-L21 HALO | In Stock | - | - | Gold | - | - | 15 | - | - | + 85 C | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | Tray | HCJ24 | - | - | Stacked | 8 Position | - | Jack (Female) | - | Shielded | - | 1.5 A | Solder Pin | 8 Contact | 2x4 | 8 Port | 750 Cycle | Connectors | Right Angle | RJ45 | UL 94 V-0 | ||
![]() HCJT2-8041K-L12 HALO | In Stock | - | - | Gold | - | - | 40 | - | - | + 85 C | - 40 C | Mounting Peg | 8P8C | - | - | - | Details | - | - | 125 V | Tray | HCJT2 | - | - | Modular | 8 Position | - | Jack (Female) | - | Shielded | - | 1.5 A | Solder Pin | 8 Contact | 1x2 | 2 Port | 750 Cycle | Connectors | Right Angle | RJ45 | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | Gold | Polyester | Phosphor Bronze | 26 | - | - | + 70 C | 0 C | Panel Mount | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJ-10/100BT | - | - | Modular | 14 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | - | - | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
![]() HFJT1-1GHP-L55RL HALO | In Stock | - | - | Gold | Polyester | Phosphor Bronze | 25 | - | - | + 70 C | 0 C | Panel Mount | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJT1-1G | - | - | Modular | 20 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | - | - | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
![]() HFJT1-1GPE-L72RL HALO | In Stock | - | - | Gold | Polyester | Phosphor Bronze | 25 | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJT1-1G | - | - | Modular | 20 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | - | 350 mA | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Phosphor Bronze | 26 | HALO ELECTRONICS INC | HFJ11-1043E-L21RL | + 70 C | 0 C | Panel Mount | - | Active | - | 5.69 | Details | Yes | FastJack | 1.5 kV | Tube | HFJ-10BT | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | compliant | - | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
Tiny WHSL | In Stock | - | - | Gold | Polyester | Phosphor Bronze | 26 | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJT1-10/100BT | - | - | Modular | 12 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | - | - | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
![]() HFJT1-1081RL HALO | In Stock | - | - | Gold | Polyester | Phosphor Bronze | 26 | - | - | + 70 C | 0 C | Panel Mount | - | - | - | - | Details | - | FastJack | 1.5 kV | Tube | HFJ-10BT | - | - | Modular | 12 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | - | - | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
![]() HFJT1-1GHP-L72RL HALO | In Stock | - | - | Gold | Polyester | Phosphor Bronze | 25 | HALO ELECTRONICS INC | HFJT1-1GHP-L72RL | + 70 C | 0 C | Panel Mount | - | Active | - | 5.69 | Details | - | FastJacks | 1.5 kV | Tube | HFJT1-1G | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 20 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | unknown | - | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
![]() HFJT1-2450-L77RL HALO | In Stock | - | - | Gold | Polyester | Phosphor Bronze | 26 | - | - | + 70 C | 0 C | Panel Mount | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJT1-10/100BT | - | - | Modular | 12 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | - | - | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
Tiny WHSL | In Stock | - | - | Gold | Polyester | Phosphor Bronze | 26 | HALO ELECTRONICS INC | HFJ11-RPE48E-L15RL | + 85 C | - 40 C | Panel Mount | - | Active | - | 5.68 | Details | Yes | FastJacks | 1.5 kV | Tube | HFJ-10/100BT | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 14 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | compliant | - | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - | ||
Tiny WHSL | In Stock | - | - | Gold | Polyester | Phosphor Bronze | 25 | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJT1-1G | - | - | Modular | 20 Position | 1 Row | Jack (Female) | 2.54 mm | Shielded | - | - | Solder Pin | - | 1x1 | 1 Port | - | Connectors | Right Angle | RJ45 | - |