- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Packaging
- Product
- Type
- Mounting Styles
- Configuration
- Termination Style
- USOC Codes
- Mounting Angle
- Number of Ports
Attribute column
Manufacturer
HALO Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Performance Category | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Packaging | Series | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Pitch | Total Number of Contacts | Shielding | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Contact Style | Configuration | Body/Shell Style | Termination Type | Number of Ports | Mating Cycles | Product | Mounting Angle | Terminal Length | USOC Codes | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFJT1-E1G16C3RL HALO | In Stock | - | - | Gold | - | Polyester | - | - | - | - | Phosphor Bronze | 25 | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJT1-1G | - | - | Modular | 16 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | Connectors | Right Angle | - | RJ45 | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Polyester | - | - | - | - | Phosphor Bronze | 26 | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJacks | 500 V | Tube | HFJ-CMC1G | - | - | Modular | 12 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | Connectors | Right Angle | - | RJ45 | - | - | ||
![]() HFJT1-E1G11RL HALO | In Stock | - | - | Gold | - | Polyester | - | - | - | - | Phosphor Bronze | 26 | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJT1-1G | - | - | Modular | 14 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | Connectors | Right Angle | - | RJ45 | - | - | ||
![]() HFJV1-E1G06RL HALO | In Stock | - | - | Gold | - | Polyester | - | - | - | - | Phosphor Bronze | 30 | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJV1-1G | - | - | Modular | 14 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | Connectors | Vertical | - | RJ45 | - | - | ||
![]() HFJV1-2450-L55RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | Phosphor Bronze | 30 | HALO ELECTRONICS INC | HFJV1-2450-L55RL | + 70 C | 0 C | Panel Mount | - | - | - | Active | - | 5.69 | Details | - | FastJacks | 1.5 kV | Tube | HFJV1-10/100BT | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | unknown | - | Solder Pin | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | Connectors | Straight | - | RJ45 | - | - | ||
![]() HFJT1-1G06RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | + 70 C | 0 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJT1-1G | - | - | Modular | 14 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | Connectors | Right Angle | - | RJ45 | - | - | ||
![]() HCJ21-805SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | 50 | - | - | + 85 C | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | Details | - | - | 125 V | Tray | HCJ21 | - | - | Stacked | 8 Position | - | Jack (Female) | - | - | Shielded | - | - | 1.5 A | Solder Pin | - | 8 Contact | - | - | - | - | - | 2x1 | - | - | 2 Port | 750 Cycle | Connectors | Right Angle | - | RJ45 | - | UL 94 V-0 | ||
![]() HCJT4-812SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | 20 | - | - | + 85 C | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | Details | - | - | 125 V | Tray | HCJT4 | - | - | Modular | 8 Position | - | Jack (Female) | - | - | Shielded | - | - | 1.5 A | Solder Pin | - | 8 Contact | - | - | - | - | - | 1x4 | - | - | 4 Port | 750 Cycle | Connectors | Right Angle | - | RJ45 | - | UL 94 V-0 | ||
![]() HCJT4-815SK HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | 5440 | - | - | + 85 C | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | Details | - | - | 125 V | Tray | HCJT4 | - | - | Modular | 8 Position | - | Jack (Female) | - | - | Shielded | - | - | 1.5 A | Solder Pin | - | 8 Contact | - | - | - | - | - | 1x4 | - | - | 4 Port | 750 Cycle | Connectors | Right Angle | - | RJ45 | - | UL 94 V-0 | ||
![]() HCJ22-802SK-L11 HALO | In Stock | - | - | Gold | - | - | - | - | - | - | - | 30 | - | - | + 85 C | - 40 C | Mounting Peg | 8P8C | - | - | - | - | - | Details | - | - | 125 V | Tray | HCJ22 | - | - | Stacked | 8 Position | - | Jack (Female) | - | - | Shielded | - | - | 1.5 A | Solder Pin | - | 8 Contact | - | - | - | - | - | 2x2 | - | - | 4 Port | 750 Cycle | Connectors | Right Angle | - | RJ45 | - | UL 94 V-0 | ||
![]() HFJT1-E2450RL HALO | In Stock | - | - | Gold | BOARD | Polyester | LOCKING | PEG | 0.625 inch | NOT SPECIFIED | Phosphor Bronze | 26 | HALO ELECTRONICS INC | HFJT1-E2450RL | + 85 C | - 40 C | Panel Mount | - | 85 °C | -40 °C | Active | - | 5.68 | Details | Yes | FastJacks | 1.5 kV | Tube | HFJT1-10/100BT | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | 1 Row | Jack (Female) | 2.54 mm | 8 | Shielded | 2.54 mm | compliant | - | Solder Pin | COMMERCIAL | - | STAGGERED | 0.537 inch | FEMALE | 1 inch | TELCOM, MODULAR | 1x1 | JACK | SOLDER | 1 Port | - | Connectors | Right Angle | 0.12 inch | RJ45 | 30u inch | - | ||
![]() HFJT1-1GPE-L51RL HALO | In Stock | - | - | Gold | - | Polyester | - | - | - | - | Phosphor Bronze | 25 | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJT1-1G | - | - | Modular | 20 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | - | 350 mA | Solder Pin | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | Connectors | Right Angle | - | RJ45 | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Polyester | - | - | - | - | Phosphor Bronze | 40 | HALO ELECTRONICS INC | HFJ14-E2450ER-L77RL | + 85 C | - 40 C | Panel Mount | - | - | - | Active | - | 5.69 | Details | - | FastJacks | 1.5 kV | Tray | HFJ-10/100BT | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 32 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | unknown | - | Solder Pin | - | - | - | - | - | - | - | 1x4 | - | - | 4 Port | - | Connectors | Right Angle | - | RJ45 | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | Phosphor Bronze | 64 | HALO ELECTRONICS INC | HFJ12-2450ER-L55RL | + 70 C | 0 C | Panel Mount | - | - | - | Active | - | 5.69 | Details | - | FastJacks | 1.5 kV | Tray | HFJ-10/100BT | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 16 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | unknown | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | 2 Port | - | Connectors | Right Angle | - | RJ45 | - | - | ||
![]() HFJT1-1GPE-L71RL HALO | In Stock | - | - | Gold | - | Polyester | - | - | - | - | Phosphor Bronze | 25 | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJT1-1G | - | - | Modular | 20 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | - | 350 mA | Solder Pin | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | Connectors | Right Angle | - | RJ45 | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Polyester | - | - | - | - | Phosphor Bronze | 64 | - | - | + 70 C | 0 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tray | HFJ-1G | - | - | Modular | 20 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | 1x2 | - | - | 2 Port | - | Connectors | Right Angle | - | RJ45 | - | - | ||
![]() HFJT1-1075-L21RL HALO | In Stock | - | - | Gold | - | Polyester | - | - | - | - | Phosphor Bronze | 26 | - | - | + 70 C | 0 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJack | 1.5 kV | Tube | HFJ-10BT | - | - | Modular | 12 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | Connectors | Right Angle | - | RJ45 | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | 30 | - | - | + 85 C | - 40 C | PCB Mount | 8P8C | - | - | - | - | - | Details | - | - | - | Tube | HFJT1-10G | - | - | Modular | 8 Position | - | Jack (Female) | 2.54 mm | - | - | - | - | - | Solder Pin | - | 14 Contact | - | - | - | - | - | 1x1 | - | - | 1 Port | - | Connectors | Vertical | - | RJ45 | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | Phosphor Bronze | 64 | HALO ELECTRONICS INC | HFJ12-E2450ER-L55RL | + 85 C | - 40 C | Panel Mount | - | - | - | Active | - | 5.69 | Details | - | FastJacks | 1.5 kV | Tray | HFJ-10/100BT | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 16 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | unknown | - | Solder Pin | - | - | - | - | - | - | - | 1x2 | - | - | 2 Port | - | Connectors | Right Angle | - | RJ45 | - | - | ||
![]() HFJT1-2450-L17RL HALO | In Stock | - | - | Gold | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | + 70 C | 0 C | Panel Mount | - | - | - | - | - | - | Details | - | FastJacks | 1.5 kV | Tube | HFJT1-10/100BT | - | - | Modular | 12 Position | 1 Row | Jack (Female) | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | Connectors | Right Angle | - | RJ45 | - | - |