- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Packaging
- Product
- Type
- Mounting Styles
- Configuration
- Termination Style
- USOC Codes
- Mounting Angle
- Number of Ports
Attribute column
Manufacturer
HALO Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Part Life Cycle Code | Performance Category | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Shielding | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Empty Shell | Body Depth | Contact Style | Configuration | Body/Shell Style | Termination Type | Number of Ports | Contact Finish Termination | Family | Mating Cycles | Product | Mounting Angle | Terminal Length | USOC Codes | Product Length | Plating Thickness | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 4680 | - | - | - | Gold | BOARD AND PANEL | Polyester | - | - | - | - | - | GOLD (30) | Phosphor Bronze | 26 | HALO ELECTRONICS INC | HFJ11-E1G16E-L11RL | + 85 C | - 40 C | - | Board Lock | 8P8C | - | Active | Cat 5e | 5.37 | Details | Yes | - | FastJack | 0.250974 oz | - | - | Tube | HFJ-1G | e4 | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 14 Position | 85 °C | -40 °C | Black | 10/100/1000 Base-T | 1 Row | Jack (Female) | 8536.69.40.30 | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54 mm | 8 | Shielded, EMI Finger | - | compliant | - | Solder Pin | - | - | - | - | FEMALE | NO | - | - | 1x1 | - | SOLDER | 1 Port | Gold (Au) | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | Contains Lead | ||
![]() HFJ11-1G16ERL HALO | In Stock | - | - | 14 Weeks | Gold | BOARD AND PANEL | Polyester | 10 | - | - | - | Right Angle | GOLD (30) | Phosphor Bronze | 26 | HALO ELECTRONICS INC | HFJ11-1G16ERL | + 70 C | 0 C | Through Hole | Board Lock | 8P8C | - | Active | Cat 5e | 5.67 | Details | Yes | Solder | FastJack | - | - | 0 to 70 °C | Tube | HFJ-1G | e4 | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 14 Position | - | - | Black | 10/100/1000 Base-T | 1 Row | Jack (Female) | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54 mm | 8 | Shielded, EMI Finger | - | compliant | - | Solder Pin | - | 8 POS | - | - | FEMALE | NO | - | - | 1x1 | - | SOLDER | 1 Port | Gold (Au) | HFJ11 | - | Connectors | Right Angle | - | RJ45 | 15.88 mm | - | - | - | ||
![]() HFJP1-S003-S1RL HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | HFJP1-1G | - | - | - | Modular | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | HFJP1-1G | - | - | - | Modular | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | Polyester | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | - | - | Details | - | - | - | - | 1.5 kV | - | Tube | HFJ11-E2450GR | - | - | - | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | Polyester | - | LOCKING | PEG | 0.625 inch | - | GOLD (30) | Phosphor Bronze | 26 | HALO ELECTRONICS INC | HFJ11-2450E-L15RL | + 70 C | 0 C | - | Panel Mount | - | 70 °C | Active | - | 5.69 | Details | Yes | - | FastJacks | - | 1.5 kV | - | Tube | HFJ-10/100BT | e4 | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54 mm | 8 | Shielded | 2.54 mm | compliant | - | Solder Pin | COMMERCIAL | - | STAGGERED | 0.537 inch | FEMALE | NO | 0.85 inch | TELCOM, MODULAR | 1x1 | JACK | SOLDER | 1 Port | Gold (Au) | - | - | Connectors | Right Angle | 0.12 inch | RJ45 | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | HFJP1-1G | - | - | - | Modular | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | Polyester | - | - | - | - | - | - | Phosphor Bronze | 30 | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | - | - | Details | - | - | FastJacks | - | 1.5 kV | - | Tube | HFJV1-1G | - | - | - | Modular | 14 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | Vertical | - | RJ45 | - | - | - | - | ||
![]() HCJT2-802SK-L11 HALO | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 40 | - | - | + 85 C | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | Details | - | - | - | - | 125 V | - | Tray | HCJT2 | - | - | - | Modular | 8 Position | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | Shielded | - | - | 1.5 A | Solder Pin | - | 8 Contact | - | - | - | - | - | - | 1x2 | - | - | 2 Port | - | - | 750 Cycle | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | - | ||
![]() HCJT2-805SK-L12 HALO | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 40 | - | - | + 85 C | - 40 C | - | Mounting Peg | 8P8C | - | - | - | - | Details | - | - | - | - | 125 V | - | Tray | HCJT2 | - | - | - | Modular | 8 Position | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | Shielded | - | - | 1.5 A | Solder Pin | - | 8 Contact | - | - | - | - | - | - | 1x2 | - | - | 2 Port | - | - | 750 Cycle | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD AND PANEL | Polyester | - | - | - | - | - | GOLD (30) | Phosphor Bronze | 26 | HALO ELECTRONICS INC | HFJ11-E1G11E-L11RL | + 85 C | - 40 C | - | Panel Mount | - | - | Active | - | 5.68 | Details | Yes | - | FastJack | - | 1.5 kV | - | Tube | HFJ-1G | e4 | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 14 Position | - | - | - | - | 1 Row | Jack (Female) | - | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54 mm | 8 | Shielded | - | compliant | - | Solder Pin | - | - | - | - | FEMALE | NO | - | - | 1x1 | - | SOLDER | 1 Port | Gold (Au) | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | Polyester | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | - | - | Details | - | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-1G | - | - | - | Modular | 14 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | Polyester | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | - | - | Details | - | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-10/100BT | - | - | - | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tray | HFJ-10/100BT | - | - | - | - | - | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 14 Weeks | Gold | - | Polyester | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | 40 | HALO ELECTRONICS INC | HFJ14-E2450ER-L11RL | + 85 C | - 40 C | - | Panel Mount | - | - | Active | - | 5.68 | Details | Yes | - | - | - | 1.5 kV | - | Tray | HFJ-10/100BT | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 32 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | compliant | - | Solder Pin | - | - | - | - | - | - | - | - | 1x4 | - | - | 4 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | Polyester | - | - | - | - | - | - | Phosphor Bronze | 32 | - | - | + 70 C | 0 C | - | Board Lock | 8P8C | - | - | Cat 5 | - | Details | - | - | - | - | - | - | - | HFJT1 | - | - | - | Modular | 8 Position | - | - | Black | 10/100 Base-TX | - | Jack (Female) | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 10 mA | Solder Pin | - | 8 Contact | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | 1000 Cycles | Connectors | Right Angle | - | RJ45 | - | - | UL 94 V-0 | - | ||
![]() HCJV1-802SK HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 85 C | - 40 C | - | Board Lock | 8P8C | - | - | Cat 5 | - | Details | - | - | - | 0.252297 oz | 125 V | - | Tray | HCJV1-SK | - | - | - | Modular | 8 Position | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 1.5 A | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | Vertical | - | RJ45 | - | - | - | - | ||
![]() HCJ11-805SK-L11 HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 85 C | - 40 C | - | Board Lock | 8P8C | - | - | Cat 5 | - | Details | - | - | - | - | 125 V | - | Tray | HCJ11 | - | - | - | Modular | 8 Position | - | - | Black | 10/100 Base-T | - | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | 1.5 A | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | Polyester | - | - | - | - | - | - | Phosphor Bronze | 30 | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | Cat 5 | - | Details | - | - | FastJacks | - | 1.5 kV | - | Tube | HFJV1-10/100BT | - | - | - | Modular | 12 Position | - | - | - | 10/100 Base-T | 1 Row | Jack (Female) | - | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | Straight | - | RJ45 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | Polyester | - | - | - | - | - | - | Phosphor Bronze | 26 | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | - | - | Details | - | - | FastJacks | - | 1.5 kV | - | Tube | HFJT1-10/100BT | - | - | - | Modular | 12 Position | - | - | - | - | 1 Row | Jack (Female) | - | - | - | - | - | - | - | 2.54 mm | - | Shielded | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | 1x1 | - | - | 1 Port | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - |