- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Product
- Type
- Termination Style
- Applications
- Height
- Length
- Width
- Isolation Voltage
- Package / Case
Attribute column
Manufacturer
HALO Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Package Type | Primary Resistance | RoHS | Secondary Resistance | Supplier Package | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Power Rating | Shielding | Depth | Current Rating | Pin Count | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead Style | Lead/Base Style | Family | Frequency Range | Isolation Voltage | Transformer Type | Return Loss | Product | Turns Ratio | Product Length | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG63-1505N1RLTR HALO | In Stock | - | - | Surface Mount | SMD-16 | 16 | 1000 | - | - | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | - | - | Reel | SMD-T1 | SMD/SMT | Module | 85 °C | -40 °C | T1/E1/CEPT/ISDN-Pri | - | - | - | 9.53 mm | - | - | SMD/SMT | Dual | 1.5 mH | 800 mΩ | - | Gull Wing | - | - | 1.5 kV | - | - | LAN | 1:1.15 | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG41-4006NCRLTR HALO | In Stock | - | - | Surface Mount | SMD-12 | 12 | 300 | - | 500 mOhms | + 85 C | - | - 40 C | - | - | 500 mOhms | Details | - | - | - | - | - | MouseReel | TG-10BT | SMD/SMT | Module | 85 °C | -40 °C | 10 Base-T Interface | - | - | Shielded | 15.24 mm | - | - | SMD/SMT | Single | 200 uH | 500 mΩ | - | Gull Wing | - | - | 4.5 kV | - | - | LAN | 1:1 | - | 8.64 mm | 17.15 mm | 11:56 mm | - | - | ||
![]() TG23-1505NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 40 | 300 | - | 800 mOhms | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | - | - | Reel | SMD-T1 | SMD/SMT | Module | 85 °C | -40 °C | T1/E1 Line interface | - | - | Shielded | 15.88 mm | - | - | SMD/SMT | Quad | 1.5 mH | 800 mΩ | - | Gull Wing | - | - | 1.5 kV | - | -18 dB | WAN | 1:2.42 | - | 5.84 mm | 27.94 mm | 12.19 mm | - | Contains Lead | ||
![]() TG42-1205NM5RLTR HALO | In Stock | - | - | - | SMD-20 | - | 500 | - | 800 mOhms | + 70 C | - | 0 C | - | - | - | Details | - | - | - | - | - | Reel | SMD-T1 | SMD/SMT | Module | 70 °C | 0 °C | T1/E1 Interface | - | - | Shielded | - | - | - | SMD/SMT | Dual, Quad | 1.2 mH | 800 mΩ | - | - | - | - | 1.5 kV | - | - | WAN | - | - | 6.35 mm | 15.62 mm | 7.11 mm | - | - | ||
![]() TG63-1505N5LF HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | - | Shielded | - | - | - | SMD/SMT | Dual | 1.5 mH | - | - | - | - | - | 1.5 kV | - | - | WAN | - | - | 6.35 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG110-E050N5LF HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 1 Ohms | + 85 C | - | - 40 C | Surface Mount | 16SMD | 1 Ohms | Details | - | SMD | E-Ultra | 0.029454 oz | -40 to 85 °C | Tube | TG110 | SMD/SMT | Module | 85 °C | -40 °C | 10/100 Base-TX Interface | 35 pF | - | Shielded | - | - | 16 | SMD/SMT | Single | - | 1 Ω | Gull wing | - | - | - | 1.5 kV | 10/100Base-TX Transformer | - | LAN Isolation | 1:1:1:1 | 12.7 mm | 6.35 mm | 12.7 mm | 7.11 mm | - | Lead Free | ||
![]() TG74-1406J1RLTR HALO | In Stock | - | - | Surface Mount | SMD-16 | 16 | 1200 | - | 650 mOhms | + 85 C | - | - 40 C | - | - | 650 mOhms | Details | - | - | - | - | - | Reel | TG-10BT | SMD/SMT | Module | 85 °C | -40 °C | 10 Base-T Interface | - | - | Shielded | 9.53 mm | - | - | SMD/SMT | Single | 140 uH | 650 mΩ | - | Gull Wing | - | - | 1.5 kV | - | - | LAN | 1:1 | - | 3.76 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG75-1406PRL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 650 mOhms | + 85 C | - | - 40 C | - | - | 650 mOhms | - | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | SMD/SMT | Single | 140 uH | - | - | - | - | - | 1.5 kV | - | - | LAN | - | - | 2.24 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG111-E10NYNLF HALO | In Stock | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | Details | - | - | - | 0.092987 oz | - | Tube | TG1G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN Transformers | - | - | - | - | - | - | - | ||
![]() TD08-1205ALF HALO | In Stock | - | - | - | DIP-6 | - | 50 | - | 700 mOhms | + 70 C | 1500 Vrms | 0 C | Through Hole | - | 700 mOhms | Details | - | - | - | - | 0 to 70 °C | Tube | TD-T1 | - | Module | - | - | T1/E1 Line Interface | - | - | Shielded | - | - | 6 | Through Hole | Single | 1.2 mH | - | Pin | - | TD08 | - | 1.5 kV | T1/E1 Transformer | - | WAN | 1:2 | 12.7 mm | 6.35 mm | 12.7 mm | 8.89 mm | - | - | ||
![]() TG110-S120N2RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 900 mOhms | + 70 C | - | 0 C | - | - | 900 mOhms | - | - | - | Ultra | - | - | Tube | TG110 | - | Module | - | - | 10/100 Base-TX Interface | - | - | Shielded | - | - | - | SMD/SMT | Single | 400 nH | - | - | - | - | - | 1.5 kV | - | - | LAN Isolation | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG10G-S100NJRLTR HALO | In Stock | - | - | - | SMD-24 | - | 400 | - | - | + 70 C | 1500 Vrms | 0 C | Surface Mount | SMD | - | Details | - | SMD | - | - | 0 to 70 °C | Reel | TG10G | SMD/SMT | Module | 70 °C | 0 °C | 10G Base-T Interface | - | - | Shielded | - | - | 24 | SMD/SMT | 4 Channel | - | 800 mΩ | Gull wing | - | - | 1 MHz to 500 MHz | 1.5 kV | 10GBase-T Transformer | - | PoE Transformers | - | 13.84 mm | 6.35 mm | 13.84 mm | 12.19 mm | No | - | ||
![]() TG84-2006P1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 900 mOhms | + 85 C | - | - 40 C | - | - | 900 mOhms | - | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | - | 1.5 kV | - | - | LAN | - | - | 2.24 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG57-1006NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | - | 300 mOhms | + 70 C | - | 0 C | - | - | 300 mOhms | - | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | SMD/SMT | Quad | 100 uH | - | - | - | - | - | 1.5 kV | - | - | LAN | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | - | ||
![]() TD42-2006QRL HALO | In Stock | - | - | - | DIP-16 | - | 25 | - | 400 mOhms | + 85 C | - | - 40 C | - | - | 400 mOhms | Details | - | - | - | - | - | Tube | TD-10BT | - | Module | - | - | 10 Base-T Interface | - | - | Shielded | - | - | - | Through Hole | - | 200 uH | - | - | - | - | - | 2 kV | - | - | LAN | - | - | 5.33 mm | 20.57 mm | 7.62 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 330 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | TG110-BP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | - | - | - | ||
![]() TG110-S450NXRLTR HALO | In Stock | - | - | - | SMD-40 | - | 300 | - | - | + 70 C | - | 0 C | - | - | - | Details | - | - | - | - | - | Reel | TG110 | - | Module | - | - | 10/100 Base-TX Interface | - | - | Shielded | - | - | - | SMD/SMT | Quad | - | - | - | - | - | 500 kHz to 80 MHz | 1.5 kV | - | - | LAN Isolation | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | - | ||
![]() TG110-RP55N5LFTR HALO | In Stock | - | - | - | SMD-16 | - | 700 | - | - | + 70 C | - | 0 C | Surface Mount | - | - | Details | - | SMD | RP-ULTRA | 0.029348 oz | 0 to 70 °C | MouseReel | TG110 | - | Module | - | - | 10/100 Base-TX PoE Interface | - | - | Shielded | - | - | 16 | SMD/SMT | - | - | - | Gull wing | - | - | 1 MHz to 80 MHz | 1.5 kV | - | - | LAN Isolation | - | 12.7 mm | 6.35 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG01-1506NRL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 250 mOhms | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | - | Tube | TG-10B2 | - | Module | - | - | AUI Interface | - | - | Shielded | - | - | - | SMD/SMT | Single | 150 uH | - | - | - | - | - | 1.5 kV | - | - | LAN | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG110-S050P1RLTR HALO | In Stock | - | - | Surface Mount | SMD-16 | 16 | 2000 | - | 900 mOhms | + 70 C | - | 0 C | - | - | - | Details | - | - | - | - | - | Reel | TG110 | SMD/SMT | Module | 70 °C | 0 °C | 10/100 Base-TX Interface | - | - | Shielded | 9.53 mm | - | - | SMD/SMT | - | 350 uH | 900 mΩ | - | Gull Wing | - | - | 1.5 kV | - | - | LAN Isolation | 1:1 | - | 2.24 mm | 12.7 mm | 7.11 mm | - | - |