- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Product
- Type
- Termination Style
- Applications
- Height
- Length
- Width
- Isolation Voltage
- Package / Case
Attribute column
Manufacturer
HALO Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Primary Resistance | RoHS | Secondary Resistance | Tradename | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Shielding | Depth | Current Rating | Pin Count | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead Style | Lead/Base Style | Operating Temperature Range | Frequency Range | Isolation Voltage | Transformer Type | Product | Turns Ratio | Product Length | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG45-S010NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | - | 400 mOhms | + 70 C | 0 C | - | 400 mOhms | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 140 uH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG43-1406JRLTR HALO | In Stock | - | - | Surface Mount | SMD-16 | 16 | 1200 | - | 650 mOhms | + 70 C | 0 C | - | 650 mOhms | Details | - | - | - | Reel | TG-10BT | SMD/SMT | Module | 70 °C | 0 °C | 10 Base-T Interface | - | Shielded | 9.53 mm | - | - | SMD/SMT | Single | 140 uH | 650 mΩ | - | Gull Wing | - | - | 1.5 kV | - | LAN | 1:1 | - | 3.76 mm | 12.7 mm | 7.11 mm | ||
![]() TG111-HP3NV6LF HALO | In Stock | - | - | - | SMD-48 | - | 18 | - | - | + 70 C | 0 C | - | - | Details | - | - | - | Tube | TG1G | - | Module | - | - | Gigabit PoE+ Interface | - | Shielded | - | - | - | SMD/SMT | Dual, Quad | - | - | - | - | - | 1 MHz to 100 MHz | 1.5 kV | - | LAN | - | - | 7.11 mm | 27.94 mm | 12.19 mm | ||
![]() TG73-1505N5LF HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 85 C | - 40 C | - | - | Details | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 1.5 mH | - | - | - | - | - | 1.5 kV | - | WAN | - | - | 6.35 mm | 12.7 mm | 7.11 mm | ||
![]() TG44-1406NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | - | 400 mOhms | + 70 C | 0 C | - | 400 mOhms | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 140 uH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG111-HRPE41NYRL HALO | In Stock | - | - | - | - | - | 36 | - | - | - | - | - | - | Details | - | - | - | Tube | TG1G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | 13.84 mm | 12.19 mm | ||
![]() TGSP-S225NZRL HALO | 20000 | - | - | - | SMD-24 | - | 28 | - | - | + 85 C | - 40 C | Surface Mount | - | - | - | - | -40 to 85 °C | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | 24 | SMD/SMT | Dual | 500 nH | - | Gull wing | - | - | - | 1.5 kV | - | WAN | 1:2.4/1:1 | 17.78 mm | 5.84 mm | 17.78 mm | 12.19 mm | ||
![]() TG110-5006N1RLTR HALO | In Stock | - | - | - | - | - | 1000 | - | - | - | - | - | - | Details | - | - | - | Reel | TG110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | - | ||
![]() TG87-S010NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | - | 500 mOhms | + 70 C | 0 C | - | 500 mOhms | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 200 uH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG88-S020NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | - | 500 mOhms | + 70 C | 0 C | - | 500 mOhms | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 200 uH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG38-1205N1LFTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | - | - | + 70 C | 0 C | - | - | Details | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Line interface | - | Shielded | - | - | - | SMD/SMT | - | 1.2 mH | - | - | - | - | - | 1.5 kV | - | WAN | - | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG110-RPE5N5RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 85 C | - 40 C | Surface Mount | - | Details | - | RP-ULTRA | -40 to 85 °C | Tube | TG110 | - | Module | - | - | 10/100 Base-TX PoE Interface | - | Shielded | - | - | 16 | SMD/SMT | Single | - | - | Gull wing | - | - | 1 MHz to 80 MHz | 1.5 kV | 10/100Base-TX Magnetic Module Transformer | LAN Isolation | 1:1 | 12.7 mm | 6.35 mm | 12.7 mm | 7.11 mm | ||
![]() TGR74-3755NCRLTR HALO | In Stock | - | - | - | - | - | 300 | - | 900 mOhms | + 85 C | - 40 C | - | - | Details | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1/CEPT/ISDN-Pri | - | - | - | - | - | SMD/SMT | Dual | 1.5 mH | - | - | - | - | 100 kHz to 10 MHz | 3.75 kV | - | LAN | - | - | 8.64 mm | 17.15 mm | 11.56 mm | ||
![]() TG74-1505NZRLTR HALO | In Stock | - | - | - | SMD-24 | - | 400 | - | 800 mOhms | - | - | - | - | Details | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 500 nH | - | - | - | - | - | 1.5 kV | - | WAN | - | - | 5.84 mm | 17.78 mm | 12.19 mm | ||
![]() TD12-0756FLF HALO | In Stock | - | - | - | DIP-8 | - | 50 | - | 200 mOhms | - | - | - | 200 mOhms | Details | 0.4 Ohms | - | - | Tube | DIL-TR | - | Module | - | - | Token Ring Interface | - | Shielded | - | - | - | Through Hole | Single | 75 uH | - | - | - | - | - | 1.5 kV | - | Token Ring | - | - | 6.99 mm | 10.16 mm | 10.16 mm | ||
![]() TG10-DA1NSLFTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | - | 500 mOhms | + 85 C | - 40 C | - | - | Details | - | - | - | Reel | TG10-DA1 | - | Module | - | - | Digital Audio Transformer | - | Shielded | - | - | - | SMD/SMT | - | 750 uH | - | - | - | - | 10 KHz to 200 MHz | 1.5 kV | - | Audio | - | - | 5.08 mm | 8.13 mm | 7.11 mm | ||
![]() TG04-1006N1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 400 mOhms | + 70 C | 0 C | - | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 100 uH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG42-1406N1LFTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | - | - | + 70 C | 0 C | - | - | Details | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 140 uH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG27-1505N1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 85 C | - 40 C | - | - | Details | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1/CEPT/ISDN-Pri | - | - | - | - | - | SMD/SMT | Dual | 1.5 mH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG11-1506N1LF HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 300 mOhms | - | - | - | - | Details | - | - | - | Tube | SMD-TR2 | - | Module | - | - | Token Ring Interface | - | Shielded | - | - | - | SMD/SMT | Single | 150 uH | - | - | - | - | - | 1.5 kV | - | Token Ring | - | - | 5.08 mm | 12.7 mm | 7.11 mm |