- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Product
- Type
- Termination Style
- Applications
- Height
- Length
- Width
- Isolation Voltage
- Package / Case
Attribute column
Manufacturer
HALO Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Primary Resistance | RoHS | Secondary Resistance | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Shielding | Depth | Current Rating | Pin Count | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead Style | Lead/Base Style | Frequency Range | Isolation Voltage | Transformer Type | Product | Turns Ratio | Secondary Impedance | Primary Impedance | Product Length | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG66-1006NRLTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | - | 350 mOhms | + 70 C | 0 C | - | - | Details | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 150 uH | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | ||
![]() TG111-RP39NJRLTR HALO | In Stock | - | - | - | SMD-24 | - | 400 | - | 900 mOhms | + 70 C | 0 C | - | - | Details | - | - | - | Reel | TG1G | SMD/SMT | Module | 70 °C | 0 °C | Gigabit PoE Interface | - | Shielded | - | - | - | SMD/SMT | - | 350 uH | 900 mΩ | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 6.35 mm | 13.84 mm | 12.19 mm | - | ||
![]() TG89-S020NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 40 | 300 | - | 500 mOhms | + 70 C | 0 C | - | 500 mOhms | Details | - | - | - | Reel | TG-10BT | SMD/SMT | Module | 70 °C | 0 °C | 10 Base-T Interface | - | Shielded | 15.88 mm | - | - | SMD/SMT | Quad | 200 uH | 500 mΩ | - | Gull Wing | - | 1.5 kV | - | LAN | 1:2 | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | ||
![]() TG86-2006NRLTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | - | 500 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | ||
![]() TG84-2006N1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 500 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | ||
![]() TG88-2006NXRLTR HALO | In Stock | - | - | - | SMD-40 | - | 300 | - | 500 mOhms | + 70 C | 0 C | - | 500 mOhms | Details | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 200 uH | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | ||
![]() TG27-S003NM5RLTR HALO | In Stock | - | - | - | SMD-20 | - | 500 | - | 800 mOhms | + 70 C | 0 C | - | - | Details | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Line interface | - | Shielded | - | - | - | SMD/SMT | Dual, Quad | 1.2 mH | - | - | - | - | 1.5 kV | - | WAN | - | - | - | - | 6.35 mm | 15.62 mm | 7.11 mm | - | ||
![]() TG111-E12NYNRLTR HALO | In Stock | - | - | - | - | - | 330 | - | - | + 85 C | - 40 C | - | - | Details | - | - | - | MouseReel | TG1G | - | Module | - | - | Gigabit Interface | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | LAN | - | - | - | - | 6.35 mm | 15.24 mm | 13.72 mm | - | ||
![]() TG64-1505N1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 85 C | - 45 C | - | - | Details | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1/CEPT/ISDN-Pri | - | - | - | - | - | SMD/SMT | Dual | 1.5 mH | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | ||
![]() TG58-S010NXRLTR HALO | In Stock | - | - | - | SMD-40 | - | 300 | - | 300 mOhms | + 70 C | 0 C | - | 300 mOhms | Details | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 100 uH | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | ||
![]() TG110-RPE14NVRL HALO | In Stock | - | - | - | SMD-48 | - | 18 | - | - | + 85 C | - 40 C | - | - | Non-Compliant | - | - | - | Tube | TG110 | - | Module | - | - | 10/100 Base-TX PoE Interface | - | Shielded | - | - | - | SMD/SMT | Dual, Quad | - | - | - | - | - | 1.5 kV | - | LAN Isolation | - | - | - | - | 7.62 mm | 27.69 mm | 18.8 mm | - | ||
![]() TG84-2006P1RLTR HALO | In Stock | - | - | - | SMD-16 | - | 2000 | - | 900 mOhms | + 85 C | - 40 C | - | 900 mOhms | Details | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 2.24 mm | 12.7 mm | 7.11 mm | - | ||
![]() TD12-1506FLF HALO | In Stock | - | - | - | DIP-8 | - | 50 | - | 200 mOhms | - | - | - | 200 mOhms | Details | 0.4 Ohms | - | - | Tube | DIL-TR | - | Module | - | - | Token Ring Interface | - | Shielded | - | - | - | Through Hole | Single | 150 uH | - | - | - | - | 1.5 kV | - | Token Ring | - | - | - | - | 6.99 mm | 10.16 mm | 10.16 mm | - | ||
![]() TG42-1406N1RLTR HALO | In Stock | - | - | Surface Mount | SMD-16 | 16 | 1000 | - | 300 mOhms | + 70 C | 0 C | - | - | Details | - | - | - | Reel | TG-10BT | SMD/SMT | Module | 70 °C | 0 °C | 10 Base-T Interface | - | Shielded | 9.525 mm | - | - | SMD/SMT | Single | 140 uH | 300 mΩ | - | Gull Wing | - | 1.5 kV | - | LAN | 1:1 | - | - | - | 5.08 mm | 12.7 mm | 7.11 mm | Contains Lead | ||
![]() TG08-1505N5LF HALO | In Stock | - | - | - | SMD-6 | - | 40 | - | - | + 85 C | - 40 C | - | - | Details | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 1.5 mH | - | - | - | - | 1.5 kV | - | WAN | - | - | - | - | 5.08 mm | 8.13 mm | 7.11 mm | - | ||
![]() TG37-1205NSLF HALO | In Stock | - | - | - | - | - | 62 | - | 700 mOhms | + 70 C | 0 C | - | - | Details | - | - | - | Tube | SMD-T1 | - | SMT Transformers | - | - | - | - | - | - | - | - | SMD/SMT | 1 Channel | 1.2 mH | - | - | - | - | - | - | Signal | - | - | - | - | 5.08 mm | 8.13 mm | 7.11 mm | - | ||
![]() TG24-1505N5LF HALO | In Stock | - | - | - | - | - | 40 | - | - | - | - | - | - | Details | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 | - | - | - | - | - | - | Dual | - | - | - | - | - | - | - | LAN | - | - | - | - | - | - | - | - | ||
![]() TG74-1205N1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 70 C | 0 C | Surface Mount | - | - | - | - | 0 to 70 °C | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | 16 | SMD/SMT | Dual | 1.2 mH | - | Gull wing | - | - | 1.5 kV | SMD Dual Line Interface Modules Transformer | WAN | 1:1/1:2 | - | - | 12.7 mm | 5.08 mm | 12.7 mm | 7.11 mm | - | ||
![]() TG2G-E12NZLF HALO | In Stock | - | - | - | SMD-24 | - | 28 | - | 600 mOhms | + 85 C | - 40 C | - | - | Details | - | 0.115275 oz | - | Tube | 2.5G/5G BASE-T | - | Module | - | - | - | 30 W | Shielded | - | 350 mA | - | SMD/SMT | 4 Channel | - | - | - | - | - | 1500 Vrms | - | PoE Transformers | - | - | - | - | 5.84 mm | 18.33 mm | 16.38 mm | - | ||
![]() TD01-0756KRL HALO | In Stock | - | - | - | DIP-16 | - | 25 | - | 200 mOhms | + 70 C | 0 C | - | - | Details | - | - | - | Tube | TD-10B2 | - | Module | - | - | AUI Interface | - | Shielded | - | - | - | Through Hole | Dual | 75 uH | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.33 mm | 20.57 mm | 7.62 mm | - |