- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Product
- Type
- Termination Style
- Applications
- Height
- Length
- Width
- Isolation Voltage
- Package / Case
Attribute column
Manufacturer
HALO Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Package Type | Primary Resistance | RoHS | Supplier Package | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Shielding | Depth | Pin Count | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead Style | Lead/Base Style | Operating Temperature Range | Frequency Range | Isolation Voltage | Transformer Type | Product | Turns Ratio | Product Length | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG41-2006NRLTR HALO | 168 | - | - | - | SMD-16 | - | 1000 | 500 mOhms | + 85 C | - 40 C | Surface Mount | 16SOIC | - | Details | SOIC | - | 0.069287 oz | -40 to 85 °C | MouseReel | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | 16 | SMD/SMT | Single | 200 uH | - | Gull wing | - | - | - | 1.5 kV | 10Base-T Isolation Module Transformer | LAN | 1:1:1:2.5 | 12.7 mm | 5.08 mm | 12.7 mm | 7.11 mm | - | ||
![]() TGR04-3755NCRL HALO | In Stock | - | - | - | SMD-12 | - | 29 | 900 mOhms | + 85 C | - 40 C | Surface Mount | - | 900 mOhms | Details | NC | - | - | -40 to 85 °C | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | Shielded | - | 12 | SMD/SMT | Dual | 1.5 mH | - | Gull wing | - | - | 100 kHz to 10 MHz | 3.75 kV | SMD Dual Line Interface Modules Transformer | WAN | 1:1/1:1 | 17.15 mm | 8.64 mm | 17.15 mm | 11.56 mm | - | ||
![]() TG88-S010NXRLTR HALO | In Stock | - | - | - | SMD-40 | - | 300 | 500 mOhms | + 70 C | 0 C | - | - | 500 mOhms | Details | - | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | - | SMD/SMT | Quad | 200 uH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | ||
![]() TG110-S139N2RLTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | 1.1 Ohms | + 70 C | 0 C | - | - | 900 mOhms | Details | - | Ultra | - | - | Reel | TG110 | - | Module | - | - | 10/100 Base-TX Interface | Shielded | - | - | SMD/SMT | Single | 900 nH | - | - | - | - | - | 1.5 kV | - | LAN Isolation | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | ||
![]() TG42-1406J1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | 650 mOhms | + 70 C | 0 C | - | - | 650 mOhms | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | - | SMD/SMT | Single | 140 uH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 3.76 mm | 12.7 mm | 7.11 mm | - | ||
![]() TG38-1205N1LF HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | + 70 C | 0 C | - | - | - | Details | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line interface | Shielded | - | - | SMD/SMT | Dual | 1.2 mH | - | - | - | - | - | 1.5 kV | - | WAN | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | ||
![]() TG57-0406N1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | + 70 C | 0 C | - | - | - | - | - | - | - | - | Tube | SMD-T3 | - | Module | - | - | T3/DS3/E3/STS-1 Interface | Shielded | - | - | SMD/SMT | Dual | 40 uH | - | - | - | - | - | 1.5 kV | - | WAN | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | ||
![]() TG71-1205NSRLTR HALO | In Stock | - | - | Surface Mount | SMD-6 | 6 | 1000 | 700 mOhms | + 70 C | 0 C | - | - | - | Details | - | - | - | - | Reel | SMD-T1 | SMD/SMT | Module | 70 °C | 0 °C | T1/E1 Line Interface | Shielded | 9.53 mm | - | SMD/SMT | Single | 1.2 mH | 700 mΩ | - | Gull Wing | - | - | 1.5 kV | - | WAN | 1:2.3 | - | 5.08 mm | 8.13 mm | 7.11 mm | - | ||
![]() TG110-S220NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 20 | 300 | 900 mOhms | + 70 C | 0 C | - | - | - | Details | - | - | - | - | Reel | TG110 | SMD/SMT | Module | 70 °C | 0 °C | 10/100 Base-TX Interface | Shielded | 15.88 mm | - | SMD/SMT | - | 350 uH | 900 mΩ | - | Gull Wing | - | - | 1.5 kV | - | LAN Isolation | 2:1 | - | 5.84 mm | 27.94 mm | 12.19 mm | - | ||
![]() TG1G-S002NZLFTR HALO | In Stock | - | - | - | SMD-24 | - | 400 | - | + 70 C | 0 C | - | - | - | Details | - | - | 0.072312 oz | - | MouseReel | TG1G | - | Module | - | - | Gigabit Interface | Shielded | - | - | SMD/SMT | Dual | 350 uH | - | - | - | - | 1 MHz to 100 MHz | 1.5 kV | - | LAN | - | - | 5.84 mm | 17.78 mm | 12.19 mm | - | ||
![]() TG41-4006NCRL HALO | In Stock | - | - | - | SMD-12 | - | 29 | 500 mOhms | + 85 C | - 40 C | - | - | 500 mOhms | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | - | 4.5 kV | - | LAN | - | - | 8.64 mm | 17.15 mm | 11:56 mm | - | ||
![]() TG22-S139NDRL HALO | In Stock | - | - | - | SMD-16 | - | 20 | 900 mOhms | - | - | - | - | - | - | - | - | - | - | Tube | TG | - | Module | - | - | 10/100 Base-TX Interface | Shielded | - | - | SMD/SMT | - | 350 uH | - | - | - | - | 100 kHz | 1.5 kV | - | LAN Isolation | - | - | 9.4 mm | 25.4 mm | 9.4 mm | - | ||
![]() TD23-0356NERL HALO | In Stock | - | - | - | - | - | 62 | - | - | - | - | - | - | Details | - | - | - | - | Tube | TD-T3 | - | Module | - | - | T3/DS3/E3/STS-1 Isolation | - | - | - | - | Single | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | - | - | ||
![]() TG37-1205NM5RLTR HALO | In Stock | - | - | - | SMD-20 | - | 500 | 800 mOhms | + 70 C | 0 C | - | - | - | Details | - | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Line interface | Shielded | - | - | SMD/SMT | Dual, Quad | 1.2 mH | - | - | - | - | - | 1.5 kV | - | WAN | - | - | 6.35 mm | 15.62 mm | 7.11 mm | - | ||
![]() TD01-1506KRL HALO | In Stock | - | - | Through Hole | DIP-16 | 16 | 25 | 250 mOhms | + 70 C | 0 C | Through Hole | - | - | Details | DIP | - | - | - | Tube | TD-10B2 | Through Hole | Module | 70 °C | 0 °C | AUI Interface | Shielded | - | 16 | Through Hole | Dual | 150 uH | 250 mΩ | Pin | PC Pins | - | - | 1.5 kV | - | LAN | 1:1 | 20.57 mm | 5.33 mm | 20.57 mm | 7.62 mm | No | ||
![]() TG83-1205NM5RLTR HALO | In Stock | - | - | - | SMD-20 | - | 500 | 800 mOhms | + 70 C | 0 C | - | - | - | Details | - | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | Shielded | - | - | SMD/SMT | Dual, Quad | 1.2 mH | - | - | - | - | - | 1.5 kV | - | WAN | - | - | 6.35 mm | 15.62 mm | 7.11 mm | - | ||
![]() TG110-S652NHRLTR HALO | In Stock | - | - | - | - | - | 180 | - | - | - | - | - | - | Details | - | - | - | - | Reel | TG110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | - | - | ||
![]() TG88-2006NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | 500 mOhms | + 70 C | 0 C | - | - | 500 mOhms | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | Shielded | - | - | SMD/SMT | Quad | 200 uH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | ||
![]() TG04-4004NARLTR HALO | In Stock | - | - | Surface Mount | SMD-6 | 6 | 500 | 8 Ohms | + 70 C | 0 C | - | - | - | Details | - | - | - | - | Reel | SMD-56 | SMD/SMT | Module | 70 °C | 0 °C | 56/DDS/DS Inteface | Shielded | - | - | SMD/SMT | Dual | 40 uH | 8 Ω | - | Gull Wing | - | 1 kHz to 5 MHz | 1.5 kV | - | WAN | 1:1 | - | 6.35 mm | 9.65 mm | 8.89 mm | No | ||
![]() TG23-0206NSRLTR HALO | In Stock | - | - | Surface Mount | SMD-6 | 6 | 1000 | - | + 70 C | 0 C | - | - | - | Details | - | - | - | - | Reel | SMD-T3 | SMD/SMT | Module | 70 °C | 0 °C | T3/DS3/E3/STS-1 Interface | Shielded | 9.53 mm | - | SMD/SMT | Single | 19 uH | - | - | Gull Wing | - | - | 1.5 kV | - | WAN | - | - | 5.08 mm | 8.13 mm | 7.11 mm | - |