- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Product
- Type
- Termination Style
- Applications
- Height
- Length
- Width
- Isolation Voltage
- Package / Case
Attribute column
Manufacturer
HALO Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Primary Resistance | RoHS | Secondary Resistance | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Shielding | Depth | Current Rating | Pin Count | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead Style | Lead/Base Style | Family | Operating Temperature Range | Frequency Range | Isolation Voltage | Transformer Type | Product | Turns Ratio | Product Length | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG10G-S100NJLFTR HALO | In Stock | - | - | - | SMD-24 | - | 400 | - | - | + 70 C | - | 0 C | - | - | Details | - | - | - | - | Reel | TG10G | - | Module | - | - | 10G Base-T Ethernet | - | Shielded | - | - | - | SMD/SMT | 4 Channel | - | - | - | - | - | - | - | 1500 Vrms | - | PoE Transformers | - | - | 6.35 mm | 18.33 mm | 12.32 mm | - | - | ||
![]() TG1G-S012NZRLTR HALO | In Stock | - | - | - | SMD-24 | - | 400 | - | - | + 70 C | 1500 Vrms | 0 C | Surface Mount | - | Details | - | - | 0.297303 oz | 0 to 70 °C | Reel | TG1G | - | Module | - | - | Gigabit Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 350 uH | - | Gull wing | - | TG1G | - | 1 MHz to 100 MHz | 1.5 kV | 10/100Base-TX Single or Dual Port Transformer | LAN | - | 17.78 mm | 5.84 mm | 17.78 mm | 12.19 mm | - | - | ||
![]() TG26-1205N1LFTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | - | - | + 70 C | - | 0 C | - | - | Details | - | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Line interface | - | Shielded | - | - | - | SMD/SMT | - | 1.2 mH | - | - | - | - | - | - | 1.5 kV | - | WAN | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG74-1505NCRLTR HALO | In Stock | - | - | - | - | - | 300 | - | - | - | 1500 Vrms | - | Surface Mount | - | Details | - | - | - | -40 to 85 °C | MouseReel | SMD-T1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull wing | - | TG74 | - | - | - | Telecom Transformer | - | 1:1/1:2 | 17.15 mm | - | - | - | - | - | ||
![]() TG48-1505NZRLTR HALO | In Stock | - | - | Surface Mount | SMD-24 | 24 | 400 | - | 800 mOhms | - | - | - | - | - | Details | - | - | - | - | Reel | SMD-T1 | SMD/SMT | Module | 85 °C | -40 °C | T1/E1 Line Interface | - | Shielded | 15.88 mm | - | - | SMD/SMT | Dual | 500 nH | 800 mΩ | - | Gull Wing | - | - | - | 1.5 kV | - | WAN | 1:2 | - | 6.35 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG10-DA2N5LF HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 500 mOhms | + 85 C | - | - 40 C | - | - | Details | - | - | 0.097842 oz | - | Tube | TG10-DA2 | - | Module | - | - | Digital Audio Transformer | - | Shielded | - | - | - | SMD/SMT | Dual | 750 uH | - | - | - | - | - | 10 KHz to 200 MHz | 1.5 kV | - | Audio | - | - | 6.35 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG80-1205N5LF HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 70 C | - | 0 C | - | - | Details | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 1.2 mH | - | - | - | - | - | - | 1.5 kV | - | WAN | - | - | 6.35 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TD83-2006L1RL HALO | In Stock | - | - | - | DIP-16 | - | 25 | - | 500 mOhms | + 85 C | - | - 40 C | - | 500 mOhms | Details | - | - | - | - | Tube | TD-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | Through Hole | Dual | 200 uH | - | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.33 mm | 20.57 mm | 7.62 mm | - | - | ||
![]() TG41-2006JRLTR HALO | In Stock | - | - | - | SMD-16 | - | 1200 | - | 800 mOhms | + 85 C | - | - 40 C | - | 800 mOhms | Details | - | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 3.76 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG81-1006PRLTR HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 500 mOhms | + 70 C | - | 0 C | - | 500 mOhms | Details | - | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 100 uH | - | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 2.24 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG38-1205NSRLTR HALO | In Stock | - | - | Surface Mount | SMD-6 | 6 | 1000 | - | 700 mOhms | + 70 C | - | 0 C | - | - | Details | - | - | - | - | Reel | SMD-T1 | SMD/SMT | Module | 70 °C | 0 °C | T1/E1 - Line Interface | - | - | 9.53 mm | - | - | SMD/SMT | Single | 1.2 mH | 700 mΩ | - | Gull Wing | - | - | - | 1.5 kV | - | LAN | 1:1.15 | - | 5.08 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TG92-2006P1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 800 mOhms | + 85 C | - | - 40 C | - | - | Details | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T | - | - | - | - | - | SMD/SMT | Single | 35 uH, 200 uH | - | - | - | - | - | - | 1.5 kV | - | LAN Isolation | - | - | 2.24 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG92-4006NCRL HALO | In Stock | - | - | - | SMD-12 | - | 29 | - | 500 mOhms | + 70 C | - | 0 C | - | 500 mOhms | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | - | - | 4.5 kV | - | LAN | - | - | 8.64 mm | 17.15 mm | 11:56 mm | - | - | ||
![]() TG110-BP01NURLTR HALO | In Stock | - | - | - | - | - | 450 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | TG110-BP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | - | - | - | ||
![]() TG04-4004NARL HALO | 2000 | - | - | Surface Mount | SMD-6 | 6 | 56 | - | 8 Ohms | + 70 C | - | 0 C | Surface Mount | - | Compliant | - | - | - | 0 to 70 °C | Tube | SMD-56 | SMD/SMT | Module | 70 °C | 0 °C | 56/DDS/DS Inteface | - | Shielded | - | - | 6 | SMD/SMT | Dual | 40 uH | 8 Ω | Gull wing | Gull Wing | - | - | 1 kHz to 5 MHz | 1.5 kV | - | WAN | 1:1 | 8.89 mm | 6.35 mm | 9.65 mm | 8.89 mm | No | - | ||
![]() TG91-1505NZRLTR HALO | In Stock | - | - | Surface Mount | SMD-24 | 24 | 400 | - | 800 mOhms | - | - | - | - | - | Details | - | - | - | - | Reel | SMD-T1 | SMD/SMT | Module | 85 °C | -40 °C | T1/E1 Line Interface | - | Shielded | 15.88 mm | - | - | SMD/SMT | Dual | 500 nH | 800 mΩ | - | Gull Wing | - | - | - | 1.5 kV | - | WAN | 1:2.4 | - | 5.84 mm | 17.78 mm | 12.19 mm | - | - | ||
![]() TD01-0456NERL HALO | In Stock | - | - | Through Hole | - | 6 | 62 | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tube | TD-T3 | - | Module | - | - | T3/DS3/E3/STS-1 Isolation | - | - | - | - | - | - | Single | - | - | - | PC Pins | - | - | - | - | - | LAN Isolation | 1:1 | - | - | - | - | No | - | ||
![]() TG43-4406NCRLTR HALO | In Stock | - | - | - | SMD-12 | - | 300 | - | 600 mOhms | + 70 C | - | 0 C | Surface Mount | 600 mOhms | Details | - | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | 12 | SMD/SMT | Single | 140 uH | - | Gull wing | - | - | - | - | 4.5 kV | - | LAN | 1:1/1:1.414 | 17.15 mm | 8.64 mm | 17.15 mm | 11.56 mm | - | - | ||
![]() TG42-4406NCRL HALO | In Stock | - | - | - | SMD-12 | 12 | 29 | - | 600 mOhms | + 70 C | - | 0 C | - | 600 mOhms | Compliant | - | - | - | - | Tube | TG-10BT | SMD/SMT | Module | 70 °C | 0 °C | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 140 uH | 600 mΩ | - | Gull Wing | - | - | - | 4.5 kV | - | LAN | 1:1 | - | 8.64 mm | 17.15 mm | 11.56 mm | - | Contains Lead | ||
![]() TG110-S141N2RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 900 mOhms | + 70 C | - | 0 C | - | - | - | - | Ultra | - | - | Tube | TG110 | - | Module | - | - | 10/100 Base-TX Interface | - | Shielded | - | - | - | SMD/SMT | Single | 350 uH | - | - | - | - | - | - | 1.5 kV | - | LAN Isolation | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - |