- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Product
- Type
- Termination Style
- Applications
- Height
- Length
- Width
- Isolation Voltage
- Package / Case
Attribute column
Manufacturer
HALO Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package Type | Primary Resistance | Product Depth (mm) | Rad Hardened | RoHS | Secondary Resistance | Supplier Package | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Shielding | Depth | Current Rating | Pin Count | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead Style | Lead/Base Style | Family | Operating Temperature Range | Frequency Range | Insertion Loss | Isolation Voltage | Transformer Type | Return Loss | Product | Turns Ratio | Product Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG110-E050N5LFTR HALO | In Stock | - | - | Surface Mount | SMD-16 | 16 | 700 | - | 1 Ohms | + 85 C | - | - 40 C | Surface Mount | - | - | - | SOIC | 1 Ohms | - | - | Details | - | SOIC | E-Ultra | 0.029454 oz | -40 to 85 °C | MouseReel | TG110 | SMD/SMT | Module | 85 °C | -40 °C | 10/100 Base-TX Interface | - | Shielded | - | - | 16 | SMD/SMT | Single | - | 1 Ω | Gull wing | Gull Wing | - | - | - | - | 1.5 kV | 10/100Base-TX Magnetic Module Transformer | - | LAN Isolation | 1:1/1:1 | 12.7 mm | - | 6.35 mm | 12.7 mm | 7.11 mm | - | No | Lead Free | ||
![]() TG26-1505N1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | - | - | - | - | - | Details | - | - | - | - | -40 to 85 °C | Tube | SMD-T1 | - | Module | - | - | T1/E1/CEPT/ISDN-Pri | - | - | - | - | 16 | SMD/SMT | Dual | 1.5 mH | - | Gull wing | - | - | - | - | - | 1.5 kV | - | - | LAN | 1:2/1:2 | 12.7 mm | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | - | ||
![]() TG110-RPE17NV6RL HALO | In Stock | - | - | - | SMD-48 | - | 18 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | TG110 | - | Module | - | - | 10/100 Base-TX PoE Interface | - | Shielded | - | - | - | SMD/SMT | Dual, Quad | - | - | - | - | - | - | 1 MHz to 100 MHz | - | 1.5 kV | - | - | LAN Isolation | - | - | - | 7.62 mm | 27.69 mm | 18.8 mm | - | - | - | ||
![]() TG71-1205NSRL HALO | In Stock | - | - | - | SMD-6 | - | 62 | - | 700 mOhms | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Single | 1.2 mH | - | - | - | - | - | - | - | 1.5 kV | - | - | WAN | - | - | - | 5.08 mm | 8.13 mm | 7.11 mm | - | - | - | ||
![]() TG111-E12NYNRL HALO | In Stock | - | - | - | - | - | 36 | - | - | + 85 C | - | - 40 C | Surface Mount | -40C to 85C | 85C | -40C | - | - | 10.92(mm) | No | Details | - | - | - | 0.105706 oz | - | Tube | TG1G | - | Module | - | - | Gigabit Interface | - | - | - | - | 24 | SMD/SMT | - | - | - | Gull Wing | - | - | - | - | -1.1(dB) | 1500Vrms | - | -10(dB) | LAN | 1CT:1CT | - | 14.22(mm) | 6.35 mm | 15.24 mm | 13.72 mm | 8.64(mm) | - | - | ||
![]() TG48-1205N1RL HALO | In Stock | - | - | - | SMD-16 | 16 | 40 | - | - | + 70 C | - | 0 C | Surface Mount | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0 to 70 °C | Tube | SMD-T1 | SMD/SMT | Module | 70 °C | 0 °C | T1/E1 Line Interface | - | Shielded | - | - | 16 | SMD/SMT | Dual | 1.2 mH | 700 mΩ | Gull wing | Gull Wing | - | - | - | - | 1.5 kV | SMD Dual Line Interface Modules Transformer | - | WAN | 1:2/1:1 | 12.7 mm | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | Contains Lead | ||
![]() TG12-0756NTLF HALO | In Stock | - | - | - | SMD-8 | - | 67 | - | 200 mOhms | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tube | SMD-TR | - | Module | - | - | Token Ring Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 75 uH | - | - | - | - | - | - | - | 1.5 kV | - | - | Token Ring | - | - | - | 5.08 mm | 7.62 mm | 7.11 mm | - | - | - | ||
![]() TG59-S010NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | - | 300 mOhms | + 70 C | - | 0 C | - | - | - | - | - | 300 mOhms | - | - | - | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 100 uH | - | - | - | - | - | - | - | 1.5 kV | - | - | LAN | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | - | - | ||
![]() TG01-FC07N1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 200 mOhms | - | - | - | - | - | - | - | - | 200 mOhms | - | - | Details | - | - | - | 0.045127 oz | - | Tube | SMD-FIBRE | - | Module | - | - | Fibre Channel Interface | - | Shielded | - | - | - | SMD/SMT | Single | 7.5 uH | - | - | - | - | - | - | - | 1.5 kV | - | - | LAN | - | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | - | ||
![]() TG10G-S101NJRLTR HALO | In Stock | - | - | - | SMD-24 | - | 400 | - | - | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | TG10G | - | Module | - | - | 10G Base-T Interface | - | Shielded | - | - | - | SMD/SMT | 4 Channel | - | - | - | - | - | - | 1 MHz to 500 MHz | - | 1.5 kV | - | - | PoE Transformers | - | - | - | 6.35 mm | 13.84 mm | 12.19 mm | - | - | - | ||
![]() TG58-S020NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | - | 300 mOhms | + 70 C | - | 0 C | - | - | - | - | - | 300 mOhms | - | - | - | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 100 uH | - | - | - | - | - | - | - | 1.5 kV | - | - | LAN | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | - | - | ||
![]() TG110-S053P2RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 900 mOhms | + 70 C | - | 0 C | Surface Mount | - | - | - | - | 900 mOhms | - | - | - | - | SMD | - | - | 0 to 70 °C | Tube | TG110 | - | Module | - | - | 10/100 Base-TX Interface | - | Shielded | - | - | 16 | SMD/SMT | Single | - | - | Gull wing | - | - | - | - | - | 1.5 kV | - | - | LAN Isolation | - | 12.7 mm | - | 2.24 mm | 12.7 mm | 7.11 mm | - | - | - | ||
![]() TG74-1205N1LF HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 70 C | 1500 Vrms | 0 C | Surface Mount | - | - | - | - | - | - | - | Details | - | - | - | 0.020741 oz | 0 to 70 °C | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 1.2 mH | - | Gull wing | - | TG74 | - | - | - | 1.5 kV | T1/E1 Transformer | - | LAN | 1:1/1:2 | 12.7 mm | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | - | ||
![]() TG07-1205NM5RLTR HALO | In Stock | - | - | - | SMD-20 | - | 500 | - | 800 mOhms | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | SMD-T1 | SMD/SMT | Module | 70 °C | 0 °C | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Dual, Quad | 1.2 mH | 800 mΩ | - | - | - | - | - | - | 1.5 kV | - | - | WAN | - | - | - | 6.35 mm | 15.62 mm | 7.11 mm | - | - | - | ||
![]() TG22-S137NDRL HALO | In Stock | - | - | - | SMD-16 | - | 20 | - | 900 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | TG | - | Module | - | - | 10/100 Base-TX Interface | - | Shielded | - | - | - | SMD/SMT | - | 350 uH | - | - | - | - | - | - | - | 1.5 kV | - | - | LAN Isolation | - | - | - | 9.4 mm | 25.4 mm | 9.4 mm | - | - | - | ||
![]() TG74-4406NCRLTR HALO | In Stock | - | - | - | SMD-12 | - | 300 | - | 400 mOhms | + 70 C | - | 0 C | - | - | - | - | - | 400 mOhms | - | - | Details | - | - | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 140 uH | - | - | - | - | - | - | - | 4.5 kV | - | - | LAN | - | - | - | 8.64 mm | 17.15 mm | 11:56 mm | - | - | - | ||
![]() TG43-1406PRL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 650 mOhms | + 70 C | - | 0 C | - | - | - | - | - | 650 mOhms | - | - | - | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 140 uH | - | - | - | - | - | - | - | 1.5 kV | - | - | LAN | - | - | - | 2.24 mm | 12.7 mm | 7.11 mm | - | - | - | ||
![]() TG110-3506NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 20 | 300 | - | 900 mOhms | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | TG110 | SMD/SMT | Module | 70 °C | 0 °C | 10/100 Base-TX Interface | - | Shielded | 15.88 mm | - | - | SMD/SMT | - | 350 uH | 900 mΩ | - | Gull Wing | - | - | - | - | 1.5 kV | - | - | LAN Isolation | 1:1 | - | - | 5.84 mm | 27.94 mm | 12.19 mm | - | - | - | ||
![]() TG111-E12NYNLFTR HALO | In Stock | - | - | - | - | - | 330 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | 0.053370 oz | - | MouseReel | TG1G | - | Module | - | - | Gigabit Interface | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | LAN | - | - | - | 6.35 mm | 15.24 mm | 13.72 mm | - | - | Lead Free | ||
![]() TG74-1505NZRL HALO | 20000 | - | - | - | SMD-24 | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 500 nH | - | - | - | - | - | - | - | 1.5 kV | - | - | WAN | - | - | - | 5.84 mm | 17.78 mm | 12.19 mm | - | - | - |