- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Product
- Type
- Termination Style
- Applications
- Height
- Length
- Width
- Isolation Voltage
- Package / Case
Attribute column
Manufacturer
HALO Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Primary Resistance | RoHS | Secondary Resistance | Tradename | Unit Weight | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Shielding | Depth | Current Rating | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead/Base Style | Frequency Range | Isolation Voltage | Product | Turns Ratio | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG45-1406NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | - | 400 mOhms | + 70 C | 0 C | 400 mOhms | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | SMD/SMT | Quad | 140 uH | - | - | - | 1.5 kV | LAN | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TD38-1505ALF HALO | In Stock | - | - | - | DIP-6 | - | 50 | - | 700 mOhms | + 70 C | 0 C | - | Details | - | - | - | Tube | TD-T3 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | Through Hole | Single | 1.5 mH | - | - | - | 1.5 kV | WAN | - | 6.35 mm | 12.7 mm | 8.89 mm | ||
![]() TG04-1006J1RLTR HALO | In Stock | - | - | Surface Mount | SMD-16 | 16 | 1200 | - | 500 mOhms | + 70 C | 0 C | - | Details | - | - | - | Reel | TG-10BT | SMD/SMT | Module | 70 °C | 0 °C | 10 Base-T Interface | - | Shielded | 9.53 mm | - | SMD/SMT | Single | 100 uH | 500 mΩ | Gull Wing | - | 1.5 kV | LAN | 1:1 | 3.76 mm | 12.7 mm | 7.11 mm | ||
![]() TG42-1406N1LF HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 70 C | 0 C | - | Details | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | SMD/SMT | Single | 140 uH | - | - | - | 1.5 kV | LAN | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG42-4406NCRLTR HALO | In Stock | - | - | Surface Mount | SMD-12 | 12 | 300 | - | 600 mOhms | + 70 C | 0 C | 600 mOhms | Details | - | - | - | Reel | TG-10BT | SMD/SMT | Module | 70 °C | 0 °C | 10 Base-T Interface | - | Shielded | 15.24 mm | - | SMD/SMT | Single | 140 uH | 600 mΩ | Gull Wing | - | 4.5 kV | LAN | 1:1 | 8.64 mm | 17.15 mm | 11.56 mm | ||
![]() TG35-1505N1RLTR HALO | In Stock | - | - | Surface Mount | SMD-16 | 16 | 1000 | - | 800 mOhms | + 85 C | - 40 C | - | Details | - | - | - | Reel | SMD-T1 | SMD/SMT | Module | 85 °C | -40 °C | T1/E1 Line interface | - | Shielded | 9.53 mm | - | SMD/SMT | - | 1.5 mH | 800 mΩ | Gull Wing | - | 1.5 kV | WAN | 1:1.15 | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG04-TDK2NSRL HALO | In Stock | - | - | - | SMD-6 | - | 62 | - | - | + 85 C | - 40 C | - | Details | - | - | - | Tube | SMD-E4 | - | Module | - | - | E4/STM-1/STS-3/OC/3 Interface | - | Shielded | - | - | SMD/SMT | Dual | 36 uH | - | - | 8 MHz to 240 MHz | 1.5 kV | WAN | - | 5.08 mm | 8.13 mm | 7.11 mm | ||
![]() TGR1G-S410N24LF HALO | In Stock | - | - | - | - | - | 26 | - | - | - | - | - | Details | - | - | 0.138243 oz | Tube | TG1G | - | SMT Transformers | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | PoE Transformers | - | - | - | - | ||
![]() TG42-1205N1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 70 C | 0 C | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Interface | - | Shielded | - | - | SMD/SMT | Dual | 1.2 mH | - | - | - | 1.5 kV | WAN | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG110-S453NXRLTR HALO | 1200 | - | - | - | SMD-40 | - | 300 | - | - | + 70 C | 0 C | - | Details | - | - | - | Reel | TG110 | - | Module | - | - | 10/100 Base-TX Interface | - | Shielded | - | - | SMD/SMT | Quad | - | - | - | 500 kHz to 80 MHz | 1.5 kV | LAN Isolation | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG62-1006J1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 700 mOhms | + 70 C | 0 C | 700 mOhms | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | SMD/SMT | Single | 150 uH | - | - | - | 1.5 kV | LAN | - | 3.76 mm | 12.7 mm | 7.11 mm | ||
![]() TG62-1006NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | - | 350 mOhms | + 70 C | 0 C | 350 mOhms | - | - | Quatra | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | SMD/SMT | Quad | 150 uH | - | - | - | 1.5 kV | LAN | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG2G-S12NZLFTR HALO | In Stock | - | - | - | SMD-24 | - | 400 | - | 600 mOhms | + 70 C | 0 C | - | Details | - | - | - | Reel | 2.5G/5G BASE-T | - | Module | - | - | - | 30 W | Shielded | - | 350 mA | SMD/SMT | 4 Channel | - | - | - | - | 1500 Vrms | PoE Transformers | - | 5.84 mm | 18.33 mm | 16.38 mm | ||
![]() TG2G-E12NZLFTR HALO | In Stock | - | - | - | SMD-24 | - | 400 | - | 600 mOhms | + 85 C | - 40 C | - | Details | - | - | - | Reel | 2.5G/5G BASE-T | - | Module | - | - | - | 30 W | Shielded | - | 350 mA | SMD/SMT | 4 Channel | - | - | - | - | 1500 Vrms | PoE Transformers | - | 5.84 mm | 18.33 mm | 16.38 mm | ||
![]() TG5G-HPE6NZ5LF HALO | In Stock | - | - | - | SMD-24 | - | 28 | - | 500 mOhms | + 85 C | - 40 C | - | Details | - | - | - | Tube | 2.5G/5G BASE-T | - | Module | - | - | - | 60 W | Shielded | - | 600 mA | SMD/SMT | Quad | - | - | - | - | 1500 Vrms | PoE Transformers | - | 6.48 mm | 18.33 mm | 16.38 mm | ||
![]() TG5G-HP6NZ5LF HALO | In Stock | - | - | - | SMD-24 | - | 28 | - | 500 mOhms | + 70 C | 0 C | - | Details | - | - | - | Tube | 2.5G/5G BASE-T | - | Module | - | - | - | 60 W | Shielded | - | 600 mA | SMD/SMT | Quad | - | - | - | - | 1500 Vrms | PoE Transformers | - | 6.48 mm | 18.33 mm | 16.38 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | - | 310 | - | 400 mOhms | + 85 C | - 40 C | - | Details | - | - | - | Reel | 2.5G/5G BASE-T | - | Module | - | - | - | 90 W | Shielded | - | 1 A | SMD/SMT | 4 Channel | - | - | - | - | 1500 Vrms | PoE Transformers | - | 6.48 mm | 18.33 mm | 16.38 mm | ||
![]() TG5G-S12NZ5LFTR HALO | In Stock | - | - | - | SMD-24 | - | 310 | - | 500 mOhms | + 70 C | 0 C | - | Details | - | - | - | Reel | 2.5G/5G BASE-T | - | Module | - | - | - | 30 W | Shielded | - | 350 mA | SMD/SMT | 4 Channel | - | - | - | - | 1500 Vrms | PoE Transformers | - | 6.48 mm | 18.33 mm | 16.38 mm | ||
![]() TG10G-S100NJLF HALO | In Stock | - | - | - | SMD-24 | - | 407 | - | - | + 70 C | 0 C | - | Details | - | - | - | Tube | TG10G | - | Module | - | - | 10G Base-T Ethernet | - | Shielded | - | - | SMD/SMT | Quad | - | - | - | - | 1500 Vrms | PoE Transformers | - | 6.35 mm | 18.33 mm | 12.32 mm | ||
![]() TG5G-E12NZ5LFTR HALO | In Stock | - | - | - | SMD-24 | - | 310 | - | 500 mOhms | + 85 C | - 40 C | - | Details | - | - | - | Reel | 2.5G/5G BASE-T | - | Module | - | - | - | 30 W | Shielded | - | 350 mA | SMD/SMT | 4 Channel | - | - | - | - | 1500 Vrms | PoE Transformers | - | 6.48 mm | 18.33 mm | 16.38 mm |