- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Product
- Type
- Termination Style
- Applications
- Height
- Length
- Width
- Isolation Voltage
- Package / Case
Attribute column
Manufacturer
HALO Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Package Type | Primary Resistance | RoHS | Supplier Package | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Shielding | Depth | Current Rating | Pin Count | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead Style | Lead/Base Style | Operating Temperature Range | Frequency Range | Isolation Voltage | Transformer Type | Product | Turns Ratio | Product Length | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG5G-HPE6NZ5LFTR HALO | In Stock | - | - | - | SMD-24 | - | 310 | - | 500 mOhms | + 85 C | - 40 C | - | - | - | Details | - | - | - | - | Reel | 2.5G/5G BASE-T | - | Module | - | - | - | 60 W | Shielded | - | 600 mA | - | SMD/SMT | 4 Channel | - | - | - | - | - | - | 1500 Vrms | - | PoE Transformers | - | - | 6.48 mm | 18.33 mm | 16.38 mm | ||
![]() TG2G-HP6NZLF HALO | In Stock | - | - | - | SMD-24 | - | 28 | - | 500 mOhms | + 70 C | 0 C | - | - | - | Details | - | - | - | - | Tube | 2.5G/5G BASE-T | - | Module | - | - | - | 60 W | Shielded | - | 600 mA | - | SMD/SMT | Quad | - | - | - | - | - | - | 1500 Vrms | - | PoE Transformers | - | - | 5.84 mm | 18.33 mm | 16.38 mm | ||
![]() TG2G-S13NYNLF HALO | In Stock | - | - | - | SMD-24 | - | 36 | - | - | + 70 C | 0 C | - | - | - | Details | - | - | - | - | Tube | Nano2.5G | - | Module | - | - | - | 30 W | Shielded | - | 350 mA | - | SMD/SMT | Quad | - | - | - | - | - | - | 1500 Vrms | - | PoE Transformers | - | - | 8.64 mm | 14.22 mm | 7.62 mm | ||
![]() TG5G-HP6NZ5LFTR HALO | In Stock | - | - | - | SMD-24 | - | 310 | - | 500 mOhms | + 70 C | 0 C | - | - | - | Details | - | - | - | - | Reel | 2.5G/5G BASE-T | - | Module | - | - | - | 60 W | Shielded | - | 600 mA | - | SMD/SMT | 4 Channel | - | - | - | - | - | - | 1500 Vrms | - | PoE Transformers | - | - | 6.48 mm | 18.33 mm | 16.38 mm | ||
![]() TG5G-HPE10NZ5LF HALO | In Stock | - | - | - | SMD-24 | - | 28 | - | 400 mOhms | + 85 C | - 40 C | - | - | - | Details | - | - | - | - | Tube | 2.5G/5G BASE-T | - | Module | - | - | - | 90 W | Shielded | - | 1 A | - | SMD/SMT | Quad | - | - | - | - | - | - | 1500 Vrms | - | PoE Transformers | - | - | 6.48 mm | 18.33 mm | 16.38 mm | ||
![]() TG2G-HP10NZ5LFTR HALO | In Stock | - | - | - | SMD-24 | - | 310 | - | 400 mOhms | + 70 C | 0 C | - | - | - | Details | - | - | - | - | Reel | 2.5G/5G BASE-T | - | Module | - | - | - | 90 W | Shielded | - | 1 A | - | SMD/SMT | 4 Channel | - | - | - | - | - | - | 1500 Vrms | - | PoE Transformers | - | - | 6.48 mm | 18.33 mm | 16.38 mm | ||
![]() TG1G-S012NZRL HALO | In Stock | - | - | - | SMD-24 | - | 28 | - | - | + 70 C | 0 C | Surface Mount | 24SMD | - | Details | SMD | - | 0.065962 oz | 0 to 70 °C | Tube | TG1G | - | Module | - | - | Gigabit Interface | - | Shielded | - | 8 mA | 24 | SMD/SMT | Dual | 350 uH | - | Gull wing | - | - | 1 MHz to 100 MHz | 1.5 kV | 10/100Base-TX Transformer | LAN | - | 17.78 mm | 5.84 mm | 17.78 mm | 12.19 mm | ||
![]() TG22-S132NDRL HALO | In Stock | - | - | - | SMD-16 | - | 20 | - | 1.2 Ohms | + 70 C | 0 C | - | - | - | - | - | - | - | - | Tube | TG | - | Module | - | - | 10/100 Base-TX Interface | - | Shielded | - | - | - | SMD/SMT | - | 350 uH | - | - | - | - | - | 1.5 kV | - | LAN Isolation | - | - | 9.4 mm | 25.4 mm | 9.4 mm | ||
![]() TG84-2006J1RLTR HALO | In Stock | - | - | - | SMD-16 | - | 1200 | - | 900 mOhms | + 85 C | - 40 C | - | - | 900 mOhms | Details | - | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 3.76 mm | 12.7 mm | 7.11 mm | ||
![]() TG66-S010NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | - | 350 mOhms | + 70 C | 0 C | - | - | 350 mOhms | - | - | Quatra | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 150 uH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG64-1505NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 40 | 300 | - | 800 mOhms | + 85 C | - 40 C | - | - | - | Details | - | - | - | - | Reel | SMD-T1 | SMD/SMT | Module | 85 °C | -40 °C | T1/E1 Line Interface | - | Shielded | 15.88 mm | - | - | SMD/SMT | Quad | 1.5 mH | 800 mΩ | - | Gull Wing | - | - | 1.5 kV | - | WAN | 1:1 | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG92-2006J1RLTR HALO | In Stock | - | - | - | SMD-16 | - | 1200 | - | 800 mOhms | + 85 C | - 40 C | - | - | 800 mOhms | Details | - | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 3.76 mm | 12.7 mm | 7.11 mm | ||
![]() TG38-1205NSRL HALO | In Stock | - | - | - | SMD-6 | - | 62 | - | 700 mOhms | + 70 C | 0 C | - | - | - | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 - Line Interface | - | - | - | - | - | SMD/SMT | Single | 1.2 mH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.08 mm | 8.13 mm | 7.11 mm | ||
![]() TG04-2006J1RLTR HALO | In Stock | - | - | - | SMD-16 | - | 1200 | - | 650 mOhms | + 85 C | - 40 C | - | - | - | Details | - | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | - | 1.5 kV | - | LAN | - | - | 3.76 mm | 12.7 mm | 7.11 mm | ||
![]() TG27-1505N5LF HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 85 C | - 40 C | - | - | - | Details | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line interface | - | Shielded | - | - | - | SMD/SMT | Dual | 1.5 mH | - | - | - | - | - | 1.5 kV | - | WAN | - | - | 6.35 mm | 12.7 mm | 7.11 mm | ||
![]() TG08-1205N1LFTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | - | - | + 70 C | 0 C | - | - | - | Details | - | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | - | 1.2 mH | - | - | - | - | - | 1.5 kV | - | WAN | - | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG10G-S105NJ30LF HALO | In Stock | - | - | - | SMD-30 | - | 28 | - | 500 mOhms | + 85 C | 0 C | - | - | - | Details | - | - | 0.232161 oz | - | Tube | TG10G | - | Module | - | - | 10G Base-T Interface | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 MHz to 500 MHz | 1.5 kV | - | LAN | - | - | 7.37 mm | 14.22 mm | 12.19 mm | ||
![]() TG12-0756N1LF HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 200 mOhms | - | - | - | - | - | Details | - | - | - | - | Tube | SMD-TR2 | - | Module | - | - | Token Ring Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 75 uH | - | - | - | - | - | 1.5 kV | - | Token Ring | - | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG01-FC15N1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 200 mOhms | - | - | Surface Mount | - | 200 mOhms | - | SMD | - | - | - | Tube | SMD-FIBRE | - | Module | - | - | Fibre Channel Interface | - | Shielded | - | - | 16 | SMD/SMT | Single | 15 uH | - | Gull wing | - | - | - | 1.5 kV | - | LAN | - | 12.7 mm | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG10-DA2N5LFTR HALO | In Stock | - | - | - | SMD-16 | - | 700 | - | 500 mOhms | + 85 C | - 40 C | - | - | - | Details | - | - | - | - | Reel | TG10-DA2 | - | Module | - | - | Digital Audio Transformer | - | Shielded | - | - | - | SMD/SMT | - | 750 uH | - | - | - | - | 10 KHz to 200 MHz | 1.5 kV | - | Audio | - | - | 6.35 mm | 12.7 mm | 7.11 mm |