- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Product
- Type
- Termination Style
- Applications
- Height
- Length
- Width
- Isolation Voltage
- Package / Case
Attribute column
Manufacturer
HALO Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Primary Resistance | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Shielding | Depth | Current Rating | Pin Count | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead/Base Style | Operating Temperature Range | Frequency Range | Isolation Voltage | Product | Turns Ratio | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG44-S020NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 40 | 300 | 400 mOhms | + 70 C | 0 C | 400 mOhms | Details | - | - | - | Reel | TG-10BT | SMD/SMT | Module | 70 °C | 0 °C | 10 Base-T Interface | - | Shielded | 15.88 mm | - | - | SMD/SMT | Quad | 140 uH | 400 mΩ | Gull Wing | - | - | 1.5 kV | LAN | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG42-1205NSLFTR HALO | In Stock | - | - | - | SMD-6 | - | 1000 | 700 mOhms | + 70 C | 0 C | 700 mOhms | Details | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Interface | - | Shielded | - | - | - | SMD/SMT | - | 1.2 mH | - | - | - | - | 1.5 kV | WAN | - | 5.08 mm | 8.13 mm | 7.11 mm | ||
![]() TG2G-HPE3NYNLF HALO | In Stock | - | - | - | SMD-24 | - | 36 | - | + 85 C | - 40 C | - | Details | - | - | - | Tube | Nano2.5G | - | Module | - | - | - | 60 W | Shielded | - | 600 mA | - | SMD/SMT | Quad | - | - | - | - | - | 1500 Vrms | PoE Transformers | - | 8.64 mm | 14.22 mm | 7.62 mm | ||
![]() TG5G-E12NZ5LF HALO | In Stock | - | - | - | SMD-24 | - | 28 | 500 mOhms | + 85 C | - 40 C | - | Details | - | 0.164906 oz | - | Tube | 2.5G/5G BASE-T | - | Module | - | - | - | 30 W | Shielded | - | 350 mA | - | SMD/SMT | Quad | - | - | - | - | - | 1500 Vrms | PoE Transformers | - | 6.48 mm | 18.33 mm | 16.38 mm | ||
![]() TG2G-HPE6NZLF HALO | In Stock | - | - | - | SMD-24 | - | 28 | 500 mOhms | + 85 C | - 40 C | - | Details | - | - | - | Tube | 2.5G/5G BASE-T | - | Module | - | - | - | 60 W | Shielded | - | 600 mA | - | SMD/SMT | Quad | - | - | - | - | - | 1500 Vrms | PoE Transformers | - | 5.84 mm | 18.33 mm | 16.38 mm | ||
![]() TG1G-E035NYLF HALO | In Stock | - | - | - | - | - | 36 | - | + 85 C | - 40 C | - | Details | - | - | - | Tube | TG1G | - | Module | - | - | Gigabit Interface | - | - | - | - | - | SMD/SMT | - | 350 uH | - | - | - | 1 MHz to 100 MHz | - | LAN | - | 6.1 mm | 13.72 mm | 15.24 mm | ||
![]() TG2G-E102NJLF HALO | In Stock | - | - | - | SMD-24 | - | 37 | 600 mOhms | + 85 C | - 40 C | - | Details | - | - | - | Tube | 2.5G/5G BASE-T | - | Module | - | - | 2.5G/5G Base-T | 30 W | Shielded | - | 350 mA | - | SMD/SMT | Quad | - | - | - | - | - | 1500 Vrms | PoE Transformers | - | 6.35 mm | 13.84 mm | 12.19 mm | ||
![]() TG2G-HP6NZLFTR HALO | In Stock | - | - | - | SMD-24 | - | 400 | 500 mOhms | + 70 C | 0 C | - | Details | - | - | - | Reel | 2.5G/5G BASE-T | - | Module | - | - | - | 60 W | Shielded | - | 600 mA | - | SMD/SMT | 4 Channel | - | - | - | - | - | 1500 Vrms | PoE Transformers | - | 5.84 mm | 18.33 mm | 16.38 mm | ||
![]() TG12-1506N1LF HALO | In Stock | - | - | - | SMD-16 | - | 40 | 300 mOhms | - | - | 300 mOhms | Details | - | - | - | Tube | SMD-TR2 | - | Module | - | - | Token Ring Interface | - | Shielded | - | - | - | SMD/SMT | Single | 150 uH | - | - | - | - | 1.5 kV | Token Ring | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG85-S002NZRL HALO | In Stock | - | - | - | SMD-24 | - | 28 | - | + 85 C | - 40 C | - | - | Duet | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 500 nH | - | - | - | - | 1.5 kV | WAN | - | 5.84 mm | 17.78 mm | 12.19 mm | ||
![]() TG42-1505NZRL HALO | In Stock | - | - | - | SMD-24 | - | 28 | 800 mOhms | - | - | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line interface | - | Shielded | - | - | - | SMD/SMT | Dual | 500 nH | - | - | - | - | 1.5 kV | WAN | - | 5.84 mm | 17.78 mm | 12.19 mm | ||
![]() TG74-1406J1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | 650 mOhms | + 85 C | - 40 C | 650 mOhms | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 140 uH | - | - | - | - | 1.5 kV | LAN | - | 3.76 mm | 12.7 mm | 7.11 mm | ||
![]() TG59-1006NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | 300 mOhms | + 70 C | 0 C | 300 mOhms | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 100 uH | - | - | - | - | 1.5 kV | LAN | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG36-1505NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 40 | 300 | 800 mOhms | + 85 C | - 40 C | - | Details | - | - | - | Reel | SMD-T1 | SMD/SMT | Module | 85 °C | -40 °C | T1/E1 Line interface | - | Shielded | 15.88 mm | - | - | SMD/SMT | Quad | - | 800 mΩ | Gull Wing | - | - | 1.5 kV | WAN | 1:1.15 | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG84-2006N1RLTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | 500 mOhms | + 85 C | - 40 C | - | Details | - | - | -40 to 85 °C | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | 16 | SMD/SMT | Single | 200 uH | - | - | - | - | 1.5 kV | LAN | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG110-S653NHRLTR HALO | In Stock | - | - | - | - | - | 180 | - | - | - | - | Details | - | - | - | Reel | TG110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | ||
![]() TG42-1406J1RLTR HALO | In Stock | - | - | - | SMD-16 | - | 1200 | 650 mOhms | + 70 C | 0 C | 650 mOhms | Details | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 140 uH | - | - | - | - | 1.5 kV | LAN | - | 3.76 mm | 12.7 mm | 7.11 mm | ||
![]() TG04-1006P1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | 500 mOhms | + 70 C | 0 C | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 100 uH | - | - | - | - | 1.5 kV | LAN | - | 2.24 mm | 12.7 mm | 7.11 mm | ||
![]() TG08-1205NSLFTR HALO | In Stock | - | - | - | SMD-6 | - | 1000 | 700 mOhms | + 70 C | 0 C | 700 mOhms | Details | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | - | 1.2 mH | - | - | - | - | 1.5 kV | WAN | - | 5.08 mm | 8.13 mm | 7.11 mm | ||
![]() TG01-1506NRLTR HALO | In Stock | - | - | Surface Mount | SMD-16 | 16 | 1000 | 250 mOhms | + 70 C | 0 C | - | Details | - | - | - | Reel | TG-10B2 | SMD/SMT | Module | 70 °C | 0 °C | AUI Interface | - | Shielded | 9.53 mm | - | - | SMD/SMT | Single | 150 uH | 250 mΩ | Gull Wing | - | - | 1.5 kV | LAN | 1:1 | 5.08 mm | 12.7 mm | 7.11 mm |