- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Product
- Type
- Termination Style
- Applications
- Height
- Length
- Width
- Isolation Voltage
- Package / Case
Attribute column
Manufacturer
HALO Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Primary Resistance | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Shielding | Depth | Current Rating | Pin Count | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead Style | Lead/Base Style | Frequency Range | Isolation Voltage | Transformer Type | Product | Turns Ratio | Product Length | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG62-1006N1RLTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | 350 mOhms | + 70 C | 0 C | - | - | Details | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 150 uH | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG110-S653NHRL HALO | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | Details | - | - | Tube | TG110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | - | ||
![]() TG04-1205NSLF HALO | In Stock | - | - | - | SMD-6 | - | 62 | 700 mOhms | + 70 C | 0 C | - | 700 mOhms | Details | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Single | 1.2 mH | - | - | - | - | 1.5 kV | - | WAN | - | - | 5.08 mm | 8.13 mm | 7.11 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-48 | - | 250 | - | + 85 C | - 40 C | Surface Mount | - | Details | - | -40 to 85 °C | Reel | TG110 | - | Module | - | - | 10/100 Base-TX PoE Interface | - | Shielded | - | - | 24 | SMD/SMT | Dual, Quad | - | - | Gull wing | - | 1 MHz to 100 MHz | 1.5 kV | 10/100Base-TX Magnetic Module Transformer | LAN Isolation | 1:1 | 27.94 mm | 7.62 mm | 27.69 mm | 18.8 mm | ||
![]() TG87-2006NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | 500 mOhms | + 70 C | 0 C | - | 500 mOhms | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 200 uH | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG1G-E212NV6LF HALO | In Stock | - | - | - | SMD-48 | - | 18 | - | + 85 C | - 40 C | - | - | Details | - | - | Tube | TG1G | - | Module | - | - | Gigabit Interface | - | Shielded | - | - | - | SMD/SMT | Dual | - | - | - | - | 1 MHz to 100 MHz | 1.5 kV | - | LAN | - | - | 7.11 mm | 27.94 mm | 12.19 mm | ||
![]() TG57-S020NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | 300 mOhms | + 70 C | 0 C | - | 300 mOhms | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 100 uH | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG48-1205N1RLTR HALO | In Stock | - | - | Surface Mount | SMD-16 | 16 | 1000 | - | + 70 C | 0 C | - | - | Details | - | - | Reel | SMD-T1 | SMD/SMT | Module | 70 °C | 0 °C | T1/E1 Line Interface | - | Shielded | 9.53 mm | - | - | SMD/SMT | Dual | 1.2 mH | 700 mΩ | - | Gull Wing | - | 1.5 kV | - | WAN | 1:2 | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG1G-S212NV6RL HALO | In Stock | - | - | - | SMD-48 | - | 18 | - | + 70 C | 0 C | - | - | - | - | - | Tube | TG1G | - | Module | - | - | Gigabit Interface | - | Shielded | - | - | - | SMD/SMT | Dual, Quad | - | - | - | - | 1 MHz to 100 MHz | 1.5 kV | - | LAN | - | - | 7.11 mm | 27.94 mm | 12.19 mm | ||
![]() TG01-0756NRLTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | 200 mOhms | + 70 C | 0 C | - | - | Details | - | - | Reel | TG-10B2 | SMD/SMT | Module | 70 °C | 0 °C | AUI Interface | - | Shielded | - | - | - | SMD/SMT | Single | 75 uH | 200 mΩ | - | - | - | 1.5 kV | - | LAN | - | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG57-1006NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 40 | 300 | 300 mOhms | + 70 C | 0 C | - | 300 mOhms | Details | - | - | Reel | TG-10BT | SMD/SMT | Module | 70 °C | 0 °C | 10 Base-T Interface | - | Shielded | 15.88 mm | - | - | SMD/SMT | Quad | 100 uH | 300 mΩ | - | Gull Wing | - | 1.5 kV | - | LAN | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG58-1006NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | 300 mOhms | + 70 C | 0 C | - | 300 mOhms | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 100 uH | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG01-FC07NSRL HALO | In Stock | - | - | - | SMD-6 | - | 62 | 200 mOhms | - | - | - | 200 mOhms | - | - | - | Tube | SMD-FIBRE | - | Module | - | - | Fibre Channel Interface | - | Shielded | - | - | - | SMD/SMT | Single | 7.5 uH | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.08 mm | 8.13 mm | 7.11 mm | ||
![]() TG10G-S102NJRL HALO | In Stock | - | - | - | SMD-24 | - | 37 | - | + 70 C | 0 C | - | - | - | - | 0 to 70 °C | Tube | TG10G | - | Module | - | - | 10G Base-T Interface | - | Shielded | - | - | - | SMD/SMT | 4 Channel | - | - | - | - | 1 MHz to 500 MHz | 1.5 kV | - | PoE Transformers | - | - | 6.35 mm | 13.84 mm | 12.19 mm | ||
![]() TD43-2006KRL HALO | In Stock | - | - | - | DIP-16 | - | 25 | 400 mOhms | + 85 C | - 40 C | - | 400 mOhms | - | - | - | Tube | TD-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | Through Hole | - | 200 uH | - | - | - | - | 2 kV | - | LAN | - | - | 5.33 mm | 20.57 mm | 7.62 mm | ||
![]() TG70-1205NSRL HALO | In Stock | - | - | - | SMD-6 | - | 62 | 700 mOhms | + 70 C | 0 C | - | - | Details | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Single | 1.2 mH | - | - | - | - | 1.5 kV | - | LAN | - | - | 5.08 mm | 8.13 mm | 7.11 mm | ||
![]() TG10-DA1NSLF HALO | In Stock | - | - | - | SMD-16 | - | 62 | 500 mOhms | + 85 C | - 40 C | - | - | Details | 0.072232 oz | - | Tube | TG10-DA1 | - | Module | - | - | Digital Audio Transformer | - | Shielded | - | - | - | SMD/SMT | Single | 750 uH | - | - | - | 10 KHz to 200 MHz | 1.5 kV | - | Audio | - | - | 5.08 mm | 8.13 mm | 7.11 mm | ||
![]() TG1G-S032NYLF HALO | In Stock | - | - | - | SMD-24 | - | 36 | - | + 70 C | 0 C | - | - | Details | 0.071394 oz | - | Tube | TG1G | - | Module | - | - | Gigabit Interface | - | Shielded | - | 8 mA | - | SMD/SMT | Dual | 350 uH | - | - | - | 1 MHz to 100 MHz | 1.5 kV | - | LAN | - | - | 6.35 mm | 15.24 mm | 13.72 mm | ||
![]() TG111-RP39NYRL HALO | In Stock | - | - | - | SMD-24 | - | 36 | 900 mOhms | + 70 C | 0 C | - | - | Details | - | - | Tube | TG1G | - | Module | - | - | Gigabit PoE Interface | - | Shielded | - | - | - | SMD/SMT | - | 350 uH | - | - | - | - | 1.5 kV | - | LAN | - | - | 6.35 mm | 15.24 mm | 13.72 mm | ||
![]() TG5G-HP10NZ5LF HALO | In Stock | - | - | - | SMD-24 | - | 28 | 400 mOhms | + 70 C | 0 C | - | - | Details | - | - | Tube | 2.5G/5G BASE-T | - | Module | - | - | - | 90 W | Shielded | - | 1 A | - | SMD/SMT | Quad | - | - | - | - | - | 1500 Vrms | - | PoE Transformers | - | - | 6.48 mm | 18.33 mm | 16.38 mm |