- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Product
- Type
- Termination Style
- Applications
- Height
- Length
- Width
- Isolation Voltage
- Package / Case
Attribute column
Manufacturer
HALO Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Package Type | Primary Resistance | RoHS | Secondary Resistance | Supplier Package | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Shielding | Depth | Current Rating | Pin Count | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead Style | Lead/Base Style | Operating Temperature Range | Frequency Range | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Product | Turns Ratio | Secondary Impedance | Primary Impedance | Product Length | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG04-1205NSRLTR HALO | In Stock | - | - | - | SMD-6 | - | 1000 | - | 700 mOhms | + 70 C | 0 C | - | - | 700 mOhms | Details | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Single | 1.2 mH | - | - | - | - | - | - | 1.5 kV | - | WAN | - | - | - | - | 5.08 mm | 8.13 mm | 7.11 mm | ||
![]() TG32-3506NDRLTR HALO | In Stock | - | - | Surface Mount | SMD-16 | 14 | 300 | - | 1 Ohms | + 70 C | 0 C | - | - | - | Details | - | - | Reel | TG | SMD/SMT | Module | 70 °C | 0 °C | 10/100 Base-TX Interface | - | Shielded | 12.7 mm | - | - | SMD/SMT | - | 350 uH | 1 Ω | - | Gull Wing | - | - | -1.1 dB | 1.5 kV | - | LAN Isolation | 1:1 | - | - | - | 9.4 mm | 25.4 mm | 9.4 mm | ||
![]() TG34-1505NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 40 | 300 | - | 800 mOhms | + 85 C | - 40 C | - | - | - | Details | - | - | Reel | SMD-T1 | SMD/SMT | Module | 85 °C | -40 °C | T1/E1 Line interface | - | Shielded | 15.88 mm | - | - | SMD/SMT | Quad | - | 800 mΩ | - | Gull Wing | - | - | - | 1.5 kV | - | WAN | - | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG44-S010NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | - | 400 mOhms | + 70 C | 0 C | - | - | 400 mOhms | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 140 uH | - | - | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG45-1406NXRLTR HALO | In Stock | - | - | - | SMD-40 | - | 300 | - | 400 mOhms | + 70 C | 0 C | - | - | 400 mOhms | Details | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 140 uH | - | - | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG49-1205NM5RL HALO | In Stock | - | - | - | SMD-20 | - | 32 | - | 800 mOhms | + 70 C | 0 C | - | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Dual, Quad | 1.2 mH | - | - | - | - | - | - | 1.5 kV | - | WAN | - | - | - | - | 6.35 mm | 15.62 mm | 7.11 mm | ||
![]() TG36-1205NM5RL HALO | In Stock | - | - | - | SMD-20 | - | 32 | - | 800 mOhms | + 70 C | 0 C | - | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line interface | - | Shielded | - | - | - | SMD/SMT | Dual, Quad | 1.2 mH | - | - | - | - | - | - | 1.5 kV | - | WAN | - | - | - | - | 6.35 mm | 15.62 mm | 7.11 mm | ||
![]() TG89-S010NXRL HALO | In Stock | - | - | - | SMD-40 | - | 18 | - | 300 mOhms | + 70 C | 0 C | - | - | 300 mOhms | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 200 uH | - | - | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG87-S020NXRLTR HALO | In Stock | - | - | - | SMD-40 | - | 300 | - | 500 mOhms | + 70 C | 0 C | - | - | 500 mOhms | Details | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 200 uH | - | - | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG81-1006JRL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 500 mOhms | + 70 C | 0 C | - | - | 500 mOhms | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 100 uH | - | - | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 3.76 mm | 12.7 mm | 7.11 mm | ||
![]() TD66-1006KRL HALO | In Stock | - | - | - | DIP-16 | - | 25 | - | 350 mOhms | + 70 C | 0 C | - | - | 350 mOhms | - | 0.35 Ohms | - | Tube | TD-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | Through Hole | - | 150 uH | - | - | - | - | 100 kHz | - | 2 kV | - | LAN | - | - | - | - | 5.33 mm | 20.57 mm | 7.62 mm | ||
![]() TD01-1006L1RL HALO | In Stock | - | - | - | DIP-16 | - | 25 | - | 300 mOhms | + 70 C | 0 C | - | - | 300 mOhms | - | - | - | Tube | TD-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | Through Hole | Dual | 100 uH | - | - | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.33 mm | 20.57 mm | 7.62 mm | ||
![]() TG05-2004NARLTR HALO | In Stock | - | - | - | SMD-6 | - | 500 | - | 2.8 Ohms | + 70 C | 0 C | - | - | - | Details | - | - | Reel | SMD-64 | - | Module | - | - | 64kbps/DDS/DS interface | - | Shielded | - | - | - | SMD/SMT | Single | 20 mH | - | - | - | - | 100 kHz to 5 MHz | - | 1.5 kV | - | WAN | - | - | - | - | 6.35 mm | 9.65 mm | 8.89 mm | ||
![]() TG87-2006NXRLTR HALO | In Stock | - | - | - | SMD-40 | - | 300 | - | 500 mOhms | + 70 C | 0 C | - | - | 500 mOhms | - | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Quad | 200 uH | - | - | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm | ||
![]() TG98-1505NZRL HALO | In Stock | - | - | - | SMD-24 | - | 28 | - | 800 mOhms | - | - | - | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 500 nH | - | - | - | - | - | - | 1.5 kV | - | WAN | - | - | - | - | 5.84 mm | 17.78 mm | 12.19 mm | ||
![]() TG86-2006PRL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 900 mOhms | + 85 C | - 40 C | - | - | 900 mOhms | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 2.24 mm | 12.7 mm | 7.11 mm | ||
![]() TG54-1006N2RLTR HALO | In Stock | - | - | - | SMD-16 | - | 1000 | - | 300 mOhms | + 70 C | 0 C | - | - | 300 mOhms | Details | - | - | Reel | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 100 uH | - | - | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() TG22-3506NDRLTR HALO | In Stock | - | - | Surface Mount | SMD-16 | 16 | 300 | - | 900 mOhms | + 70 C | 0 C | Surface Mount | 14SMD | - | Compliant | - | SMD | Reel | TG | SMD/SMT | Module | 70 °C | 0 °C | 10/100 Base-TX Interface | - | Shielded | 12.7 mm | - | 14 | SMD/SMT | - | 350 uH | 900 mΩ | Gull wing | Gull Wing | - | - | -1.1 dB | 1.5 kV | 10/100 Isolation Modules Transformer | LAN Isolation | 1:1:1:1 | - | - | 25.4 mm | 9.4 mm | 25.4 mm | 9.4 mm | ||
![]() TG111-RP39NJRL HALO | In Stock | - | - | - | SMD-24 | - | 37 | - | 900 mOhms | + 70 C | 0 C | - | - | - | Details | - | - | Tube | TG1G | - | Module | - | - | Gigabit PoE Interface | - | Shielded | - | - | - | SMD/SMT | - | 350 uH | - | - | - | - | - | - | 1.5 kV | - | LAN | - | - | - | - | 6.35 mm | 13.84 mm | 12.19 mm | ||
![]() TG89-S010NXRLTR HALO | In Stock | - | - | Surface Mount | SMD-40 | 40 | 300 | - | 300 mOhms | + 70 C | 0 C | - | - | 300 mOhms | Details | - | - | Reel | TG-10BT | SMD/SMT | Module | 70 °C | 0 °C | 10 Base-T Interface | - | Shielded | 15.88 mm | - | - | SMD/SMT | Quad | 200 uH | 300 mΩ | - | Gull Wing | - | - | - | 1.5 kV | - | LAN | 1:2 | - | - | - | 5.84 mm | 27.94 mm | 12.19 mm |