- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Product
- Type
- Termination Style
- Applications
- Height
- Length
- Width
- Isolation Voltage
- Package / Case
Attribute column
Manufacturer
HALO Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Package Type | Primary Resistance | Qualification | RoHS | Secondary Resistance | Supplier Package | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Shielding | Depth | Current Rating | Pin Count | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead Style | Lead/Base Style | Frequency Range | Isolation Voltage | Transformer Type | Return Loss | Product | Turns Ratio | Product Length | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG111-HPE1NYNRL HALO | In Stock | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Tube | TG1G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | 15.24 mm | 13.72 mm | - | - | ||
![]() TD75-1406KRL HALO | In Stock | - | - | - | DIP-16 | - | 25 | - | 300 mOhms | + 70 C | - | 0 C | - | - | - | - | - | - | - | - | - | - | Tube | TD-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | Through Hole | - | 140 uH | - | - | - | - | 1.5 kV | - | - | LAN | - | - | 5.33 mm | 20.57 mm | 7.62 mm | - | - | ||
![]() TG74-1505N5LFTR HALO | In Stock | - | - | - | SMD-16 | - | 700 | - | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 1.5 mH | - | - | - | - | 1.5 kV | - | - | WAN | - | - | 6.35 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG04-2006N1RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | - | Details | - | - | - | 0.071783 oz | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | 16 | SMD/SMT | Single | 200 uH | - | Gull wing | - | - | 1.5 kV | 10Base-T Isolation Module Transformer | - | LAN | 1:1/1:1 | 12.7 mm | 5.08 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG07-0206NSRLTR HALO | In Stock | - | - | - | SMD-6 | - | 1000 | - | - | + 70 C | - | 0 C | - | - | - | - | Details | - | - | - | - | - | MouseReel | SMD-T3 | - | Module | - | - | T3/DS3/E3/STS-1 Interface | - | Shielded | - | - | - | SMD/SMT | Single | 19 uH | - | - | - | - | 1.5 kV | - | - | WAN | - | - | 5.08 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TD02-1205ALF HALO | In Stock | - | - | - | DIP-6 | - | 50 | - | 700 mOhms | + 70 C | - | 0 C | - | - | 700 mOhms | - | Details | - | - | - | - | - | Tube | TD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | Through Hole | Single | 1.2 mH | - | - | - | - | 1.5 kV | - | - | WAN | - | - | 6.35 mm | 12.7 mm | 8.89 mm | - | - | ||
![]() TG26-1205N1RLTR HALO | 831 |
| - | Surface Mount | SMD-16 | 16 | 1000 | - | - | + 70 C | - | 0 C | - | - | - | - | Details | - | - | - | - | - | MouseReel | SMD-T1 | SMD/SMT | Module | 70 °C | 0 °C | T1/E1/CEPT/ISDN-Pri | - | - | 9.53 mm | - | - | SMD/SMT | Dual | 1.2 mH | 700 mΩ | - | Gull Wing | - | 1.5 kV | - | - | LAN | 1:2 | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG1G-S002NZLF HALO | In Stock | - | - | - | SMD-24 | - | 28 | - | - | + 70 C | - | 0 C | Surface Mount | SMD | - | - | Details | - | SMD | - | 0.069490 oz | 0 to 70 °C | Tube | TG1G | - | Module | - | - | Gigabit Interface | - | Shielded | - | 8 mA | 24 | SMD/SMT | Dual | 350 uH | - | Gull wing | - | 1 MHz to 100 MHz | 1.5 kV | 10/100Base-TX Single Port Transformer | - | LAN | - | 17.78 mm | 5.84 mm | 17.78 mm | 12.19 mm | - | - | ||
![]() TGSP-S225NZRLTR HALO | In Stock | - | - | - | SMD-24 | - | 400 | - | 800 mOhms | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | - | - | - | Reel | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 500 nH | - | - | - | - | 1.5 kV | - | - | WAN | - | - | 5.84 mm | 17.78 mm | 12.19 mm | - | - | ||
![]() TG08-1205N1LF HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 70 C | - | 0 C | - | - | - | - | Details | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | T1/E1 Line Interface | - | Shielded | - | - | - | SMD/SMT | Dual | 1.2 mH | - | - | - | - | 1.5 kV | - | - | WAN | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG1G-AE11NZ6NLTR HALO | In Stock | - | - | - | - | - | 300 | - | 1 Ohms | + 105 C | - | - 40 C | - | - | - | AEC-Q200 | Details | - | - | - | - | - | Reel | TG1G | - | SMT Transformers | - | - | - | - | - | - | - | - | SMD/SMT | 1 Channel | 350 uH | - | - | - | - | - | - | - | Automotive | - | - | 7.87 mm | 17.78 mm | 12.19 mm | - | - | ||
![]() TG111-HPE1NYNLF HALO | In Stock | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.054498 oz | - | Tube | TG1G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TG111-E12NYNLF HALO | In Stock | - | - | - | - | - | 36 | - | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | - | 0.114446 oz | - | Tube | TG1G | - | Module | - | - | Gigabit Interface | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | LAN | - | - | 6.35 mm | 15.24 mm | 13.72 mm | - | - | ||
![]() TG110-S125N2RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 900 mOhms | + 70 C | - | 0 C | - | - | 900 mOhms | - | - | - | - | Ultra | - | - | Tube | TG110 | - | Module | - | - | 10/100 Base-TX Interface | - | Shielded | - | - | - | SMD/SMT | Single | 400 nH | - | - | - | - | 1.5 kV | - | - | LAN Isolation | - | - | 5.08 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG41-2006JRL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | 800 mOhms | + 85 C | - | - 40 C | - | - | 800 mOhms | - | Details | - | - | - | - | - | Tube | TG-10BT | - | Module | - | - | 10 Base-T Interface | - | Shielded | - | - | - | SMD/SMT | Single | 200 uH | - | - | - | - | 1.5 kV | - | - | LAN | - | - | 3.76 mm | 12.7 mm | 7.11 mm | - | - | ||
![]() TG111-MSCE13LF HALO | In Stock | - | - | - | SMD-24 | - | 36 | - | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | - | 0.093730 oz | - | Tube | GENESUS | - | Module | - | - | Microsemi PHYs | - | - | - | - | - | SMD/SMT | Quad | 350 uH | - | - | - | - | 1.5 kV | - | - | LAN Isolation | - | - | 8.64 mm | 14.22 mm | 7.62 mm | - | - | ||
![]() TG04-4004NCRL HALO | In Stock | - | - | Surface Mount | SMD-12 | 12 | 29 | - | 8 Ohms | + 70 C | - | 0 C | - | - | - | - | Compliant | - | - | - | - | - | Tube | DUALSMD-56 | SMD/SMT | Module | 70 °C | 0 °C | 56/DDS/DS Inteface | - | Shielded | - | - | - | SMD/SMT | Dual | 40 mH | 8 Ω | - | Gull Wing | 1 kHz to 5 MHz | 1.5 kV | - | - | WAN | 1:1 | - | 8.64 mm | 17.15 mm | 11.56 mm | No | - | ||
![]() TG110-S050P2RLTR HALO | In Stock | - | - | - | SMD-16 | - | 2000 | - | 900 mOhms | + 70 C | 1500 Vrms | 0 C | Surface Mount | - | 900 mOhms | - | Compliant | - | SMD | - | - | 0 to 70 °C | Reel | TG110 | SMD/SMT | Module | 70 °C | 0 °C | 10/100 Base-TX Interface | - | Shielded | - | - | 16 | SMD/SMT | Single | 350 µH | 900 mΩ | Gull wing | - | 1 MHz to 80 MHz | 1.5 kV | - | -18 dB | LAN Isolation | 1:1 | 12.7 mm | 2.24 mm | 12.7 mm | 7.11 mm | - | Contains Lead | ||
![]() TG111-S12NYNLF HALO | In Stock | - | - | Surface Mount | - | - | 36 | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.052593 oz | - | Tube | TG1G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TG110-HPE7N5RL HALO | In Stock | - | - | - | SMD-16 | - | 40 | - | - | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | RP-ULTRA | 0.029630 oz | - | Tube | TG110 | - | Module | - | - | 10/100 Base-TX PoE+ Interface | - | Shielded | - | - | - | SMD/SMT | Single | 350 uH | - | - | - | 1 MHz to 80 MHz | 1.5 kV | - | - | LAN Isolation | - | - | 6.35 mm | 12.7 mm | 7.11 mm | - | - |