- RoHS
- Height
- Length
- Max Operating Temperature
- Min Operating Temperature
- Power Rating
- Primary Winding(s)
- Secondary Winding(s)
- Termination
- Width
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
HALO AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Load Regulation-Max | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Output Power | Output Current-Max | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Primary Winding(s) | Secondary Winding(s) | Secondary Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCU0-0505D HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Through Hole | - | 70 °C | 0 °C | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | Dual | - | 12.07 mm | 32.51 mm | 14.73 mm | ||
![]() TGMR-Q440NFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCU0-0512D HALO | In Stock | - | - | - | - | - | - | - | - | Used - As Is | 0-54324 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Through Hole | - | 70 °C | 0 °C | - | - | 2 W | - | - | - | - | - | - | - | - | 1 | - | 12 V | - | - | - | - | 185 mA | 2 W | - | - | - | - | - | Dual | Dual | 185 mA | 12.07 mm | 32.51 mm | 14.73 mm | ||
![]() DCU2-1209E HALO | In Stock | - | - | 17 Weeks, 6 Days | NO | 8 | HALO ELECTRONICS INC | 12 V | 15% | Halo Electronics Inc | DCU2-1209E | 70 °C | 9 V | PLASTIC/EPOXY | DIP | DIP, DIP8/24,.6 | DIP8/24,.6 | RECTANGULAR | IN-LINE | Active | NOT SPECIFIED | 5.85 | Non-Compliant | No | Through Hole | EAR99 | 70 °C | 0 °C | LG-MAX | Other Analog ICs | 2 W | HYBRID | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | R-PDIP-T8 | 1 | Not Qualified | 9 V | 12 V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 250 mA | 2 W | 0.25 A | 12.065 mm | 2 W | 9.45 V | 8.55 V | Dual | Single | 250 mA | 12.07 mm | 32.51 mm | 14.73 mm |