- Series
- Packaging
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Length
- Width
- Height
- Turns Ratio
- Inductance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
Attribute column
Manufacturer
HALO Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Factory Pack QuantityFactory Pack Quantity | High Potential | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part Life Cycle Code | Primary Configuration | Primary Side Connection | Primary Voltage Rating | Primary Winding | Product Status | Qualification | Risk Rank | RoHS | Secondary Configuration | Secondary Current Rating | Secondary Side Connection | Secondary Voltage Rating | Secondary Winding | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Reach Compliance Code | Termination Style | Inductance | Lead Style | Family | Operating Temperature Range | Transformer Type | Product | Turns Ratio | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGSP-P028EFD20LF HALO | In Stock | - | - | - | 63 | 1500 Vrms | - | - | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | Triple | Series | - | - | - | - | - | Details | Dual | - | Series | - | - | - | -40 to 85 °C | Tube | PWR-DCDC | - | SMD/SMT | - | - | 85 °C | -40 °C | 30 W | - | SMD/SMT | 112 uH | Gull wing | TGSP-P028EFD20LF | - 40 C to + 85 C | Power Transformer | POE - Power Over Ethernet Transformers | 1:1:0.167:0.333:0.333 | 10.8 mm | 29.21 mm | 21 mm | Lead Free | ||
![]() TGP3-S001EP7LF HALO | In Stock | - | - | - | 100 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Single Primary Winding | - | - | - | Details | - | - | - | 3.3 V | Dual Secondary Winding | - | - | Tray | PWR-DCDC | - | - | - | Power Over Ethernet, DC/DC Converter | - | - | - | - | SMD/SMT | 145 uH | - | - | - 40 C to + 85 C | - | POE - Power Over Ethernet Transformers | 1:0.208:0.083 | 10.54 mm | 10.67 mm | 8.13 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 200 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | PWR-DCDC | - | - | - | Power Over Ethernet, DC/DC Converter | - | - | 12 W | - | SMD/SMT | 22.7 uH | - | - | - 40 C to + 85 C | - | POE - Power Over Ethernet Transformers | 1:0.789 | 11.05 mm | 13.08 mm | 11.43 mm | - | ||
![]() TGP7-S010EP10LF HALO | In Stock | - | - | - | 80 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Single Primary Winding | - | - | - | Details | - | - | - | 3.3 V | Single Secondary Winding | - | - | Tray | PWR-DCDC | - | - | - | Power Over Ethernet, DC/DC Converter | - | - | 7 W | - | SMD/SMT | 160 uH | - | - | - 40 C to + 85 C | - | POE - Power Over Ethernet Transformers | 1:0.50:0.15:0.275 | 11.05 mm | 13.08 mm | 11.43 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 120 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | PWR-DCDC | - | SMD/SMT | - | - | 85 °C | -40 °C | 30 W | - | SMD/SMT | 112 uH | - | - | - 40 C to + 85 C | - | POE - Power Over Ethernet Transformers | 1:1:0.167:0.333:0.333 | 10.8 mm | 29.21 mm | 21 mm | - | ||
![]() TGP7-S006EP10LF HALO | In Stock | - | - | - | 80 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Single Primary Winding | - | - | - | Details | - | - | - | 3.3 V | Dual Secondary Winding | - | - | Tray | PWR-DCDC | - | - | - | Power Over Ethernet, DC/DC Converter | - | - | 7 W | - | SMD/SMT | 33 uH | - | - | - 40 C to + 85 C | - | POE - Power Over Ethernet Transformers | 1:0.50:0.167 | 11.05 mm | 13.08 mm | 11.43 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 150 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Single Primary Winding | - | - | - | Details | - | - | - | 3.3 V | Dual Secondary Winding | - | - | Reel | PWR-DCDC | - | - | - | - | - | - | 13 W | - | SMD/SMT | 33 uH | - | - | - 40 C to + 85 C | - | POE - Power Over Ethernet Transformers | 1:0.50:0.167 | 12.32 mm | 14 mm | 13.46 mm | - | ||
![]() TGP7-S002EP10LF HALO | In Stock | - | - | - | 80 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Single Primary Winding | - | - | - | Details | - | - | - | 3.3 V | Dual Secondary Winding | - | - | Tray | PWR-DCDC | - | - | - | Power Over Ethernet, DC/DC Converter | - | - | 7 W | - | SMD/SMT | 145 uH | - | - | - 40 C to + 85 C | - | POE - Power Over Ethernet Transformers | 1:0.208:0.083 | 11.05 mm | 13.08 mm | 11.43 mm | - | ||
![]() TDR57-A550ALLF HALO | In Stock | - | - | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | 0.104888 oz | - | Tube | TDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGP3-S009EP7LF HALO | In Stock | - | - | - | 80 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Single Primary Winding | - | - | - | Details | - | - | - | 3.3 V | Single Secondary Winding | - | - | Tube | PWR-DCDC | - | - | - | - | - | - | 3 W | - | SMD/SMT | 160 uH | - | - | - 40 C to + 85 C | - | POE - Power Over Ethernet Transformers | 1:0.50:0.150:0.275 | 10.54 mm | 10.67 mm | 8.13 mm | - | ||
![]() FD22-104G1RL HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FD12-114GRL HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FD22-101R1RL HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS02-101Y4RL HALO | In Stock | - | - | - | - | - | HALO ELECTRONICS INC | Halo Electronics Inc | FS02-101Y4RL | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | ||
![]() TGSP-P100EFD20LF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGSP-P101EP13LF HALO | In Stock | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGP13-S007EP13LF HALO | In Stock | - | - | - | 80 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Single Primary Winding | - | - | - | Details | - | - | - | 3.3 V | Dual Secondary Winding | - | - | Tube | PWR-DCDC | - | - | - | - | - | - | 13 W | - | SMD/SMT | 33 uH | - | - | - 40 C to + 85 C | - | POE - Power Over Ethernet Transformers | 1:0.50:0.167 | 12.32 mm | 14 mm | 13.46 mm | - | ||
![]() TGSP-P026EFD20LF HALO | In Stock | - | - | - | 63 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 2.264236 oz | - | Tube | PWR-DCDC | - | - | - | - | - | - | 30 W | - | SMD/SMT | 40 uH | - | - | - 40 C to + 85 C | - | POE - Power Over Ethernet Transformers | 1:1:0.25:0.2:0.2:0.25 | 10.8 mm | 29.21 mm | 21 mm | - | ||
![]() TGP13-S003EP13LF HALO | In Stock | - | - | - | 80 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Single Primary Winding | - | - | - | Details | - | - | - | 3.3 V | Dual Secondary Winding | - | - | Tray | PWR-DCDC | - | - | - | Power Over Ethernet, DC/DC Converter | - | - | 13 W | - | SMD/SMT | 145 uH | - | - | - 40 C to + 85 C | - | POE - Power Over Ethernet Transformers | 1:0.208:0.083 | 12.32 mm | 14 mm | 13.46 mm | - | ||
![]() TGSP-P145EP10LF HALO | In Stock | - | - | - | 80 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tube | PWR-DCDC | - | - | - | Power Over Ethernet, DC/DC Converter | - | - | 12 W | - | SMD/SMT | 22.7 uH | - | - | - 40 C to + 85 C | - | POE - Power Over Ethernet Transformers | 1:0.789 | 11.05 mm | 13.08 mm | 11.43 mm | - |