- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Turns Ratio
- Length
- Height
- Width
- Isolation Voltage
- Inductance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
HALO Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Number of Terminals | Automotive | Brand | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | High Potential | Impedance (Max) (Zzt) | Manufacturer | Maximum DCR Primary Side (Ohm) | Maximum Interwinding Capacitance (pF) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Primary Leakage Inductance (uH) | Minimum Crosstalk (dB) | Minimum Isolation Voltage | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package Type | PPAP | Primary Configuration | Primary Resistance | Primary Side Connection | Product Depth (mm) | RoHS | Secondary Configuration | Secondary Side Connection | Supplier Package | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Subcategory | Power Rating | Contact Type | Pitch | Max Power Dissipation | Pin Count | Contact Finish | Termination Style | Row Spacing | Inductance | DC Resistance (DCR) | Element Configuration | Current - Reverse Leakage @ Vr | Lead Style | Power - Max | Lead/Base Style | Family | Voltage - Zener (Nom) (Vz) | Product Type | Operating Temperature Range | Isolation Voltage | Transformer Type | Features | Product Category | Turns Ratio | Product Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDR110-E50Y16LF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG110-RPE12NJLF HALO | In Stock | - | - | - | - | - | - | - | - | - | No | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD64-1505D HALO | In Stock | - | - | - | - | - | - | - | - | 12 | Unknown | - | EAR99 | Not Compliant | - | 1500Vrms | - | - | 0.8 | 35 | - | 85 | 0.5/0.5 | -60(Typ)@0.1MHz to 10MHz | - | - | -40 | Through Hole | - | DIP | Unknown | - | - | - | 10.16 | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DIL Dual Line Interface Modules Transformer | - | - | 1:1:1.26/1:2CT | - | 20.32 | - | - | - | - | 6.35 | - | - | ||
![]() TD48-1205D HALO | In Stock | - | - | - | - | - | - | - | - | 12 | Unknown | - | EAR99 | Not Compliant | - | 1500Vrms | - | - | 0.7 | 35 | - | 70 | 0.5/0.5 | -60(Typ)@0.1MHz to 10MHz | - | - | 0 | Through Hole | - | DIP | - | - | - | - | 10.16 | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | T1/E1/CEPT/ISDN-PRI Transformer | - | - | 1CT:2CT/1:1 | - | 20.32 | - | - | - | - | 6.35 | - | - | ||
![]() TD63-1205D HALO | In Stock | - | - | - | - | - | - | - | - | 12 | Unknown | - | EAR99 | Not Compliant | - | 1500Vrms | - | - | 0.7 | 35 | - | 70 | 0.5/0.5 | -60(Typ)@0.1MHz to 10MHz | - | - | 0 | Through Hole | - | DIP | - | - | - | - | 10.16 | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | T1/E1/CEPT/ISDN-PRI Transformer | - | - | 1:1.15CT/1:2CT | - | 20.32 | - | - | - | - | 6.35 | - | - | ||
![]() TGR42-3755NC HALO | In Stock | - | - | - | - | - | - | - | - | 12 | Unknown | - | EAR99 | Not Compliant | - | 3750Vrms | - | - | 0.9 | 25 | - | 85 | 0.8 | -60(Typ)@0.1MHz to 10MHz | - | - | -40 | Surface Mount | - | - | Unknown | - | - | - | 15.24 | Non-Compliant | - | - | - | - | - | - | - | - | - | Obsolete | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mH | 900 mΩ | - | - | Gull Wing | - | - | - | - | - | - | 3.75 kV | 3.75KV SMD Dual Line Interface Modules | - | - | 2(1CT:1.41CT) | - | 17.15 | 8.64 mm | 17.15 mm | 11.56 mm | - | 8.64 | - | - | ||
![]() TG96-1505NZRL HALO | In Stock | - | - | - | - | - | - | - | - | 24 | Unknown | - | EAR99 | Compliant with Exemption | - | 1500Vrms | - | - | 0.8 | 35 | - | 85 | 0.5 | -60(Typ)@0.1MHz to 10MHz | - | - | -40 | Surface Mount | - | - | Unknown | - | - | - | 15.88 | - | - | - | - | - | - | - | - | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | T1/E1/CEPT/ISDN-PRI Transformer | - | - | 1CT:2.3CT/1CT:1CT | - | 17.78 | - | - | - | - | 5.84 | - | - | ||
![]() TG110-ESV03N6LF HALO | In Stock | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | 10 % | - | - | 300 ppm/°C | - | 6.6 MΩ | - | - | - | Thick Film | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | Ferrule | - | - | - | - | - | - | - | - | - | - | - | - | 140.0048 mm | - | - | - | - | - | ||
![]() TG01-1006NLF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | HALO Electronics | - | - | 520 | - | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | - | - | - | ||
![]() TG110-RPE19NM5RL HALO | In Stock | - | - | - | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | - | - | - | - | 30 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 20V | - | 410mW | - | - | 27V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGM-S033EFD15LF HALO | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 0625 | - | Active | Solder | - | Header Strip | - | 11 | - | - | - | Black | 1 | - | - | Forked | 0.100 (2.54mm) | - | - | Gold | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 10.0µin (0.25µm) | - | - | - | ||
![]() TG110-EX50PH2RL HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGMR-1455V6LF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 530 | - | - | - | - | - | + 105 C | - | - | - | 5,000 Vrms | - 40 C | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | Details | - | - | SMD | - | 15.7 V us | -40 to 105 °C | Tube | TGMR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | SMD/SMT | - | 180 uH | - | - | - | Gull wing | - | - | - | - | - | - 40 C to + 105 C | 5 kV | - | - | - | 1 CT:1.5 CT | 9.45 mm | - | 10.03 mm | 10.87 mm | 9.45 mm | - | - | - | - | ||
![]() TGMS-1450V6LF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 530 | - | - | - | - | - | + 105 C | - | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | 0.100919 oz | 15.7 V us | - | Tube | DCDC-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 125 uH | - | - | - | - | - | - | - | - | - | - 40 C to + 105 C | 2.75 kV | - | - | - | 1 CT:1 CT | - | - | 10.03 mm | 10.87 mm | 9.45 mm | - | - | - | - | ||
![]() TGM-H281NFLFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 100 mOhms | - | - | Details | - | - | - | - | - | - | Reel | DCDC-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 198 uH | - | - | - | - | - | - | - | - | - | - | 1.5 kV | - | - | - | 1:1:2.6:2.6 | - | - | 8.64 mm | 12.07 mm | 11.56 mm | - | - | - | - | ||
![]() TGMR-501V6LFTR HALO | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | + 85 C | - | - | - | - | - 40 C | - | Surface Mount | SMD/SMT | - | - | Single | - | - | - | Details | - | - | V6 | - | 60 V us | -40 to 85 °C | Reel | DCDC-SMD | - | - | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 6 | - | SMD/SMT | - | - | - | Single | - | Gull wing | - | - | - | - | - | - 40 C to + 85 C | 5 kV | - | - | - | 1:1 | - | - | 10.03 mm | 10.87 mm | 9.45 mm | - | - | No | - | ||
![]() TGM-320NARL HALO | In Stock | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 56 | - | - | - | - | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | Compliant | - | - | - | - | 11 V us | - | Tube | TGM | - | - | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 500 uH | - | - | - | - | - | - | - | - | - | - 40 C to + 85 C | 3 kV | - | - | - | 8 CT:3 CT | - | - | 6.35 mm | 9.65 mm | 8.89 mm | - | - | - | - | ||
![]() TDM-230NERL HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 62 | - | - | - | - | - | + 85 C | - | - | - | - | - 40 C | - | - | PCB | - | - | - | - | - | - | Details | - | - | - | - | 11 V us | - | Tube | DIL-DCDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 960 uH | - | - | - | - | - | - | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | - | 4 CT:3 CT | - | - | 5.33 mm | 8.13 mm | 7.11 mm | - | - | - | - | ||
![]() TGM-H251NFRLTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | 1500 Vrms | - | - | - | - | + 85 C | - | - | - | - | - 40 C | - | Surface Mount | SMD/SMT | - | - | Dual | - | Series | - | Details | Dual | Series | - | - | 18.5 V ms | -40 to 85 °C | Reel | DCDC-SMD | - | - | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 3.0000 W | - | - | - | - | - | SMD/SMT | - | 198 uH | - | - | - | Gull wing | - | - | TGM-H251NF | - | - | - 40 C to + 85 C | 1.5 kV | DC/DC Converter Transformer | - | - | 1:1:1:1 | - | - | 8.64 mm | 12.07 mm | 11.56 mm | - | - | - | Contains Lead | ||
![]() TGM-320NARLTR HALO | In Stock | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 500 | - | - | - | - | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | 11 V us | - | Reel | TGM | - | - | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 500 uH | - | - | - | - | - | - | - | - | - | - 40 C to + 85 C | 3 kV | - | - | - | 8 CT:3 CT | - | - | 6.35 mm | 9.65 mm | 8.89 mm | - | - | - | - |