- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Turns Ratio
- Length
- Height
- Width
- Isolation Voltage
- Inductance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
HALO Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | High Potential | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package Type | Primary Configuration | Primary Side Connection | Product Depth (mm) | Rad Hardened | RoHS | Secondary Configuration | Secondary Side Connection | Supplier Package | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Pin Count | Termination Style | Inductance | DC Resistance (DCR) | Element Configuration | Lead Style | Operating Temperature Range | Isolation Voltage | Transformer Type | Turns Ratio | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGMR-330V6LF HALO | In Stock | - | - | Surface Mount | 6 | 53 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 18 V us | - | Tube | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | SMD/SMT | 500 uH | - | Single | - | - 40 C to + 85 C | 3 kV | - | 1 CT:0.75 CT | - | 10.03 mm | 10.87 mm | 9.45 mm | - | No | - | ||
![]() TGRTI-310V6LFTR HALO | In Stock | - | - | - | - | 300 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 18 V us | - | Reel | TGRTI-V6 | - | - | - | - | SMD/SMT | 500 uH | - | - | - | - 40 C to + 85 C | 3 kV | - | 1 CT:0.5 CT | - | 10.03 mm | 10.87 mm | 9.45 mm | - | - | - | ||
![]() TGRTI-350V6LF HALO | In Stock | - | - | - | - | 53 | 3000 Vrms | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | Single | - | - | - | Details | Single | - | V6 | - | 22 V us | -40 to 85 °C | Tube | TGRTI-V6 | - | - | - | 6 | SMD/SMT | 800 uH | - | - | Gull wing | - 40 C to + 85 C | 3 kV | DC/DC Converter Transformer | 1 CT:1 CT | - | 10.03 mm | 10.87 mm | 9.45 mm | - | - | - | ||
![]() TGMR-350NA5RL HALO | In Stock | - | - | - | - | 53 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 22 V us | - | Tube | DCDC-SMD | - | - | - | - | - | 800 uH | - | - | - | - 40 C to + 85 C | 3 kV | - | 1 CT:1 CT | - | 10.03 mm | 10.87 mm | 9.45 mm | - | - | - | ||
![]() TGMR-350NA5RLTR HALO | In Stock | - | - | - | 6 | 300 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 22 V us | - | Reel | DCDC-SMD | - | 85 °C | -40 °C | - | - | 800 uH | - | - | - | - 40 C to + 85 C | 3 kV | - | 1 CT:1 CT | - | 10.03 mm | 10.87 mm | 9.45 mm | - | - | Lead Free | ||
![]() TGMR-340NA5RL HALO | In Stock | - | - | - | - | 56 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 22 V us | - | Tube | DCDC-SMD | - | - | - | - | - | 800 uH | - | - | - | - 40 C to + 85 C | 3 kV | - | 1 CT:1.33 CT | - | 10.03 mm | 10.87 mm | 9.45 mm | - | - | - | ||
![]() TGMR-511V6LF HALO | 20000 | - | - | Surface Mount | - | 53 | 5000 Vrms | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | Single | - | - | - | Details | Single | - | - | 0.049384 oz | 60 V us | -40 to 85 °C | Tube | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | SMD/SMT | - | - | Single | Gull wing | - 40 C to + 85 C | 5 kV | H-Bridge Transformer | 1:1 CT | - | 10.03 mm | 10.87 mm | 9.45 mm | - | No | Lead Free | ||
![]() TGM-250NSRL HALO | In Stock | - | - | - | - | 62 | 1500 Vrms | + 85 C | - 40 C | Surface Mount | SMD/SMT | -40C to 85C | 85C | -40C | - | - | - | 9.53(mm) | No | - | - | - | SMD | - | 11 V us | -40 to 85 °C | Tube | DCDC-SMD | - | - | - | 6 | SMD/SMT | 960 uH | - | - | Gull wing | - 40 C to + 85 C | 1.5 kV | DC/DC Converter Transformer | 1 CT:1 CT | 8.13(mm) | 5.08 mm | 8.13 mm | 7.11 mm | 5.08(mm) | - | - | ||
![]() TGAD-290NARL HALO | 6300 | - | - | Surface Mount | - | 56 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 0.064975 oz | 14 V us | - | Tube | TGAD | SMD/SMT | 85 °C | -40 °C | - | SMD/SMT | 389 uH | 800 mΩ | - | - | - 40 C to + 85 C | 1.5 kV | - | 1 CT:3 CT | - | 6.35 mm | 9.65 mm | 8.89 mm | - | - | - | ||
![]() TGMR-410V8LF HALO | In Stock | - | - | Surface Mount | 8 | 42 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 18 V us | - | Tube | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | SMD/SMT | 500 uH | - | Dual | - | - 40 C to + 85 C | 4.5 kV | - | 1 CT:0.5 CT | - | 8.64 mm | 14.99 mm | 12.07 mm | - | No | - | ||
![]() TGM-210NSLFTR HALO | In Stock | - | - | - | - | 1000 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 11 V us | - | MouseReel | DCDC-SMD | - | - | - | - | - | 960 uH | - | - | - | - 40 C to + 85 C | 1.5 kV | - | 2 CT:1 CT | - | 5.08 mm | 8.13 mm | 7.11 mm | - | - | - | ||
![]() TGMR-360V6LFTR HALO | In Stock | - | - | - | - | 300 | 3000 Vrms | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | Single | - | - | - | Details | Single | - | V6 | - | 22 V us | -40 to 85 °C | Reel | DCDC-SMD | - | - | - | 6 | SMD/SMT | 800 uH | - | - | Gull wing | - 40 C to + 85 C | 3 kV | DC/DC Converter Transformer | 1 CT:2 CT | - | 10.03 mm | 10.87 mm | 9.45 mm | - | - | - | ||
![]() TGMR-H560V8LF HALO | In Stock | - | - | Surface Mount | - | 42 | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | Dual | - | - | - | Details | - | - | V8 | 0.135364 oz | 25 V us | -40 to 85 °C | Tube | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | 8 | SMD/SMT | 600 uH | - | Dual | Gull wing | - 40 C to + 85 C | 4.5 kV | - | 1:1:2:2 | - | 8.64 mm | 14.99 mm | 12.07 mm | - | No | - | ||
![]() TGMR-H580V8LF HALO | In Stock | - | - | - | - | 42 | 4500 Vrms | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | Dual | - | - | - | Details | Dual | - | V8 | 0.504594 oz | 18 V us | -40 to 85 °C | Tube | DCDC-SMD | - | - | - | 8 | SMD/SMT | 320 uH | - | - | Gull wing | - 40 C to + 85 C | 4.5 kV | DC/DC Converter Transformer | 1:1:2.67:2.67 | - | 8.64 mm | 14.99 mm | 12.07 mm | - | - | - | ||
![]() TGM-050P3RL HALO | In Stock | - | - | - | - | 68 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 0.036520 oz | 5.5 V us | - | Tube | DCDC-SMD | - | - | - | - | - | 240 uH | - | - | - | - 40 C to + 85 C | 500 V | - | 1:1:1:1 | - | 2.24 mm | 7.62 mm | 7.11 mm | - | - | - | ||
![]() TGM-220NSLFTR HALO | In Stock | - | - | - | - | 1000 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 11 V us | - | Reel | DCDC-SMD | - | - | - | - | - | 960 uH | - | - | - | - 40 C to + 85 C | 1.5 kV | - | 8 CT:3 CT | - | 5.08 mm | 8.13 mm | 7.11 mm | - | - | - | ||
![]() TGM-210NSLF HALO | In Stock | - | - | - | - | 62 | 1500 Vrms | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | - | 6SMD | Dual | Series | - | - | Details | Dual | Series | - | 0.015027 oz | 11 V us | -40 to 85 °C | Tube | DCDC-SMD | - | - | - | 6 | SMD/SMT | 960 uH | - | - | Gull wing | - 40 C to + 85 C | 1.5 kV | DC/DC Converter Transformer | 2 CT:1 CT | - | 5.08 mm | 8.13 mm | 7.11 mm | - | - | - | ||
![]() TGMR-512V6LF HALO | In Stock | - | - | - | - | 53 | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | Single | - | - | - | Details | - | - | - | 0.048325 oz | 60 V us | -40 to 85 °C | Tube | DCDC-SMD | - | - | - | - | SMD/SMT | - | - | - | Gull wing | - 40 C to + 85 C | 5 kV | - | 4:1 CT | - | 10.03 mm | 10.87 mm | 9.45 mm | - | - | - | ||
![]() TGAD-260NARL HALO | In Stock | - | - | - | - | 56 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 0.054833 oz | 14 V us | - | Tube | TGAD | - | - | - | - | SMD/SMT | 389 uH | - | - | - | - 40 C to + 85 C | 1.5 kV | - | 1 CT:2 CT | - | 6.35 mm | 9.65 mm | 8.89 mm | - | - | - | ||
![]() TG85-S002NZRLTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |