- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Turns Ratio
- Length
- Height
- Width
- Isolation Voltage
- Inductance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
HALO Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Primary Configuration | RoHS | Supplier Package | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Subcategory | Depth | Pin Count | Termination Style | Inductance | DC Resistance (DCR) | Element Configuration | Lead Style | Lead/Base Style | Product Type | Operating Temperature Range | Isolation Voltage | Product Category | Turns Ratio | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG110-6506NXLF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGMR-310NA5RL HALO | In Stock | - | - | - | - | - | 56 | - | + 85 C | - 40 C | - | SMD/SMT | - | Details | - | - | 18 V us | - | Tube | DCDC-SMD | - | - | - | - | - | - | - | 500 uH | - | - | - | - | - | - 40 C to + 85 C | 3 kV | - | 1 CT:0.5 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TGSAD-290V6LF HALO | In Stock | - | - | Surface Mount | 6 | - | 53 | - | + 85 C | - 40 C | - | SMD/SMT | - | Details | - | 0.077631 oz | 14 V us | - | Tube | TGSAD | SMD/SMT | 85 °C | -40 °C | - | - | - | SMD/SMT | 389 uH | 800 mΩ | - | - | Gull Wing | - | - 40 C to + 85 C | 2.5 kV | - | 1 CT:3 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | Lead Free | ||
![]() TGMR-1440V6LF HALO | In Stock | - | - | - | - | - | 53 | - | + 105 C | - 40 C | - | SMD/SMT | - | Details | - | 4 oz | 15.7 V us | - | Bulk | TGMR | - | - | - | - | - | - | - | 180 uH | - | - | - | - | - | - 40 C to + 105 C | 5 kV | - | 1 CT:1.33 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TG39-1205NXLFTR HALO | In Stock | - | - | - | - | HALO Electronics | 300 | HALO Electronics | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | ||
![]() TG110-S055P2RLTR HALO | In Stock | - | - | - | - | HALO Electronics | 2000 | HALO Electronics | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | ||
![]() TG20-S001N1LF HALO | In Stock | - | - | - | - | HALO Electronics | 520 | HALO Electronics | - | - | - | - | - | Details | - | - | - | - | Tube | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | ||
![]() TG85-1505NZLF HALO | In Stock | - | - | - | - | HALO Electronics | 420 | HALO Electronics | - | - | - | - | - | Details | - | - | - | - | Tube | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | ||
![]() TG80-1205N1LFTR HALO | In Stock | - | - | - | - | HALO Electronics | 1000 | HALO Electronics | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | ||
![]() TG111-S112NYRLTR HALO | In Stock | - | - | - | - | HALO Electronics | 350 | HALO Electronics | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | ||
![]() TG66-1006NLF HALO | In Stock | - | - | - | - | HALO Electronics | 520 | HALO Electronics | - | - | - | - | - | Details | - | - | - | - | Tube | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | ||
![]() TG1G-E201NV6LFTR HALO | In Stock | - | - | - | - | HALO Electronics | 250 | HALO Electronics | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | ||
![]() TG46-S020NXLFTR HALO | In Stock | - | - | - | - | HALO Electronics | 300 | HALO Electronics | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | ||
![]() TG35-1505N5LFTR HALO | In Stock | - | - | - | - | HALO Electronics | 700 | HALO Electronics | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | ||
![]() TG05-1205NXLF HALO | In Stock | - | - | - | - | HALO Electronics | 306 | HALO Electronics | - | - | - | - | - | Details | - | - | - | - | Tube | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | ||
![]() TGMR-340V6LF HALO | 4000 | - | - | Surface Mount | 6 | - | 53 | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | Single | Details | V6 | 0.171982 oz | 22 V us | -40 to 85 °C | Tube | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | - | 6 | SMD/SMT | 800 uH | - | Single | Gull wing | - | - | - 40 C to + 85 C | 3 kV | - | 1 CT:1.33 CT | 10.03 mm | 10.87 mm | 9.45 mm | No | Lead Free | ||
![]() TGRAD-590V8LF HALO | In Stock | - | - | - | - | - | 42 | - | + 85 C | - 40 C | - | SMD/SMT | - | Details | - | - | - | - | Tube | TGRAD | - | - | - | - | - | - | - | 398 uH | - | - | - | - | - | - 40 C to + 85 C | 5 kV | - | 1 CT:3 CT | 8.64 mm | 14.99 mm | 12.07 mm | - | - | ||
![]() TGM-350NARLTR HALO | In Stock | - | - | Surface Mount | 6 | - | 500 | - | + 85 C | - 40 C | - | SMD/SMT | - | Details | - | - | 11 V us | - | Reel | TGM | SMD/SMT | 85 °C | -40 °C | - | 12.07 mm | - | SMD/SMT | 500 uH | 800 mΩ | - | - | Gull Wing | - | - 40 C to + 85 C | 3 kV | - | 1 CT:1 CT | 6.35 mm | 9.65 mm | 8.89 mm | - | - | ||
![]() TGMR-440V8LFTR HALO | In Stock | - | - | Surface Mount | 8 | - | 250 | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | Dual | Details | V8 | - | 20 V us | -40 to 85 °C | Reel | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | - | 8 | SMD/SMT | 640 uH | - | Dual | Gull wing | - | - | - 40 C to + 85 C | 4.5 kV | - | 1 CT:1.33 CT | 8.64 mm | 14.99 mm | 12.07 mm | No | Lead Free | ||
![]() TGMR-370V6LF HALO | In Stock | - | - | Surface Mount | 6 | - | 53 | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | Single | Details | V6 | - | 22 V us | -40 to 85 °C | Tube | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | - | 6 | SMD/SMT | 800 uH | - | Single | Gull wing | - | - | - 40 C to + 85 C | 3 kV | - | 1 CT:1.6 CT | 10.03 mm | 10.87 mm | 9.45 mm | No | - |