- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Turns Ratio
- Length
- Height
- Width
- Isolation Voltage
- Inductance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
HALO Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Number of Terminals | Automotive | Brand | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | High Potential | Manufacturer | Maximum DCR Primary Side (Ohm) | Maximum DCR Secondary Side (Ohm) | Maximum Interwinding Capacitance (pF) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Primary Leakage Inductance (uH) | Minimum Crosstalk (dB) | Minimum Longitudinal Balance (dB) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package Type | PPAP | Primary Configuration | Product Depth (mm) | RoHS | Secondary Configuration | Supplier Package | Voltage Time - Et | Operating Temperature | Packaging | Series | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Subcategory | Depth | Pin Count | Termination Style | Inductance | DC Resistance (DCR) | Element Configuration | Lead Style | Lead/Base Style | Product Type | Operating Temperature Range | Isolation Voltage | Transformer Type | Product | Product Category | Turns Ratio | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TD63-1505D HALO | In Stock | - | - | - | - | 12 | Unknown | - | EAR99 | Not Compliant | - | 1500Vrms | - | 0.8 | - | 35 | - | 85 | 0.5/0.5 | -60(Typ)@0.1MHz to 10MHz | - | - | -40 | Through Hole | - | DIP | Unknown | - | 10.16 | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | DIL Dual Line Interface Modules Transformer | - | - | 1:1.15CT/1:2CT | 20.32 | - | - | - | 6.35 | - | ||
![]() TD01-1506K HALO | In Stock | - | - | - | - | 12 | Unknown | - | EAR99 | Not Compliant | - | 2000Vrms | - | 0.25 | 0.25 | 12 | - | - | 0.2 | - | - | - | - | Through Hole | - | DIP | Unknown | - | 10.16 | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 10Base-T Isolation Module Transformer | - | - | 1:1 | 25.4 | - | - | - | 6.35 | - | ||
![]() TG04-4004NATR HALO | In Stock | - | - | Surface Mount | 6 | 6 | Unknown | - | EAR99 | Not Compliant | - | 1500Vrms | - | 8 | - | 150 | - | 70 | 40 | -60(Typ)@0.1MHz to 5MHz | -40(Typ)@30KHz | - | 0 | Surface Mount | - | - | Unknown | - | 12.07 | Compliant | - | - | - | - | Tape and Reel | - | Obsolete | - | 70 °C | 0 °C | - | 12.07 mm | - | - | - | 8 Ω | - | Gull Wing | Gull Wing | - | - | - | Switched 56/DDS/DS Interface Modules | - | - | 1CT:1CT | 8.89 | - | 8.89 mm | - | 6.35 | - | ||
![]() TG17-1505NSRLTR HALO | In Stock | - | - | Surface Mount | 6 | 6 | Unknown | HALO Electronics | EAR99 | Compliant with Exemption | 1000 | 1500Vrms | HALO Electronics | 0.7 | - | 35 | - | 85 | 0.5 | - | - | - | -40 | Surface Mount | - | - | Unknown | - | 9.53 | Compliant | - | - | - | - | Tape and Reel | SMD-T1 | Unconfirmed | - | 85 °C | -40 °C | Transformers | 9.53 mm | - | - | - | 700 mΩ | - | Gull Wing | Gull Wing | Audio & Signal Transformers | - | - | Single T-1/E-1 Line Interface Modules Transformer | - | Audio Transformers / Signal Transformers | 1:1/1:2.66 | 8.13 | - | 8.13 mm | - | 5.08 | - | ||
![]() TD61-1205D HALO | In Stock | - | - | - | - | 12 | Unknown | - | EAR99 | Not Compliant | - | 1500Vrms | - | 0.7 | - | 35 | - | 70 | 0.5/0.5 | -60(Typ)@0.1MHz to 10MHz | - | - | 0 | Through Hole | - | DIP | - | - | 10.16 | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | T1/E1/CEPT/ISDN-PRI Transformer | - | - | 1:1CT/1:2CT | 20.32 | - | - | - | 6.35 | - | ||
![]() TG17-1505NSRL HALO | In Stock | - | - | - | - | 6 | Unknown | HALO Electronics | EAR99 | Compliant with Exemption | 62 | 1500Vrms | HALO Electronics | 0.7 | - | 35 | - | 85 | 0.5 | - | - | - | -40 | Surface Mount | - | - | Unknown | - | 9.53 | Details | - | - | - | - | Tube | SMD-T1 | NRND | - | - | - | Transformers | - | - | - | - | - | - | Gull Wing | - | Audio & Signal Transformers | - | - | Single T-1/E-1 Line Interface Modules Transformer | - | Audio Transformers / Signal Transformers | 1:1/1:2.66 | 8.13 | - | - | - | 5.08 | - | ||
![]() TG80-1505NZRLTR HALO | In Stock | - | - | Surface Mount | 24 | 24 | Unknown | - | EAR99 | Compliant with Exemption | - | 1500Vrms | - | 0.8 | - | 35 | - | 85 | 0.5 | -60(Typ)@0.1MHz to 10MHz | - | - | -40 | Surface Mount | - | - | Unknown | - | 15.88 | Compliant | - | - | - | - | Tape and Reel | - | Unconfirmed | SMD/SMT | 85 °C | -40 °C | - | 15.88 mm | - | - | 1.5 mH | 800 mΩ | - | Gull Wing | Gull Wing | - | - | 1.5 kV | T1/E1/CEPT/ISDN-PRI Transformer | - | - | 2(1CT:2.45CT) | 17.78 | 5.84 mm | 17.78 mm | 12.19 mm | 5.84 | - | ||
![]() TG80-1505NZRL HALO | In Stock | - | - | - | - | 24 | Unknown | - | EAR99 | Compliant with Exemption | - | 1500Vrms | - | 0.8 | - | 35 | - | 85 | 0.5 | -60(Typ)@0.1MHz to 10MHz | - | - | -40 | Surface Mount | - | - | Unknown | - | 15.88 | - | - | - | - | - | - | - | NRND | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | T1/E1/CEPT/ISDN-PRI Transformer | - | - | 2(1CT:2.45CT) | 17.78 | - | - | - | 5.84 | - | ||
![]() TG38-1505NSRLTR HALO | In Stock | - | - | Surface Mount | 6 | 6 | Unknown | HALO Electronics | EAR99 | Compliant with Exemption | 1000 | 1500Vrms | HALO Electronics | 0.8 | - | 35 | - | 85 | 0.5 | - | - | - | -40 | Surface Mount | - | - | Unknown | - | 9.53 | Compliant | - | - | - | - | Tape and Reel | SMD-T1 | Unconfirmed | - | 85 °C | -40 °C | Transformers | 9.53 mm | - | - | - | 800 mΩ | - | Gull Wing | Gull Wing | Audio & Signal Transformers | - | - | Single T-1/E-1 Line Interface Modules Transformer | - | Audio Transformers / Signal Transformers | 1:1.15CT | 8.13 | - | 8.13 mm | - | 5.08 | - | ||
![]() TGR27-3755NCTR HALO | In Stock | - | - | Surface Mount | 12 | 12 | Unknown | - | EAR99 | Not Compliant | - | 3750Vrms | - | 0.9 | - | 25 | - | 85 | 0.8 | -60(Typ)@0.1MHz to 10MHz | - | - | -40 | Surface Mount | - | - | Unknown | - | 15.24 | Compliant | - | - | - | - | Tape and Reel | - | Obsolete | SMD/SMT | 85 °C | -40 °C | - | 15.24 mm | - | - | 1.5 mH | 900 mΩ | - | Gull Wing | Gull Wing | - | - | 3.75 kV | 3.75KV SMD Dual Line Interface Modules | - | - | 1CT:2CT/1CT:1.36CT | 17.15 | 8.64 mm | 17.15 mm | 11.56 mm | 8.64 | - | ||
![]() TG10G-S102NJLFTR HALO | In Stock | - | - | - | - | - | Unknown | HALO Electronics | EAR99 | Compliant | 400 | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | Details | - | - | - | - | Reel | - | Active | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | LAN Transformers | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | ||
![]() TG110-BCM2NXLF HALO | In Stock | - | - | - | - | - | - | HALO Electronics | - | - | 306 | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | ||
![]() TG08-1205NM5LF HALO | In Stock | - | - | - | - | - | - | HALO Electronics | - | - | 512 | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Tube | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | ||
![]() TG110-BP01NULFTR HALO | In Stock | - | - | - | - | - | - | HALO Electronics | - | - | 450 | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | ||
![]() TG110-S053P2RLTR HALO | In Stock | - | - | - | - | - | - | HALO Electronics | - | - | 2000 | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | ||
![]() TG110-S222NXLFTR HALO | In Stock | - | - | - | - | - | - | HALO Electronics | - | - | 300 | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | ||
![]() TG23-1505NZLFTR HALO | In Stock | - | - | - | - | - | - | HALO Electronics | - | - | 400 | - | HALO Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | ||
![]() TGM-230NSLFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Details | - | - | 11 V us | - | Reel | DCDC-SMD | - | - | - | - | - | - | - | - | 960 uH | - | - | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | - | 4 CT:3 CT | - | 5.08 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TGAD-290NARLTR HALO | In Stock | - | - | Surface Mount | - | - | - | - | - | - | 500 | - | - | - | - | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Details | - | - | 14 V us | - | Reel | TGAD | - | SMD/SMT | 85 °C | -40 °C | - | - | - | SMD/SMT | 389 uH | - | Single | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | - | 1 CT:3 CT | - | 6.35 mm | 9.65 mm | 8.89 mm | - | No | ||
![]() TGM-H240V8LFTR HALO | In Stock | - | - | Surface Mount | - | - | - | - | - | - | 250 | 1500 Vrms | - | - | - | - | + 85 C | - | - | - | - | - 40 C | - | Surface Mount | SMD/SMT | - | - | Dual | - | Details | Dual | V8 | 25 V us | -40 to 85 °C | MouseReel | TGM | - | SMD/SMT | 85 °C | -40 °C | - | - | 8 | SMD/SMT | 780 uH | - | Dual | Gull wing | - | - | - 40 C to + 85 C | 1.5 kV | DC/DC Converter Transformer | - | - | 1:1:1.3:1.3 | - | 8.64 mm | 14.99 mm | 12.07 mm | - | No |