- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Turns Ratio
- Length
- Height
- Width
- Isolation Voltage
- Inductance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
HALO Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | High Potential | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Primary Configuration | Primary Material | Primary Resistance | Product Status | RoHS | Secondary Configuration | Supplier Package | Voltage Time - Et | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Housing Color | Note | Inductance | Element Configuration | Shell Size, MIL | Lead Style | Operating Temperature Range | Includes | Isolation Voltage | Transformer Type | Features | Turns Ratio | Height | Length | Width | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGMR-420V8LF HALO | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | 42 | 4500 Vrms | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | Dual | - | - | - | Details | Dual | V8 | 18 V us | -40 to 85 °C | Tube | DCDC-SMD | - | - | SMD/SMT | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 8 | - | SMD/SMT | - | - | 500 uH | Dual | - | Gull wing | - 40 C to + 85 C | - | 4.5 kV | DC/DC Converter Transformer | - | 1 CT:0.375 CT | 8.64 mm | 14.99 mm | 12.07 mm | - | No | ||
![]() TGSAD-292V6LFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | 14 V us | - | Reel | TGSAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 389 uH | - | - | - | - 40 C to + 85 C | - | 2.5 kV | - | - | 1 CT:5 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TDM-250NELF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 62 | - | - | + 85 C | - | - 40 C | - | PCB | - | - | - | - | - | Details | - | - | 11 V us | - | Tube | DIL-DCDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 960 uH | - | - | - | - 40 C to + 85 C | - | 1.5 kV | - | - | 1 CT:1 CT | 5.33 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TGM-220NSRL HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 62 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | 11 V us | - | Tube | DCDC-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 960 uH | - | - | - | - 40 C to + 85 C | - | 1.5 kV | - | - | 8 CT:3 CT | 5.08 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TGM-280NSLFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | 11 V us | - | Reel | DCDC-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 960 uH | - | - | - | - 40 C to + 85 C | - | 1.5 kV | - | - | 3 CT:8 CT | 5.08 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TGM-H251NFLF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 42 | - | - | - | - | - | - | SMD/SMT | - | - | - | 100 mOhms | - | Details | - | - | - | - | Tube | DCDC-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 198 uH | - | - | - | - | - | 1.5 kV | - | - | 1:1:1:1 | 8.64 mm | 12.07 mm | 11.56 mm | - | - | ||
![]() TGMR-330NA5RLTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | 18 V us | - | Reel | DCDC-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 uH | - | - | - | - 40 C to + 85 C | - | 3 kV | - | - | 1 CT:0.75 CT | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TG110-EX50N5RL HALO | In Stock | - | - | - | Panel Mount, Through Hole | Flange | - | - | Stainless Steel | - | Gold | Copper Alloy | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | Metal | - | Active | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | Solder | Plug, Male Pins | - | - | - | - | Silver | Threaded | - | A | - | - | Passivated | - | 14-20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG1G-ESV11NZLF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG2P109RN-LF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGSP-S225NWRL HALO | In Stock | - | - | - | Panel Mount | Flange | - | Circular | Composite | Plastic | - | - | 22D | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, ACT | Active | -- | - | Receptacle Housing | For Female Sockets | 128 | - | - | - | Threaded | Crimp | A | Shielded | Environment Resistant | Chromate over Cadmium | - | 25-35 | - | Olive Drab | Contacts Not Included | - | - | J | - | - | -- | - | - | -- | - | - | - | - | -- | - | ||
![]() TG1G-RPE33NV6RF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG1G-1306NALF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG1G-S205NV6LFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG05-2004NCLF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG42-1505NXLFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG36-1205NM5LFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG42-1505N5LFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG37-1205NM5LFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG110-S141N5LFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |