- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Turns Ratio
- Length
- Height
- Width
- Isolation Voltage
- Inductance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
HALO Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Primary Resistance | RoHS | Secondary Resistance | Unit Weight | Voltage Time - Et | Packaging | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Subcategory | Power Rating | Shielding | Depth | Current Rating | Termination Style | Number of Channels | Inductance | DC Resistance (DCR) | Lead/Base Style | Product Type | Operating Temperature Range | Frequency Range | Isolation Voltage | Product | Product Category | Turns Ratio | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG80-1505NXLF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG08-1505N5LFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGM-360NARL HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | SMD/SMT | - | - | - | - | 11 V us | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 uH | - | - | - | - | - | - | - | - | 1:2 | 6.35 mm | 9.65 mm | 8.89 mm | - | ||
![]() TGMR-Q410V8LF HALO | In Stock | - | - | - | - | - | - | HALO Electronics | 42 | HALO Electronics | - | - | - | - | - | - | Details | - | - | - | Tube | DCDC-SMD | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Isolation Transformers | - | - | - | - | Pulse Transformers | - | - | - | - | - | ||
![]() TG1G-S002NZTR HALO | In Stock | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() TG11-0756NTLF HALO | In Stock | - | - | - | SMD-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module | - | - | - | Token Ring Interface | - | - | - | - | - | SMD/SMT | Dual | 75 uH | - | - | - | - | - | 1.5 kV | Token Ring | - | - | 5.08 mm | 7.62 mm | 7.11 mm | - | ||
![]() TG42-1205NSLF HALO | In Stock | - | - | - | SMD-6 | - | - | - | - | - | - | - | + 70 C | 0 C | - | - | - | - | - | - | - | - | - | Module | - | - | - | T1/E1 Interface | - | - | - | - | - | SMD/SMT | - | 1.2 mH | - | - | - | - | - | 1.5 kV | WAN | - | - | 5.08 mm | 8.13 mm | 7.11 mm | - | ||
![]() TG27-1205N1RL HALO | In Stock | - | - | - | SMD-16 | - | - | HALO Electronics | 40 | HALO Electronics | - | - | + 70 C | 0 C | - | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | - | T1/E1/CEPT/ISDN-Pri | Transformers | - | - | - | - | SMD/SMT | Dual | 1.2 mH | - | - | Audio & Signal Transformers | - | - | 1.5 kV | LAN | Audio Transformers / Signal Transformers | - | 5.08 mm | 12.7 mm | 7.11 mm | - | ||
![]() TG26-1505NZRL HALO | 6400 | - | - | - | SMD-24 | - | - | HALO Electronics | 28 | HALO Electronics | - | 800 mOhms | - | - | - | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | - | T1/E1 Line interface | Transformers | - | Shielded | - | - | SMD/SMT | Dual | 500 nH | - | - | Audio & Signal Transformers | - | - | 1.5 kV | WAN | Audio Transformers / Signal Transformers | - | 5.84 mm | 17.78 mm | 12.19 mm | - | ||
![]() TG22-S133NLRLTR HALO | In Stock | - | - | Surface Mount | SMD-16 | 16 | - | HALO Electronics | 500 | HALO Electronics | - | 1 Ohms | + 70 C | 0 C | - | - | Details | - | - | - | Reel | TG | SMD/SMT | Module | 70 °C | 0 °C | - | 10/100 Base-TX Interface | Transformers | - | Shielded | 12.7 mm | - | SMD/SMT | - | 350 uH | 1 Ω | Gull Wing | Audio & Signal Transformers | - | 100 kHz | 1.5 kV | LAN Isolation | Audio Transformers / Signal Transformers | 1.41:1 | 6.1 mm | 25.4 mm | 9.4 mm | - | ||
![]() TGMR-Q450V8LFTR HALO | In Stock | - | - | - | - | - | - | HALO Electronics | 250 | HALO Electronics | - | - | - | - | - | - | Details | - | - | - | Reel | DCDC-SMD | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Isolation Transformers | - | - | - | - | Pulse Transformers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | HALO Electronics | 13 | HALO Electronics | - | - | - | - | - | - | Details | - | - | - | Tube | Telepro | - | Lightning Arrester | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | Board Level Protection Devices | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() TGMR-Q430V8LFTR HALO | In Stock | - | - | - | - | - | - | HALO Electronics | 250 | HALO Electronics | - | - | - | - | - | - | Details | - | - | - | Reel | DCDC-SMD | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Isolation Transformers | - | - | - | - | Pulse Transformers | - | - | - | - | - | ||
![]() TG22-S134NLRL HALO | In Stock | - | - | - | - | - | - | HALO Electronics | 20 | HALO Electronics | - | - | - | - | - | - | - | - | - | - | Tube | TG | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | LAN Isolation | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() TG37-S001N1RL HALO | In Stock | - | - | - | - | - | - | HALO Electronics | 40 | HALO Electronics | - | - | - | - | - | - | Details | - | - | - | Tube | SMD-T1 | - | Module | - | - | - | T1/E1/CEPT/ISDN-Pri | Transformers | - | - | - | - | - | Dual | - | - | - | Audio & Signal Transformers | - | - | - | LAN | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() TG1G-S031NYRL HALO | In Stock | - | - | - | SMD-24 | - | - | HALO Electronics | 36 | HALO Electronics | - | - | + 70 C | 0 C | - | - | Details | - | 0.249077 oz | - | Tube | TG1G | - | Module | - | - | - | Gigabit Interface | Transformers | - | Shielded | - | - | SMD/SMT | Dual | 350 uH | - | - | Audio & Signal Transformers | - | 1 MHz to 100 MHz | 1.5 kV | LAN | Audio Transformers / Signal Transformers | - | 6.35 mm | 15.24 mm | 13.72 mm | - | ||
![]() TG63-S003NXRL HALO | In Stock | - | - | - | SMD-40 | - | - | HALO Electronics | 18 | HALO Electronics | - | 800 mOhms | + 85 C | - 40 C | - | - | - | - | - | - | Tube | SMD-T1 | - | Module | - | - | - | T1/E1 Line Interface | Transformers | - | Shielded | - | - | SMD/SMT | Quad | 1.5 mH | - | - | Audio & Signal Transformers | - | - | 1.5 kV | WAN | Audio Transformers / Signal Transformers | - | 5.84 mm | 27.94 mm | 12.19 mm | - | ||
![]() TG05-1505NURL HALO | In Stock | - | - | - | SMD-32 | - | - | HALO Electronics | 20 | HALO Electronics | - | - | + 85 C | - 40 C | - | - | Details | - | - | - | Tube | SMD-T1 | - | Module | - | - | - | T1/E1 Line Interface | Transformers | - | Shielded | - | - | SMD/SMT | Quad | 1.5 mH | - | - | Audio & Signal Transformers | - | - | 1.5 kV | WAN | Audio Transformers / Signal Transformers | - | 7.37 mm | 25.4 mm | 7.62 mm | - | ||
![]() TG10G-S12NZ5LFTR HALO | In Stock | - | - | - | - | - | - | HALO Electronics | 310 | HALO Electronics | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | LAN Transformers | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() TG70-1505NSLF HALO | In Stock | - | - | - | - | - | - | HALO Electronics | 62 | HALO Electronics | - | - | - | - | - | - | Details | - | - | - | Tube | SMD-T1 | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - |