- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Transformer Type
- Height
- Length
- Mounting Feature
- Surface Mount
- Width
- Applications
- Isolation Voltage
Attribute column
Manufacturer
HALO Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | Number of Functions | Reach Compliance Code | Insertion Loss | Operating Frequency-Min | Isolation Voltage | Transformer Type | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Pulse Rise Time-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TG1G-E233NVRL Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | HALO ELECTRONICS INC | - | 85 °C | -40 °C | ROHS COMPLIANT | Not Recommended | Yes | - | Yes | EAR99 | - | 10/100/1000 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 8 | compliant | - | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 µH | 1CT:1CT | 1.75 ns | 7.62 mm | 27.69 mm | 15.24 mm | ||
![]() TG04-1505NSTR Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG59-S020NX Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG110-RPE5N5 Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | HALO ELECTRONICS INC | 100000 kHz | 85 °C | -40 °C | - | Obsolete | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 10/100 BASE-TX | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 1 | not_compliant | 1.1 dB | 100 kHz | 1500 V | DATACOM TRANSFORMER | 22 | 2 | 350 µH | 1CT:1CT; 1CT:1CT | - | 6.35 mm | 12.7 mm | 7.11 mm | ||
![]() TG12-1506N1 Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | HALO ELECTRONICS INC | - | - | - | - | Obsolete | - | - | - | EAR99 | - | ISOLATION | - | 2 | unknown | - | - | 2000 V | PULSE TRANSFORMER | - | - | 150 µH | 1:1:2:2 | 10 ns | 5.08 mm | 12.7 mm | 7.112 mm |