- ECCN (US)
- EU RoHS
- Part Status
- Lead Style
- Maximum DCR Primary Side (Ohm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Number of Terminals
- Product Height (mm)
- Product Length (mm)
- Transformer Type
Attribute column
Manufacturer
HALO Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Number of Terminals | Automotive | Brand | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DCR Primary Side (Ohm) | Maximum DCR Secondary Side (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Output Voltage | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | PPAP | Primary Winding | Product Depth (mm) | RoHS | Secondary Voltage Rating | Secondary Winding | SVHC | SVHC Exceeds Threshold | Packaging | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Depth | Inductance | DC Resistance (DCR) | Lead Style | Lead/Base Style | Product Type | Isolation Voltage | Transformer Type | Product | Product Category | Turns Ratio | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGP3-S005EP7LF HALO | In Stock | - | - | - | 8 | - | - | EAR99 | Compliant | - | - | 0.16/0.3 | 0.015 | + 85 C | 85 | 3.3V | - 40 C | -40 | Surface Mount | SMD/SMT | - | Single Primary Winding | 9.27 | - | 3.3 V | Dual Secondary Winding | - | - | - | Active | - | - | - | - | 3W | - | - | - | Gull Wing | - | - | - | DC/DC Converter Transformer | POE - Power Over Ethernet Transformers | - | 1:0.5:0.167 | 10.67 | 10.54 mm | 10.67 mm | 8.13 mm | 10.54 | ||
![]() TDM-340NA HALO | In Stock | - | - | - | 6 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Through Hole | - | Unknown | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | PC Pin | - | - | - | DC/DC Converter Transformer | - | - | 3CT:4CT | 11.17 | - | - | - | 6.35 | ||
![]() TGM-410NFTR HALO | In Stock | - | - | 8 | 8 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 15.24 | Non-Compliant | - | - | - | - | Tape and Reel | Obsolete | SMD/SMT | 85 °C | -40 °C | - | - | 15.24 mm | 500 µH | 800 mΩ | Gull Wing | Gull Wing | - | 4.5 kV | DC/DC Converter Transformer | - | - | 2CT:1CT | 12.07 | 8.64 mm | 12.07 mm | 11.56 mm | 8.64 | ||
![]() TGM-330NA HALO | In Stock | - | - | - | 6 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 12.07 | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | DC/DC Converter Transformer | - | - | 4CT:3CT | 8.89 | - | - | - | 6.35 | ||
![]() TGM-450NFTR HALO | In Stock | - | - | 8 | 8 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 15.24 | Non-Compliant | - | - | - | - | Tape and Reel | Obsolete | SMD/SMT | 85 °C | -40 °C | - | - | 15.24 mm | 500 µH | 800 mΩ | Gull Wing | Gull Wing | - | 4.5 kV | DC/DC Converter Transformer | - | - | 1CT:1CT | 12.07 | 8.64 mm | 12.07 mm | 11.56 mm | 8.64 | ||
![]() TGM-210P3RLTR HALO | In Stock | - | - | - | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGM-310NATR HALO | In Stock | - | - | - | 6 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 12.07 | - | - | - | - | - | Tape and Reel | Obsolete | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | DC/DC Converter Transformer | - | - | 2CT:1CT | 8.89 | - | - | - | 6.35 | ||
![]() TGM-350NARL S HALO | In Stock | - | - | - | 6 | Unknown | - | EAR99 | Compliant with Exemption | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 12.07 | - | - | - | Yes | Yes | - | NRND | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | DC/DC Converter Transformer | - | - | 1CT:1CT | 8.89 | - | - | - | 6.35 | ||
![]() TGM-430NF HALO | In Stock | - | - | - | 8 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 15.24 | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | DC/DC Converter Transformer | - | - | 4CT:3CT | 12.07 | - | - | - | 8.64 | ||
![]() TGRTI-340NA HALO | In Stock | - | - | - | 6 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 12.07 | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | DC/DC Converter Transformer | - | - | 1CT:1.33CT | 8.89 | - | - | - | 6.35 | ||
![]() TGP3-S005EP7LFTR HALO | In Stock | - | - | - | 8 | - | HALO Electronics | EAR99 | Compliant | 300 | HALO Electronics | 0.16/0.3 | 0.015 | - | 85 | 3.3V | - | -40 | Surface Mount | - | - | - | 9.27 | Details | - | - | - | - | Cut Tape | Active | - | - | - | Transformers | 3W | - | - | - | Gull Wing | - | Audio & Signal Transformers | - | DC/DC Converter Transformer | - | Audio Transformers / Signal Transformers | 1:0.5:0.167 | 10.67 | - | - | - | 10.54 | ||
![]() TGM-320NATR HALO | In Stock | - | - | - | 6 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 12.07 | - | - | - | - | - | Tape and Reel | Obsolete | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | DC/DC Converter Transformer | - | - | 8CT:3CT | 8.89 | - | - | - | 6.35 | ||
![]() TGM-420NFTR HALO | In Stock | - | - | 8 | 8 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 15.24 | Non-Compliant | - | - | - | - | Tape and Reel | Obsolete | SMD/SMT | 85 °C | -40 °C | - | - | 15.24 mm | 500 µH | 800 mΩ | Gull Wing | Gull Wing | - | 4.5 kV | DC/DC Converter Transformer | - | - | 8CT:3CT | 12.07 | 8.64 mm | 12.07 mm | 11.56 mm | 8.64 | ||
![]() TGM-330NATR HALO | In Stock | - | - | - | 6 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 12.07 | - | - | - | - | - | Tape and Reel | Obsolete | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | DC/DC Converter Transformer | - | - | 4CT:3CT | 8.89 | - | - | - | 6.35 | ||
![]() TGM-420NF HALO | In Stock | - | - | - | 8 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 15.24 | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | DC/DC Converter Transformer | - | - | 8CT:3CT | 12.07 | - | - | - | 8.64 | ||
![]() TDM-350NA HALO | In Stock | - | - | - | 6 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Through Hole | - | Unknown | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | PC Pin | - | - | - | DC/DC Converter Transformer | - | - | 1CT:1CT | 11.17 | - | - | - | 6.35 | ||
![]() TGM-310NA HALO | In Stock | - | - | - | 6 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 12.07 | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | DC/DC Converter Transformer | - | - | 2CT:1CT | 8.89 | - | - | - | 6.35 | ||
![]() TGRTI-340NATR HALO | In Stock | - | - | - | 6 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 12.07 | - | - | - | - | - | Tape and Reel | Obsolete | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | DC/DC Converter Transformer | - | - | 1CT:1.33CT | 8.89 | - | - | - | 6.35 | ||
![]() TGM-410NF HALO | In Stock | - | - | - | 8 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 15.24 | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | DC/DC Converter Transformer | - | - | 2CT:1CT | 12.07 | - | - | - | 8.64 | ||
![]() TGM-440NFTR HALO | In Stock | - | - | - | 8 | Unknown | - | EAR99 | Not Compliant | - | - | 0.8 | - | - | 85 | - | - | -40 | Surface Mount | - | Unknown | - | 15.24 | - | - | - | - | - | Tape and Reel | Obsolete | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | DC/DC Converter Transformer | - | - | 3CT:4CT | 12.07 | - | - | - | 8.64 |