- ECCN (US)
- EU RoHS
- Part Status
- Lead Style
- Maximum DCR Primary Side (Ohm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Number of Terminals
- Product Height (mm)
- Product Length (mm)
- Transformer Type
Attribute column
Manufacturer
HALO Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Number of Terminals | Automotive | ECCN (US) | EU RoHS | Maximum DCR Primary Side (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | RoHS | SVHC | SVHC Exceeds Threshold | Packaging | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Depth | Inductance | DC Resistance (DCR) | Lead Style | Lead/Base Style | Isolation Voltage | Transformer Type | Turns Ratio | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDM-310NA HALO | In Stock | - | - | - | 6 | Unknown | EAR99 | Not Compliant | 0.8 | 85 | -40 | Through Hole | Unknown | - | - | - | - | - | Obsolete | - | - | - | - | - | - | PC Pin | - | - | DC/DC Converter Transformer | 2CT:1CT | 11.17 | - | - | - | 6.35 | ||
![]() TDM-320NA HALO | In Stock | - | - | - | 6 | Unknown | EAR99 | Not Compliant | 0.8 | 85 | -40 | Through Hole | Unknown | - | - | - | - | - | Obsolete | - | - | - | - | - | - | PC Pin | - | - | DC/DC Converter Transformer | 8CT:3CT | 11.17 | - | - | - | 6.35 | ||
![]() TGMR-Q440NFRLTR HALO | In Stock | - | - | - | - | Unknown | EAR99 | Compliant with Exemption | - | - | - | - | Unknown | - | - | Yes | Yes | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDM-330NA HALO | In Stock | - | - | - | 6 | Unknown | EAR99 | Not Compliant | 0.8 | 85 | -40 | Through Hole | Unknown | - | - | - | - | - | Obsolete | - | - | - | - | - | - | PC Pin | - | - | DC/DC Converter Transformer | 4CT:3CT | 11.17 | - | - | - | 6.35 | ||
![]() TGM-340NATR HALO | In Stock | - | - | 6 | 6 | Unknown | EAR99 | Not Compliant | 0.8 | 85 | -40 | Surface Mount | Unknown | 12.07 | Non-Compliant | - | - | Tape and Reel | Obsolete | SMD/SMT | 85 °C | -40 °C | 12.07 mm | 960 µH | 800 mΩ | Gull Wing | Gull Wing | 3 kV | DC/DC Converter Transformer | 3CT:4CT | 8.89 | 6.35 mm | 9.65 mm | 8.89 mm | 6.35 | ||
![]() TGM-430NFTR HALO | In Stock | - | - | 8 | 8 | Unknown | EAR99 | Not Compliant | 0.8 | 85 | -40 | Surface Mount | Unknown | 15.24 | Non-Compliant | - | - | Tape and Reel | Obsolete | SMD/SMT | 85 °C | -40 °C | 15.24 mm | 500 µH | 800 mΩ | Gull Wing | Gull Wing | 4.5 kV | DC/DC Converter Transformer | 4CT:3CT | 12.07 | 8.64 mm | 12.07 mm | 11.56 mm | 8.64 | ||
![]() TGM-320NA HALO | In Stock | - | - | - | 6 | Unknown | EAR99 | Not Compliant | 0.8 | 85 | -40 | Surface Mount | Unknown | 12.07 | - | - | - | - | Obsolete | - | - | - | - | - | - | Gull Wing | - | - | DC/DC Converter Transformer | 8CT:3CT | 8.89 | - | - | - | 6.35 |